- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current Transfer Ratio-Min | Lead Free Status / RoHS Status | Mfr | Mounting | Output Device | Package | Package Type | Product Status | Standard Frequency | Supplier Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Pin Count | Voltage - Isolation | Output Type | Failure Rate | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Output Level | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD053LR1 Fairchild | 5000 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 15% @ 16mA | - | Fairchild Semiconductor | - | - | Bulk | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | Transistor | - | 2 | 1.45V | DC | - | 8mA | 7V | 25 mA | - | 50% @ 16mA | 1µs, 1µs (Max) | - | - | - | - | ||
![]() FOD2741AT Fairchild | 5320 | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8-DIP | - | 100% @ 10mA | - | Fairchild Semiconductor | - | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | 1.5V (Max) | DC | - | 50mA | 30V | - | - | 200% @ 10mA | - | 400mV | - | - | - | ||
![]() FOD817S Fairchild | 3195 | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | Through Hole | - | Bulk | - | Active | 23.04 MHz | Metal DIP | -20 to 70 °C | - | * | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS/TTL | - | - | ||
![]() TLP591B(F) Toshiba | 50 |
| - | Through Hole | - | 5 | - | - | - | -- | - | - | Photodiode | - | PDIP | - | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2.5 kVrms | - | - | - | - | - | - | ||
![]() TLP590B(F) Toshiba | 8796 |
| - | Through Hole | Axial | 5 | Axial | - | - | - | - | - | - | - | PDIP | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | ROX, Neohm | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | ±5% | Active | - | 2 | ±350ppm/°C | 560 Ohms | Metal Oxide Film | 2W | - | - | - | -- | 1 | - | - | - | - | - | - | 2.5 kVrms | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | -- | ||
![]() 6N136M Fairchild | 12900 | - | - | Through Hole | Axial | - | Axial | 6N136 | 19% @ 16mA | - | Fairchild Semiconductor | - | - | Bulk | - | Active | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | - | 2 | ±50ppm/°C | 10.1 kOhms | Metal Film | 0.1W, 1/10W | - | 5000Vrms | Transistor with Base | S (0.001%) | 1 | 1.45V | DC | - | 8mA | 20V | 25 mA | - | 50% @ 16mA | 350ns, 300ns | - | - | Military, Moisture Resistant, Weldable | -- | ||
![]() FOD2741CSDV Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | 100% @ 10mA | - | Fairchild Semiconductor | - | - | Bulk | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | 1.5V (Max) | DC | - | 50mA | 30V | - | - | 200% @ 10mA | - | 400mV | - | - | - | ||
![]() FOD814AS Fairchild | 29 | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 1mA | - | Fairchild Semiconductor | - | - | Bulk | - | Active | - | - | -55°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | 1 | 1.2V | AC, DC | 4µs, 3µs | 50mA | 70V | 50 mA | - | 150% @ 1mA | - | 200mV | - | - | - | ||
![]() HCPL-273L--000E AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL4503020E AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCNW4504300E AVAGO | 5600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL4701060E AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL4503060E AVAGO | 2550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2731000E AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL253L000E AVAGO | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL5500300 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPLJ454500 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL81700AE AVAGO | 500000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL81700LE AVAGO | 2603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-0530R2 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |