- Manufacturer
- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Cable Length
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Cable Assembly Lengthu2009 | Cable Assembly Lengthu2009(m) | Cable Assembly Typeu2009 | Cable Coloru2009 | CoilResistance | Connector Type (End A)u2009 | Connector Type (End B)u2009 | Coupler Typeu2009 | Data Bus Accessory Typeu2009 | Data Bus Connector Styleu2009 | Equalizedu2009 | Eyeletu2009 | Industrial Protocolsu2009 | Jacket Materialu2009 | Keying Codeu2009 | M8/M12 Application Typeu2009 | Mounting | Number of Positionsu2009 | Number of Stubsu2009 | Operating Temperature Rangeu2009 | Operating Temperature Rangeu2009(°C) | Outside Cable Diameteru2009 | Polarization Codeu2009 | Qualification | Relay Construction | Supplier Package | TE Internal # | TE Internal Description | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Inductance | Operate Time | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Contact Arrangement | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SET315397R0000 TE Connectivity | 32 | - | - | - | - | - | - | - | - | M12 Plug | - | - | - | - | - | - | PROFINET | - | D | Industrial Ethernet | - | 4 | - | - | - | - | - | AEC-Q200 | - | - | 1SET315397R0000 | M12D4-MS-MR-PVC TYPE B-5.0M | - | - | - | 100 ppm/K | 3.9 kOhm | 1 W | General Purpose | - | - | - | - | 1 | - | 6.3 mm | 3.15 mm | ||
![]() 1SET315306R0000 TE Connectivity | 32 | - | - | - | - | - | - | - | - | M12 Plug | - | - | - | - | - | - | PROFINET | - | D | Industrial Ethernet | - | 4 | - | - | - | - | - | AEC-Q200 | - | - | 1SET315306R0000 | M12D4-MS-PUR TYPE C GREEN-5.0M | - | - | - | 200 ppm/K | 1 Ohm | 0.3333 W | Pulse Proof, High Power | - | - | - | - | 5 | - | 1.6 mm | 0.85 mm | ||
![]() 1SET315415R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | M12 Plug | - | - | - | - | - | - | PROFINET | - | D | Industrial Ethernet | - | 4 | - | - | - | - | - | - | - | - | 1SET315415R0000 | M12D4-MS-MR-PUR TYPE C GREEN-5.0M | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-39017 | - | - | - | - | 1 | - | - | - | ||
![]() 2016487-3 TE Connectivity | In Stock | - | - | - | - | .3 | 1.85mm Series RF CA | Black with red stripe | - | - | - | - | - | - | - | - | - | FEP | - | - | - | - | - | - | -55 – 125 | - | - | - | - | - | 2016487-3 | HF CA,1.85 M-M,70GHz,L300 | - | - | - | 50.0000 ppm/°C | 3.83 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | - | 4.75 | - | ||
![]() 1-2016489-2 TE Connectivity | In Stock | - | - | - | - | 1.2 | - | Black with red stripe | 1.56 kOhm | - | - | - | - | - | - | - | - | FEP | - | - | Through Hole | - | - | - | -55 – 125 | - | - | - | Non-Latching | TO-5 | 1-2016489-2 | HF CA,1.85 M-F,70GHz,L1220 | 24 | - | -55 to 85 °C | - | - | - | - | - | 4 ms | - | - | - | DPDT | 9.398 mm | - | ||
![]() 1-2016488-0 TE Connectivity | 835 |
| - | - | - | 1 | - | Black with red stripe | - | - | - | - | - | - | - | - | - | FEP | - | - | - | - | - | - | -55 – 125 | - | - | - | - | - | 1-2016488-0 | HF CA,1.85 F-F,70GHz,L1000 | 24 | - | - | - | - | - | - | 470 nH | - | 20 | 32 A | - | - | 12.5 | 12.5 mm | ||
![]() D-500-L455-6-612-012 TE Connectivity | 994 |
| - | - | .305u2009mu2009[u20091u2009ftu2009] | - | - | - | - | - | - | Ultra-Lightweight In-Line Microcoupler | - | - | - | Without | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | CX8159-000 | D-500-L455-6-612-012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2202503-1 TE Connectivity | In Stock | - | - | - | - | - | Mini-SAS HD | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 5.46u2009mmu2009[u2009.215u2009inu2009] | - | - | - | - | 2202503-1 | C/A, 4X MINISAS HD, 30AWG PASSIVE, 0.5M | 30 | .051 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-600-0065-3 TE Connectivity | In Stock | - | - | 5-1190092-1 | - | - | - | - | - | - | - | - | Dust Cap | Bayonet | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | 011689-000 | D-600-0065-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAD2423A201-300 TE Connectivity | 32 | - | - | - | - | - | - | - | - | M12 Plug | - | - | - | - | - | - | Ethernet/IP | - | D | Industrial Ethernet | - | 4 | - | - | - | - | - | - | - | - | TAD2423A201-300 | M12D4-MR-TPE USH-30.0M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAD2483A201-200 TE Connectivity | 30 | - | - | - | - | - | - | - | - | M12 Plug | - | - | - | - | - | - | Ethernet/IP | - | D | Industrial Ethernet | - | 4 | - | - | - | - | - | - | - | - | TAD2483A201-200 | M12D4-MS-MR-TPE USH-20.0M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2053638-3 TE Connectivity | In Stock | - | - | - | - | - | QSFP | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 4.62u2009mmu2009[u2009.182u2009inu2009] | - | - | - | - | 3-2053638-3 | C/A, QSFP TO QSFP, 33AWG, 2.0 MR | 33 | .025 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2053638-0 TE Connectivity | In Stock | - | - | - | - | - | QSFP | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 4.62u2009mmu2009[u2009.182u2009inu2009] | - | - | - | - | 3-2053638-0 | C/A, QSFP TO QSFP, 33AWG, 0.5 MR | 33 | .025 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2016698-2 TE Connectivity | In Stock | - | - | - | .1u2009mu2009[u2009.328u2009ftu2009] | - | - | Black | - | UMCC Plug | - | - | - | - | - | - | - | FEP | - | - | - | - | - | -40 – 80u2009°Cu2009[u2009-40 – 176u2009°Fu2009] | - | - | - | - | - | - | 1-2016698-2 | RF CA,UMCC GEN4-GEN4,1.13MM CABLE,L100MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4152124005-004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | M12 Plug | M12 Socket | - | - | - | - | - | - | - | A | Sensor/Actuator | - | 5 | - | - | - | - | - | - | - | - | T4152124005-004 | RPC-M12-5MS-3.0-M12-5FR-PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4152224003-002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | M12 Plug | M12 Socket | - | - | - | - | - | - | - | A | Sensor/Actuator | - | 3 | - | - | - | - | - | - | - | - | T4152224003-002 | RPC-M12-3MR-1.0-M12-3FR-PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4152214005-004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | M12 Plug | M12 Socket | - | - | - | - | - | - | - | A | Sensor/Actuator | - | 5 | - | - | - | - | - | - | - | - | T4152214005-004 | RPC-M12-5MR-3.0-M12-5FR-PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4151110008-002 TE Connectivity | 6 |
| - | - | - | - | M12 Pigtail | - | - | M12 Plug | - | - | - | - | - | - | - | - | A | Sensor/Actuator | - | 8 | - | - | - | - | - | - | - | - | T4151110008-002 | RPC-M12-MS-8CON-PVC-1.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4151110008-004 TE Connectivity | In Stock | - | - | - | - | - | M12 Pigtail | - | - | M12 Plug | - | - | - | - | - | - | - | - | A | Sensor/Actuator | - | 8 | - | - | - | - | - | - | - | - | T4151110008-004 | RPC-M12-MS-8CON-PVC-3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4161320008-002 TE Connectivity | 6 |
| - | - | - | - | M12 Pigtail | - | - | M12 Socket | - | - | - | - | - | - | - | - | A | Sensor/Actuator | - | 8 | - | - | - | - | - | - | - | - | T4161320008-002 | RPC-M12-FS-8CON-PUR-1.0SH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |