- Manufacturer
- Series
- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Operating Temperature
- Packaging
- Package
- Mfr
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Acting | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Category | Colour outer sheath | Contact Materials | Continuous Drain Current Id | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Manufacturer | Material of contact surface | Mounting | NVP value | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Qualification | Rated current In | RoHS | Seated Plane Height | Supplier Package | Termination Method | Voltage, Rating | Wire Form | Wire Size | Operating Temperature | Connector Type | Type | Resistance | Number of Rows | Gender | Capacitance | Subcategory | Contact Type | Pitch | Terminal Pitch | Current Rating | Pin Count | Function | Number of Contacts | Housing Color | Ripple Current | Cable Length | Power Dissipation | Number of Poles | Manufacturer Size Code | Product Type | Wire/Cable Diameter | Shielded | ESR | Channel Type | Trip Current | Product Category | Product Length | Product Width | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1108880060 Weidmuller | 26 |
| - | - | PUR, PVC | Fast | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | - | 4 | Non-Compliant | - | - | - | 250 V | - | - | - | - | Chip | - | - | - | - | Cable Assemblies | - | - | - | 4 A | - | - | - | - | - | 600 mm | - | 4 | - | Sensor Cables / Actuator Cables | 5 mm | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1150610500 Weidmuller | In Stock | - | - | - | PUR, PVC | - | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | - | 4 | Non-Compliant | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | 4 A | - | - | - | - | - | 5 m | - | 3 | - | Sensor Cables / Actuator Cables | 4.6 mm | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1304740050 Weidmuller | 26 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | 12 | IP65 | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | 208 | - | - | Sensor Cables / Actuator Cables | - | - | - | N | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1350520010 Weidmuller | 2036 |
| - | Gold | - | - | Nylon | Straight | Weidmuller | - | - | - | Phosphor Bronze | - | - | 1 | - | Weidmuller | - | Through Hole | - | - | - | - | - | - | - | - | Solder | - | - | - | -65 to 105 °C | - | - | - | - | Header | - | Cable Assemblies | - | 2.5400 mm | - | - | - | PLC - other devices | - | Black | - | - | - | - | - | Specialized Cables | - | - | - | - | - | Specialized Cables | 70.1 mm | - | 1 | ||
![]() 1150610150 Weidmuller | 43 |
| - | - | PUR, PVC | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | 4 A | - | - | - | - | - | 1.5 m | - | 3 | - | Sensor Cables / Actuator Cables | 4.6 mm | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1150610750 Weidmuller | 26 |
| - | Pre-Tin | PUR, PVC | - | - | Straight | Weidmuller | - | - | - | Brass | - | IP65 | 1 | - | Weidmuller | Gold | Cable Mount | - | -40 - 80 | -25 - 80 | - | 4 | Non-Compliant | - | - | Crimp | 250 V | - | 20 to 16, 20 AWG | - | Connector Headers and PCB Receptacles | - | - | - | Pin | - | Cable Assemblies | Signal | - | - | 4 A | - | - | - | - | - | 7.5 m | - | 3 | - | Sensor Cables / Actuator Cables | 4.6 mm | No | - | - | - | Sensor Cables / Actuator Cables | 20.2 mm | - | - | ||
![]() 7789808010 Weidmuller | 2479 |
| - | - | - | - | - | - | Weidmuller | -20%, +80% | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | Cable Assemblies | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | - | Specialized Cables | 1.02 mm | 1 x 0.5 x 0.55 mm | 1 | ||
![]() 7789113025 Weidmuller | 2747 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | MIL-PRF-55681/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 pF | Cable Assemblies | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | Ribbon Cables / IDC Cables | 3.2 mm | 3.2 x 1.6 x 1.3 | 2.5 | ||
![]() 1466250010 Weidmuller | 2554 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | Cable Assemblies | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | Ribbon Cables / IDC Cables | 7 | 5 mm | - | ||
![]() 7789771040 Weidmuller | 2291 |
| - | Tin | - | - | Nylon 66 | Right Angle | Weidmuller | - | - | - | Brass | - | - | 1 | - | Weidmuller | - | Surface Mount | - | - | - | - | - | - | - | - | Solder | - | - | - | -30 to 105 °C | - | - | - | - | Header | - | Cable Assemblies | - | 1.5000 mm | - | - | - | PLC - other devices | - | Beige | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | Ribbon Cables / IDC Cables | 24 mm | - | 4 | ||
![]() 7789057100 Weidmuller | 2586 |
| - | - | PVC | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 80 MΩ | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | 10 m | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | ||
![]() 7789884050 Weidmuller | In Stock | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | 5 | ||
![]() 1479640005 Weidmuller | In Stock | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 uF | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | - | Specialized Cables | 19.96 mm | - | - | ||
![]() 1350420060 Weidmuller | 2843 |
| - | - | - | - | - | - | Weidmuller | - | Mainstream Contactless Smart Card | - | - | - | - | 1 | - | Weidmuller | - | Surface Mount | - | - | - | - | - | - | - | WAFER | - | - | - | - | -25 to 70 °C | - | Mainstream Contactless Smart Card | - | - | - | - | Cable Assemblies | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | - | Specialized Cables | - | - | 6 | ||
![]() 1108880100 Weidmuller | 44 |
| - | - | PUR, PVC | - | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | MIL-PRF-55681/8 | 4 | Non-Compliant | - | - | - | 250 V | - | - | - | - | - | - | - | - | 470 pF | Cable Assemblies | - | - | - | 4 A | - | - | - | - | - | 1 m | - | 4 | - | Sensor Cables / Actuator Cables | 5 mm | - | - | - | - | Sensor Cables / Actuator Cables | 3.2 mm | 3.2 x 1.6 x 1.3 | - | ||
![]() 1365730030 Weidmuller | 2575 |
| - | - | - | - | - | - | Weidmuller | 20% | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 uF | Cable Assemblies | - | - | - | - | - | PLC - other devices | - | - | 4300 mA | - | - | - | D | Ribbon Cables / IDC Cables | - | - | 0.012 mOhm | - | - | Ribbon Cables / IDC Cables | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 3 | ||
![]() 7789104025 Weidmuller | 2152 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | Through Hole | - | - | - | - | - | - | 25.2 mm | - | - | - | Straight | - | -40 to 85 °C | - | - | - | - | - | - | Cable Assemblies | - | - | 5.8 mm | - | - | PLC - other devices | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | 17 A | Specialized Cables | 16.5 mm | - | 2.5 | ||
![]() 7789119040 Weidmuller | 2364 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 pF | Cable Assemblies | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | Ribbon Cables / IDC Cables | 2 mm | 2 x 1.25 x 1.3 | 4 | ||
![]() 1134610020 Weidmuller | 35 |
| - | - | - | - | Polyamide 66 | Straight | Weidmuller | - | 5 | Green | - | - | - | 1 | According to IEC/EN 60332-3-24 | Weidmuller | - | Cable Mount | 66 | - | - | - | - | Details | - | - | - | - | - | - | - | - | Housing | - | 3 | Receptacle | - | Cable Assemblies | - | 2.8000 mm | - | - | - | - | 17 POS | Black | - | - | - | - | - | Ethernet Cables / Networking Cables | - | - | - | - | - | Ethernet Cables / Networking Cables | - | - | 2 | ||
![]() 7789779020 Weidmuller | 2766 |
| - | - | - | - | - | - | Weidmuller | 20% | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 uF | Cable Assemblies | - | - | - | - | - | PLC - other devices | - | - | 1049 mA | - | - | - | C | Specialized Cables | - | - | 0.1 mOhm | - | - | Specialized Cables | 6 mm | 6 x 3.2 x 2.6 mm | 2 |