- Manufacturer
- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Cable Length
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Angle | Approvals | Base Product Number | Cable Types | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mfr | Mode of Oscillation | Mounting | Operating Temp Range | Package | Product Status | Qualification | Rad Hardened | RoHS | Standard Frequency | Supplier Package | Voltage, Rating | Wire Size | Operating Temperature | Series | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Gender | Subcategory | Power Rating | Pitch | Resistor Type | Current Rating | Pin Count | Number of Conductors | Termination Style | Wire Gauge | Inductance | Cable Length | Product Type | Inductance Tolerance | Series Resistance | Resistance Tolerance | Wire Gauge - AWG | Connection Type | Features | Compliance | Product Length | Product Width | IP Rating | Product Length (mm) | Diameter | Length | Length - Exposed Ends |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 883031B02M012 Molex | In Stock | - | - | Gold | - | - | - | - | PUR | - | - | - | - | Copper Alloy | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | 250 V | 18 | -20 to 80 °C | - | - | 3POS Right Ange Circular to 3POS Circular | - | - | - | - | F-M | - | - | - | - | - | - | - | - | - | - | 1.2 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-14-RCS453 TE Connectivity | 25 |
| - | - | - | - | - | S02-14 | - | - | - | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | -55C to 150C | Bulk | Active | - | No | - | - | - | - | - | - | SolderSleeve S02 | 50.0000 ppm/°C | - | Shield Terminal | 5 Ohm | - | Translucent Blue | - | - | 3.0000 W | - | - | - | - | - | - | 24(AWG) | - | - | - | - | - | 5 | - | - | Environment Resistant, Immersion Resistant, Pre-Installed Lead Wire | - | 12.7 | - | - | 19.1(mm) | 0.235 (5.97mm), 0.255 (6.48mm) | 0.750 (19.05mm) | - | ||
![]() 2-1589946-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/K | - | - | 6.8 MOhm | - | - | - | - | 0.125 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 774030B01F120 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | PUR | - | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | - | - | - | - | 250 Vac | 18 | -20 to 80 °C | - | 100 ppm/K | 4POS Circular to 4POS Circular | - | 68.1 Ohm | - | - | F-M | - | 1 W | - | Pulse Proof, High Power | - | - | - | - | - | - | 3.657 m | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 883031B02M011 Molex | In Stock | - | - | Gold | - | - | - | - | PUR | - | - | - | - | Copper Alloy | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | 200 V | 18 | -20 to 80 °C | - | 50.0000 ppm/°C | 3POS Right Ange Circular to 3POS Circular | - | 511 | - | - | F-M | - | 0.1 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 1.1 m | - | - | - | 1 | - | - | - | - | 4.75 mm | - | - | - | - | - | - | ||
![]() 443030A10M003 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 200 ppm/K | - | - | 2 Ohm | - | - | - | - | 0.5 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 963767-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 100 ppm/K | - | - | 1.2 kOhm | - | - | - | - | 0.5 W | - | Pulse Proof, High Power | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() B03000A11M040 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | - | - | - | - | 250 Vac | 22 | -10 to 70 °C | - | - | 3POS Circular | - | - | - | - | F | - | - | - | - | - | - | - | - | - | 2.2 uH | 4 m | - | 15 | - | - | - | - | - | - | 13.72 | 6.35 mm | - | - | - | - | - | ||
![]() 2R7004A20A120 Molex | In Stock | - | - | - | - | - | - | - | - | Receptacle | 7 Position | No Connector | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | Fundamental | Surface Mount | - | - | - | - | - | - | 30.72 MHz | SMD | 600 V | - | -40 to 85 °C | 130014 | - | - | Crystal | - | - | - | Female | Power Cords | - | - | - | 8 A | 4 | - | - | - | - | 305 mm | DC Power Cords | - | 100 Ohm | - | 16 AWG | - | - | CSA, UL | - | - | IP67 | - | - | - | - | ||
![]() 705001D02F200 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | - | 5POS Right Angle Circular | - | - | - | - | F | - | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 6.096 m | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104001A05M050 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 300 Vac | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 300 Vac | 18 | -20 to 90 °C | - | 100.0000 ppm/°C | 4POS Right Angle Circular | - | 28 kOhm | - | - | F | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 5 m | - | - | - | 1 | - | - | - | - | 7.62 | - | - | - | - | - | - | ||
![]() 805000A09M080 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | 100 ppm/K | 5POS Circular | - | 49.9 Ohm | - | - | F | - | 0.0625 W | - | General Purpose | - | - | - | - | - | - | 8 m | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0153660402 Molex | In Stock | - | - | - | - | - | - | 015366 | FFC, FPC | - | - | - | - | - | - | ABB | CDNF60A8 | - | Molex | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | Premo-Flex 15366 | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | 36 | Top on One Side, Bottom on Other, Backers on Both Sides | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0 (304.8mm) | 0.157 (4.00mm) | ||
![]() 0150160663 Molex | In Stock | - | - | - | - | - | - | 015016 | - | - | - | - | - | - | - | Miscellaneous | - | - | Molex | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | Premo-Flex 15016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0150390804 Molex | In Stock | - | - | - | Nylon | Straight | CE, CSA, UL | 015039 | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | AL34/PF100/A/BL | - | Molex | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | ||
![]() 0150390438 Molex | In Stock | - | - | - | - | - | - | 015039 | - | - | - | - | - | - | - | Siemens Building Technologies | 346-00511 | - | Molex | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sweat | - | - | - | - | - | - | - | - | - | ||
![]() 0150390337 Molex | In Stock | - | - | - | - | - | CE, CSA, UL | 015039 | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34G0400P5DK | - | Molex | - | Panel | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0150390353 Molex | In Stock | - | - | - | - | - | - | 015039 | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2079707-1 TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSAP-04BFFM-SR8D10 Amphenol | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |