- Manufacturer
- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Cable Length
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Brand | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated current In | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Subcategory | Power Rating | Max Power Dissipation | Military Standard | Function | Number of Contacts | Contact Style | ELV | Cable Length | Product Type | Features | Product Category | Diameter | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1350000060 Weidmuller | 2604 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | Specialized Cables | - | Specialized Cables | - | - | - | - | - | ||
![]() 1349650035 Weidmuller | In Stock | - | - | - | - | PVC | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | 25 V | - | - | - | - | - | 150 MΩ | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | 3.5 m | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 3.5 | - | - | - | ||
![]() 1462040080 Weidmuller | 2792 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | - | 2 Ω | - | - | - | - | - | Cable Assemblies | 1 W | - | - | PLC - other devices | - | - | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 8 | - | - | Lead Free | ||
![]() 1349720050 Weidmuller | 2514 |
| - | - | - | PVC | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | 25 V | - | - | - | - | - | 150 MΩ | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | 5 m | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 5 | - | - | - | ||
![]() 1349990060 Weidmuller | 2476 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | - | - | - | - | ||
![]() 1350500025 Weidmuller | 2396 |
| - | Lead, Tin | Through Hole | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 0.1 % | 2 | - | 25 ppm/°C | 53 kΩ | 175 °C | -65 °C | Metal Film | - | - | Cable Assemblies | 125 mW | 125 mW | MIL-R-10509 | PLC - other devices | - | - | - | - | Specialized Cables | Flame Retardant Coating, Military | Specialized Cables | 2.29 mm | 6.096 mm | 2.29 mm | No | Contains Lead | ||
![]() 1361740000 Weidmuller | 46 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | Not Applicable | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | - | - | - | ||
![]() 1462090025 Weidmuller | 2341 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 2.5 | - | - | - | ||
![]() 1462160015 Weidmuller | 2604 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | - | - | - | - | ||
![]() 1373920010 Weidmuller | 2763 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | - | - | - | - | ||
![]() 1466230015 Weidmuller | 2563 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Female | Cable Assemblies | - | - | - | PLC - other devices | - | Socket | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 1.5 | - | - | - | ||
![]() 1350520050 Weidmuller | 2247 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | Specialized Cables | - | Specialized Cables | - | - | - | - | - | ||
![]() 1350490060 Weidmuller | 2366 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Male | Cable Assemblies | - | - | - | - | 2 | Pin | - | - | Specialized Cables | - | Specialized Cables | - | - | - | - | - | ||
![]() 1440780010 Weidmuller | 12 |
| - | Gold | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | - | - | - | - | 1 | Male | Cable Assemblies | - | - | - | PLC - other devices | 24 | - | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 1 | - | - | - | ||
![]() 1350500200 Weidmuller | 2766 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Female | Cable Assemblies | - | - | - | - | - | Socket | - | - | Specialized Cables | - | Specialized Cables | - | - | - | - | - | ||
![]() 1350420030 Weidmuller | 12 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | Specialized Cables | - | Specialized Cables | - | 3 | - | - | - | ||
![]() 1555370150 Weidmuller | 46 |
| - | - | - | - | Weidmuller | IP67 | - | 1 | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | - | 2 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Female | Cable Assemblies | - | - | - | - | - | Socket | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | - | - | - | ||
![]() 1349700050 Weidmuller | 2612 |
| - | - | - | PVC | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | Non-Compliant | 25 V | - | - | - | - | - | 150 MΩ | - | - | - | - | Male | Cable Assemblies | - | - | - | PLC - other devices | 4 | Pin | - | 5 m | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 5 | - | - | - | ||
![]() 1543490000 Weidmuller | 21 |
| - | - | - | - | Weidmuller | - | IP67 | 1 | Weidmuller | Other | Gold | - | - | 3 | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | - | - | - | ||
![]() 1466240100 Weidmuller | 2765 |
| - | - | - | - | Weidmuller | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | - | - | - | - |