- Manufacturer
- Series
- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Operating Temperature
- Packaging
- Package
- Mfr
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Marker Material | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Impedance (Max) (Zzt) | Length - in | Length - mm | Manufacturer | Marker Type | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mfr | Number of I/Os | Package | Part # Aliases | Primary Material | Product Status | RoHS | Voltage Rated | Voltage, Rating | Wavelength-dominant | Width - in | Width - mm | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Configuration | Load Capacitance | Speed | RAM Size | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Frequency Tolerance | Peripherals | Spread Spectrum Bandwidth | Connectivity | Power - Max | Cable Opening | Current - Test | Lens Style | Architecture | Lens Size | Shelf Life | Storage/Refrigeration Temperature | Voltage - Zener (Nom) (Vz) | Product Type | Shelf Life Start | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Legend | Absolute Pull Range (APR) | Tensile Strength | Primary Attributes | Wire/Cable Tie Type | Bundle Diameter | Flash Size | Product | Features | Compliance | Product Category | Shrink Ratio | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Height (Max) | Length - Approximate | Length - Actual | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 59 | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | 643nm | - | - | - | CHIPLED 0603 | 1.60mm L x 0.80mm W | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | 1.8V | - | 160° | - | - | - | - | - | - | 20mA | Rectangle with Flat Top | - | 1.00mm x 0.80mm | - | - | - | - | - | 26.05mcd | Diffused | 660nm | White | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | 0.60mm | - | - | - | - | - | ||
Tiny WHSL | 57 | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-213AA (DO-4) | - | - | - | - | - | - | - | - | - | 7 Ohms | - | - | - | - | - | - | Microchip Technology | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/124 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µA @ 20.6 V | - | - | 1.5 V @ 2 A | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | 27 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 63 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | Strip | - | - | Active | - | - | - | - | - | - | -20°C ~ 70°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 38 MHz | ±50ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | 0.031 (0.80mm) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 50.1667 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 50 | - | - | Panel Mount, Through Hole | - | Flange | Composite | - | - | - | - | - | CTVP00RF | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | Bulk | - | Composite | Active | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 88 | - | Silver | Military | - | - | Threaded | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 19-88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alignment Disc | - | - | 2:1 | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | KPSE | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | - | Active | Compliant | - | - | - | - | - | - | KPSE | - | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | 30.48 m | - | - | - | - | - | - | - | Unknown | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | AR205C | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | - | Active | - | 50V | - | - | - | - | -55°C ~ 125°C | SkyCap® AR | 0.200 L x 0.125 W (5.08mm x 3.18mm) | ±10% | - | - | X7R | - | - | - | - | - | - | Automotive | - | 0.22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Intel | 384 | Tray | - | - | Active | - | - | - | - | - | - | 0°C ~ 100°C (TJ) | Agilex F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | 256KB | - | - | - | - | - | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point | - | - | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | MPU, FPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | FPGA - 764K Logic Elements | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 64 | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | SG73P2 | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 68 kOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | 2:1 | 0.028 (0.70mm) | - | - | - | - | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | KJB6T | - | Gold | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 200°C | KJB | - | - | - | Crimp | - | Plug, Male Pins | - | - | 8 | - | - | - | - | - | Threaded | - | - | - | D | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 13-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | ||
Tiny WHSL | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 58 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | - | Active | - | - | - | - | - | - | -10°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±30ppm | - | - | - | - | - | - | 100 Ohms | - | - | - | - | 10pF | - | - | - | Fundamental | - | - | - | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | - | Active | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 193 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 293 |
| - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Nylon 6.6 | - | - | - | KPSE | 3M Electronic Specialty | Gold | - | 100 | - | 7.9 in | 201 mm | 3M | - | 2 in | 51 mm | ITT Cannon, LLC | - | Bulk | 7100177329 | Metal | Active | Details | - | 600VAC, 850VDC | - | 0.09 in | 2.4 mm | -55°C ~ 125°C | KPSE | - | - | - | Crimp | - | Receptacle, Female Sockets | Miniature | - | 3 | - | Olive Drab | - | - | - | Bayonet Lock | Wire & Cable Management | 7.5A | - | N (Normal) | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 8-3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Months | 50°F ~ 80°F (10°C ~ 27°C) | - | Cable Ties | Date of Manufacture | - | - | - | - | - | - | 18 lbs | - | Standard, Locking | 2.00 (50.80mm) | - | Barbed Cable Ties | Strain Relief | UL 62275 Type 21 | Cable Ties | - | - | - | 0.090 (2.29mm) | - | 50.0µin (1.27µm) | - | 8 | 0.658 (200.66mm, 7.90) | - | - | - | ||
Tiny WHSL | 357 |
| - | Panel Mount, Through Hole | - | Flange | Aluminum | - | Nylon, Stainless Steel (AISI 304) | - | - | - | CTSB | 3M Electronic Specialty | Gold | Copper Alloy | 50 | - | 15.7 in | 400 mm | 3M | - | 4.29 in | 109 mm | Glenair | - | Retail Package | 7100177322 | Metal | Active | Details | - | - | - | 0.39 in | 10 mm | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | Threaded | Wire & Cable Management | - | - | E | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Months | 50°F ~ 80°F (10°C ~ 27°C) | - | Cable Ties | Date of Manufacture | - | - | - | - | - | - | 124 lbs | - | Standard, Locking | 4.29 (108.97mm) | - | Barbed Cable Ties | Ground | UL 62275 Type 21S | Cable Ties | - | - | - | 0.390 (9.91mm) | - | - | - | 15.75 | 1.308 (398.78mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | PVC (Polyvinylchloride) | - | - | Gold | Copper Alloy | - | - | - | - | - | Pre Printed Strip | - | - | Glenair | - | Retail Package | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | - | - | Threaded | - | - | - | C | - | - | - | - | - | Olive Drab Cadmium | 41-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Earth | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy and Zinc Die Cast | - | - | Polychloroprene | - | PVC (Polyvinylchloride) | CA01C | - | Silver | Copper Alloy | - | - | - | - | - | Pre Printed | - | - | ITT Cannon, LLC | - | Bulk | - | Metal | Active | - | - | - | - | - | - | -55°C ~ 125°C | MIL-DTL-5015, CA-COM-B | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 14 | - | Silver | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | - | - | Reverse Bayonet Lock | - | 22A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | Nickel | 20-27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |