- Manufacturer
- Series
- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Operating Temperature
- Packaging
- Package
- Mfr
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Body Orientation | Brand | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Classification | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Connector Type | Type | Gender | Subcategory | Current Rating | Number of Contacts | Contact Gender | Wire Gauge | Number of Ports | Cable Length | Jacket Color | Family | Product Type | Connector Type A | Connector Type B | Wire Gauge - AWG | USOC Codes | Product Category | Strain Relief | IP Rating | Product Length (mm) | Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9488223756030 HARTING | In Stock | - | - | - | 2 | Straight | - | - | X Coded | M12 | 8 Position | RJ45 | 8 Position | 2Signal | Beryllium Copper | - | - | - | - | Box | -55C to 175C | 27.79(mm) | Not Required(mm) | No | - | 12S-3 | Crimp | 700VDC/500VAC | - | - | - | Circular | RCP | - | - | 2(POS) | SKT | - | 1(Port) | 3 m | Yellow | AE5 | - | - | - | 26 AWG | RJ45 | - | No | - | 42.21(mm) | - | 27.79(mm) | ||
![]() 2134B200821020 HARTING | In Stock | - | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | 10 | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | ||
![]() 8030P0A09M040 Molex | In Stock | - | - | Gold Over Palladium Nickel | 19 | Straight | - | PVC | - | - | - | - | - | 19Signal | Beryllium Copper | - | - | - | 30 Vdc | Cable | -55C to 175C | Not Required(mm) | 40.49(mm) | No | Non-Compliant | 22-14 | Crimp | 700VDC/500VAC | 22 | -20 to 105 °C | 3POS Circular | Circular | PL | - | - | 19(POS) | PIN | - | 1(Port) | 4 m | - | AE5 | - | - | - | - | - | - | No | - | 53.98(mm) | - | Not Required(mm) | ||
![]() 884032A09M050 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | 4POS Circular to 4POS Right Angle Circular | - | F-M | - | - | - | - | - | - | 5 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207001A01F060 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 120 Vac | 16 | -25 to 90 °C | 7POS Right Angle Circular | - | F | - | - | - | - | 16(AWG) | - | 1.828 m | - | - | - | CIRCULAR | Not Included | - | - | - | - | - | - | - | - | ||
![]() 443033A10M020 Molex | In Stock | - | - | Gold Over Nickel | - | - | - | PVC | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 60 Vac | 24 | -20 to 105 °C | 3POS Right Angle Circular to 3POS Right Angle Circular | - | F-M | - | - | - | - | - | - | 2 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 114020C01F120 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Vac | 16 | -20 to 90 °C | 4POS Circular to 4POS Circular | - | F-M | - | - | - | - | - | - | 3.657 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1R5004A20F090 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 600 Vac | 16 | -20 to 105 °C | 5POS Circular | - | M | - | - | - | - | - | - | 2.74 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1589475-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1589788-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 105002A03F0602 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 300 Vac | 18 | -20 to 105 °C | 5POS Circular | - | M | - | - | - | - | - | - | 1.828 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 804001A09M100 Molex | 52 |
| - | - | - | - | - | - | - | M12 | 4 Position | No Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC, 250 VDC | - | - | - | - | Female | - | 4 A | - | - | - | - | 10 m | Yellow | - | - | - | - | 22 AWG | - | - | - | IP67 | - | - | - | ||
![]() 884030D01M040 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | 4POS Circular to 4POS Circular | - | F-M | - | - | - | - | - | - | 4 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7R3006A19A1201 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | Non-Compliant | - | - | 250 Vac | 18 | -20 to 105 °C | 3POS Circular | - | F | - | - | - | - | - | - | 0.304 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207002A01F200 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | Non-Compliant | - | - | 600 Vac | 16 | -20 to 105 °C | 7POS Circular | - | M | - | - | - | - | - | - | 6.096 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 703000B01F120 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | Non-Compliant | - | - | 250 Vac | 18 | -20 to 80 °C | 3POS Circular | - | F | - | - | - | - | - | - | 3.657 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7R4B00A17F030 Molex | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 250 Vac | 18 | -20 to 80 °C | 4POS Circular | - | F | - | - | - | - | - | - | 0.914 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DND32A-M040 Molex | In Stock | - | - | Gold | - | - | - | Shielded Twisted Pair | - | - | - | - | - | - | Copper Alloy | - | - | - | 250 Vac | - | - | - | - | - | Non-Compliant | - | - | 250 Vac | 22 | -20 to 80 °C | 5POS M12 Circular to 5POS M12 Circular | - | F-M | - | - | - | - | - | - | 4 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 097360-0114 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WPC10-N66-NA-D1 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | E998G-CAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.7mm | - |