- Manufacturer
- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Number of Positionsu2009
- M8/M12 Application Typeu2009
- Keying Codeu2009
- Manufacturer
- RoHS
- Product Type
- Brand
- Product Category
- Subcategory
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Housing Material | Insert Material | Conductor Material | Angle | Approvals | Ihs Manufacturer | Insulation Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of Outlets | Operation | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shaft Type | Timing Range | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Reach Compliance Code | Current Rating | Number of Conductors | Output Voltage | Output Type | Lead Length | Lead Spacing | Wire Gauge | Lead Diameter | Connector Support Type | Wire/Cable Gauge | Terminal Type | Coil Voltage | Bearing Type | Depth Behind Panel | Outside Diameter | Number of Cores | Number of Strands | Mode of Operation | Connection Type | Lamp Type | Operating Voltage | Wattage | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B957061 GE321 Alpha Wire | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | ALPHA WIRE CO | - | PVC | Cutler Hammer, Div of Eaton Corp | IBPKDB3250G | - | - | - | - | - | Active | 5.57 | - | Yes | - | - | - | - | 300V | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B951021 Alpha Wire | 45 | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | NTE Electronics | 500-0248 | - | PC Board | - | - | - | - | - | No | - | Slotted | - | - | - | 300V | -67 to 257 Degrees F | - | 5000 | - | - | Cermet | - | - | - | - | - | - | - | - | - | 28AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | ||
![]() B955042 Alpha Wire | 95 | - | - | - | - | - | - | - | Tinned Copper | - | CSA, IEC, UL | - | - | PVC | ABB | MP2-42L10L1 | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20AWG | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | - | - | - | LED | - | - | - | 1NO | - | IP66 | - | - | - | - | ||
![]() B954021 Alpha Wire | 50 | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | Turck | U-64226 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B954254 GE321 Alpha Wire | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | ALPHA WIRE CO | - | PVC | Weidmuller | B954254GE321 | - | - | - | - | - | Active | 5.57 | - | Yes | - | - | - | - | 300V | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 22AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86104CY Alpha Wire | 84 | - | - | Cable | - | - | - | - | Copper | - | - | - | PVC | PVC | Johnson Controls | VG7291CT+7153G | - | - | - | - | - | - | - | Compliant | - | - | - | 300 V | 300 V | 300V | - | - | - | 105 °C | 5 °C | - | Grey | - | - | - | 4 | - | - | - | - | 26AWG | - | - | 26 AWG | - | - | - | - | 5 mm | 4 | 7 | - | Sweat | - | - | - | - | - | - | - | - | - | 30 m | No SVHC | ||
![]() 86102CY Alpha Wire | In Stock | - | - | Cable | - | - | - | - | Copper | - | - | - | PVC | PVC | Lumberg | RST4-679/2M | - | - | - | - | - | - | - | Compliant | - | - | - | 300 V | 300 V | 300V | - | - | - | 105 °C | 5 °C | - | Grey | - | - | - | 2 | - | - | - | - | 26AWG | - | - | 26 AWG | - | - | - | - | 4.6 mm | 2 | 7 | - | - | - | - | - | - | - | - | - | - | - | 30 m | No SVHC | ||
![]() 86003CY Alpha Wire | In Stock | - | - | Cable | Socket | - | - | - | Copper | - | CE, CSA, UL | - | PVC | PVC | SSAC | TRB120A1Y480-SSAC | - | - | - | - | - | - | - | Compliant | - | - | 480 | 300 V | 300 V | 300V | - | 8 Pin | - | 105 °C | 5 °C | - | Grey | - | - | - | 3 | - | - | - | - | 28AWG | - | - | 28 AWG | - | 120 VAC | - | - | 4.6 mm | 3 | 7 | Off Delay | - | - | - | - | - | SPDT | - | - | - | - | 30 m | No SVHC | ||
![]() 67150 GR Alpha Wire | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | CE, CSA, UL | - | - | MPPE | Cutler Hammer, Div of Eaton Corp | PDG36N0150TFAK | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | 15AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67150 RD Alpha Wire | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | MPPE | Johnson Controls | VH1241AG+943AGB | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67150 BL Alpha Wire | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | MPPE | Pfannenberg | - | Side;Ceiling;Floor | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -58~158 | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | 15AWG | - | - | - | - | - | - | - | - | - | - | Flashing | - | - | 12 VDC | - | - | - | - | IP66 | - | - | - | - | ||
![]() 67150 WH Alpha Wire | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | MPPE | ABB | G1MP4-62G11F1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67010 RD Alpha Wire | In Stock | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | MPPE | Philmore | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67050 RD Alpha Wire | In Stock | - | - | - | - | - | Aluminum | - | Tinned Copper | - | - | - | - | MPPE | Grace Technologies | P-B10-K3RD0 | - | - | (2) 125V Receptacles | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() 67010 BL Alpha Wire | 31 | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | MPPE | Dynapar | HA62503600111 | - | Shafted | - | - | - | - | - | - | - | Single Ended | - | - | - | 600V | 0 to 70 Degrees C | Side Mount Connector | - | - | - | - | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP66 | Not Included | - | - | - | ||
![]() SPL20M20SAM FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPL25M25SAM FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | American Power Conversion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP16/BL/10M FLEx | In Stock | - | - | - | - | - | - | Cast Steel;Black Oxide | - | - | CE | - | - | Polyvinyl Chloride | Sealmaster | ER-40C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.51 | - | - | ||
![]() SPL50M50SAM FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mencom | MDE45-4FR-M16-0.5M-E45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP20/M20/A FLEx | In Stock | - | - | - | - | Nickel Plated Brass | - | - | - | Straight | CE, CSA, UL | - | - | Thermoplastic | GE | 97F8294 | - | - | - | - | Radial Round | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Oil Filled | - | 60 µF | - | - | - | - | - | 0.57 | 0.81 | - | 0.094 | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | 2.62 | - | - |