- Manufacturer
- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Cable Length
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Insert Material | Angle | Approvals | For Use With | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Operation | Package Type | RoHS | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Current Rating | Lead Length | Lead Diameter | Accessory Type | Protections | Thread Size | Terminal Type | Hole Diameter | Bearing Type | Depth Behind Panel | Size(mm) | Connection Type | Lamp Type | Contacts | IP Rating | Diameter | Length | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S20/M20/A FLEx | In Stock | - | - | Cable | - | - | Bimetal | - | Straight | CE, CSA, UL | - | Thermoplastic | Greenlee | 825-2-3/8 | - | - | - | - | Compliant | 250 °C | -45 °C | Metallic | Silver | - | - | - | - | - | - | M20 | - | 2-3/8 | - | - | - | Compression | - | - | - | - | - | - | IP40 | ||
![]() SP16/M16/B FLEx | In Stock | - | - | - | - | - | Nickel Plated Brass | - | Straight | CE, CSA, UL | - | Thermoplastic | Adaptaflex, a Division of T & B | SP16/M16/B | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | ||
![]() S20/25M FLEx | In Stock | - | - | - | - | - | - | - | - | CE | - | - | Adaptaflex, a Division of T&B | S20/25M | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.67 | - | - | - | ||
![]() PAFS34/25 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | Lumberg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S20/M20/B FLEx | In Stock | - | - | Cable | - | - | Nickel Plated Brass | 52100 Steel;Black Oxide | Straight | CE, CSA, UL | - | Thermoplastic | Sealmaster | PN-20 | - | - | - | - | Compliant | 250 °C | -45 °C | Metallic | Silver | - | - | - | - | - | - | M20 | - | - | Insert | - | - | Compression | - | - | - | - | - | - | IP40 | ||
![]() SAMHL3250M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG7291GT+3008DP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sweat | - | - | - | - | - | - | - | ||
![]() LNSSM16 FLEx | In Stock | - | - | - | - | - | 316 Stainless Steel | - | - | - | - | - | Adaptaflex, a Division of T & B | PACH28/GR/50M | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | ||
![]() LNSSM25 FLEx | In Stock | - | - | - | - | - | 316 Stainless Steel | - | - | - | - | - | Lumberg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | ||
![]() FNPAFS28/5M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FNPAFS28/2M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSPC32 FLEx | In Stock | - | - | - | - | - | - | - | - | - | ABBxa0Adaptaflex SAMHL/SSAMHL Series Anti-Microbial Liquid Tight Conduits | - | Carlo Gavazzi | CMM | - | - | - | - | - | - | - | - | - | - | - | - | - | Food & Beverage P-Clip | - | - | - | - | - | - | 32mm | - | - | - | - | - | - | - | - | ||
![]() FNS25/5M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-022A-6+B058+F267+K451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAMHL3210M FLEx | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Altech | 1E3.5UM | - | DIN Rail | - | - | - | - | - | - | - | - | 3.5 A | - | - | - | Motor | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP-AF25A FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FNSP25/2M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay Sprague | 225P12491XD3 | - | - | - | Radial Box | No | - | - | Polyester Film | - | 120n Farads | - | 1.25 | 0.032 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAFS28/BL/25M FLEx | In Stock | - | - | - | - | - | - | - | - | cURus | - | - | General Cable | 01342 | - | - | - | - | Yes | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.89 | - | - | - | ||
![]() CP-AF20A FLEx | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | MP2-62G02L1 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | - | - | LED | 2NC | IP66 | - | - | - | - | ||
![]() FNSP20/5M FLEx | In Stock | - | - | - | Back Mount | 4 | - | - | - | CSA, UL | - | - | Turck | UX03108 | 60 VAC, 60 VDC | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 7 m | - | - | ||
![]() PAFS21/BL/25M FLEx | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG36N0350TFAK | - | Panel | - | - | Yes | - | - | - | Black | - | 350 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 | - | - | - | ||
![]() SP16/M16/A FLEx | In Stock | - | - | - | - | - | Nickel Plated Brass | - | Straight | CE, CSA, UL | - | Thermoplastic | Johnson Controls | VH1241AN+943BGB | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - |