- Manufacturer
- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Number of Positionsu2009
- M8/M12 Application Typeu2009
- Keying Codeu2009
- Manufacturer
- RoHS
- Product Type
- Brand
- Product Category
- Subcategory
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Category | Coding | Colour outer sheath | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Locking mechanism | Manufacturer | Material housing | Material of contact surface | NVP value | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated current In | RoHS | Type of electric connection | Voltage, Rating | Type | Resistance | Gender | Subcategory | Current Rating | Function | Cable Length | Jacket Color | Product Type | Shield Type | Product Category | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1948691000 Weidmuller | 34 |
| - | - | Weidmuller | - | - | - | - | - | - | - | - | - | IP65 | - | 1 | - | - | Weidmuller | - | Gold | - | -30 - 80 | -5 - 80 | - | 4 | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | ||
![]() 9457230620 Weidmuller | 18 |
| - | - | Weidmuller | - | A Coded | - | - | - | M12 | 3 Position | M12 | 3 Position | IP65 | - | 1 | - | - | Weidmuller | - | Gold | - | -40 - 80 | -25 - 80 | - | 4 | - | - | 250 V | - | - | Male / Female | - | 4 A | - | 6.2 m | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 1058500360 Weidmuller | 14 |
| - | - | Weidmuller | - | A Coded | - | - | - | M12 | 4 Position | M12 | 4 Position | IP65 | - | 1 | - | - | Weidmuller | - | Gold | - | -40 - 80 | -25 - 80 | - | 4 | - | - | 250 V | - | - | Male / Female | - | 4 A | - | 3.6 m | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 2701550150 Weidmuller | 14 |
| - | - | - | 6 | - | Purple | - | - | - | - | - | - | IP20 | - | - | According to IEC/EN 60332-3-24 | - | - | - | - | 78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | ||
![]() 2726050020 Weidmuller | 5 |
| - | - | - | - | - | Black | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Braid | - | - | 2m | ||
![]() 1062310500 Weidmuller | 18 |
| - | - | Weidmuller | - | - | Purple | - | - | - | - | - | - | IP67 | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | 5 | ||
![]() 2703320150 Weidmuller | In Stock | - | - | - | Weidmuller | 6 | - | Grey | - | - | RJ45 | 8 Position | RJ45 | 8 Position | IP20 | - | 1 | According to IEC/EN 60332-3-24 | - | Weidmuller | - | - | 78 | - | - | - | - | - | - | 30 VAC, 42.4 VDC, 50 VDC | Patch Cord | - | Male / Male | - | - | - | 15 m | Gray | - | - | Weidmuller | IP20 | 15 | ||
![]() 7789212150 Weidmuller | 2573 |
| - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Specialized Cables | - | Specialized Cables | - | - | ||
![]() 7789884060 Weidmuller | 2654 |
| - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 6 | ||
![]() 1349980060 Weidmuller | 2283 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Ribbon Cables / IDC Cables | - | - | - | 6 | ||
![]() 2523740010 Weidmuller | 2245 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Ribbon Cables / IDC Cables | - | - | - | - | ||
![]() 7789866010 Weidmuller | 2305 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Ribbon Cables / IDC Cables | - | - | - | - | ||
![]() 7789637025 Weidmuller | 2966 |
| - | PVC | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 80 MΩ | - | Cable Assemblies | - | PLC - other devices | 2.5 m | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 2.5 | ||
![]() 2681590000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.14 - 0.75 | 0.14 - 0.14 | - | - | - | - | - | IP67 | - | - | Other | - | Plastic | Nickel/gold | - | - | - | 3 | 4 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1536820010 Weidmuller | In Stock | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 1 | ||
![]() 1542570010 Weidmuller | 2122 |
| - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Specialized Cables | - | Specialized Cables | - | 1 | ||
![]() F9N0506RTLM050 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9LE10R-10M20 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9LE10R-10M10 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9N0506RTLM048 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |