- Manufacturer
- Manufacturer
- Product Category
- Brand
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Package
- Mfr
- Product Status
- Cable Length
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | Voltage, Rating | Gender | Subcategory | Current Rating | Cable Length | Jacket Color | Product Type | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1906301800 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 18 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 2443150650 Weidmuller | 47 |
| - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | - | Cable Assemblies | - | - | - | Sensor Cables / Actuator Cables | Sensor Cables / Actuator Cables | - | ||
![]() 9457231070 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 10.7 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457230580 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 5.8 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457270050 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | - | 4 A | 500 mm | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457340900 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | - | 4 A | 9 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9456500200 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | - | 4 A | 2 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457731600 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 4 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 250 V | Female | - | 4 A | 16 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 1059730200 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 2 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457980850 Weidmuller | 14 |
| - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | - | 4 A | 8.5 m | Black | - | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457340480 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | - | 4 A | 4.8 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457981200 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | Other | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | - | 4 A | 12 m | Black | - | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457230600 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | 6 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457230670 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | 6.7 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457391050 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | 10.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9456660050 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 4 Position | M8 | 4 Position | - | 1 | Weidmuller | - | - | - | - | 30 V | Male / Female | - | 4 A | 500 mm | Black | - | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457230850 Weidmuller | 14 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 8.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457981220 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | - | 4 A | 12.2 m | Black | - | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457340520 Weidmuller | 14 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | - | 4 A | 5.2 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457230020 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | 200 mm | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 |