- Manufacturer
- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Number of Positionsu2009
- M8/M12 Application Typeu2009
- Keying Codeu2009
- Manufacturer
- RoHS
- Product Type
- Brand
- Product Category
- Subcategory
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Number of Terminals | Material Type | Body Orientation | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Country of Origin | Degree of protection (IP) | ECCN | EU RoHS Compliant | Factory Pack QuantityFactory Pack Quantity | For Use With | Length (m) | Manufacturer | Material of contact surface | Mounting Styles | Number of Contact Rows | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Plug / Receptacle | Power Source | Rad Hardened | Rated current In | Resistance Properties | RoHS | Termination Method | Thickness (mm) | Voltage, Rating | Packaging | Connector Type | Type | Resistance | Color | Applications | Gender | Subcategory | Current Rating | Function | Number of Contacts | Wire/Cable Type | Number of Ports | Cable Length | Jacket Color | Product Type | Battery Chemistry | Legend | Finish | Number of Holes | Language | Product Category | Adhesive Type | IP Rating | Length | Height (mm) | Width (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2050060030 Weidmuller | 14 |
| - | - | - | - | - | - | - | Weidmuller | S Coded | M12 | 3 Position | M12 | 3 Position | - | IP67 | - | - | 1 | - | - | Weidmuller | Gold | - | - | - | -50 - 80 | -40 - 80 | - | - | - | 12 | - | - | - | - | 600 V | - | - | - | - | - | - | Male / Female | - | 12 A | - | - | - | - | 300 mm | Black | - | - | - | - | - | - | Weidmuller | - | IP67 | - | - | - | ||
![]() 9457770010 Weidmuller | 14 |
| - | - | - | - | - | - | - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | - | Other | - | - | 1 | - | - | Weidmuller | Gold | - | - | - | 80 - 80 | 80 - 80 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Male / Female | - | 4 A | - | - | - | - | 100 mm | Black | - | - | - | - | - | - | Weidmuller | - | IP65, IP66, IP69 | - | - | - | ||
![]() 7789606060 Weidmuller | 2240 |
| - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 80 MΩ | - | - | - | - | - | PLC - other devices | - | - | - | 6 m | - | - | - | - | - | - | - | - | - | - | 6 | - | - | ||
![]() 7789214025 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | - | - | - | Specialized Cables | - | - | - | - | - | Specialized Cables | - | - | 2.5 | - | - | ||
![]() 7789801040 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VeriSafe 2.0 AVT | - | - | - | - | - | - | - | - | - | Lithum Battery - 12-24Vdc | - | - | - | - | - | - | - | - | - | VeriSafe 2.0 Replacement Indicator | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | Lithium | - | - | - | - | - | - | - | 4 | - | - | ||
![]() 1555340500 Weidmuller | 14 |
| - | - | - | - | - | - | - | Weidmuller | A Coded | M8 | 8 Position | No Connector | - | - | IP67 | - | - | 1 | - | - | Weidmuller | Gold | - | - | - | -40 - 80 | -25 - 80 | - | - | - | 2 | - | - | - | - | 30 V | - | - | - | - | - | - | Male | - | 2 A | - | - | - | - | 5 m | Black | - | - | - | - | - | - | Weidmuller | - | IP65, IP66, IP67 | - | - | - | ||
![]() 1555330150 Weidmuller | 34 |
| - | - | - | - | - | - | - | Weidmuller | A Coded | M8 | 8 Position | No Connector | - | - | IP67 | - | - | 1 | - | - | Weidmuller | Gold | - | - | - | -40 - 80 | -25 - 80 | - | - | - | 2 | - | - | - | - | 30 V | - | - | - | - | - | - | Male | - | 2 A | - | - | - | - | 1.5 m | Black | - | - | - | - | - | - | Weidmuller | - | IP65, IP66, IP67 | - | - | - | ||
![]() 2519460300 Weidmuller | 2822 |
| - | - | Vinyl | - | - | - | - | Weidmuller | - | 7/8 in, Right Angle | 5 Position | 7/8 in, Right Angle | 5 Position | US | IP68 | EAR99 | Yes | 1 | - | - | Weidmuller | Gold | - | - | - | -50 - 80 | -20 - 80 | - | - | - | 9 | - | - | - | 0.102 | 300 V | - | - | - | - | Orange | Pipe and Valve Marking | Male / Female | - | 9 A | - | - | - | - | 3 m | Black | - | - | LIQ | - | - | English | Weidmuller | Permanent Acrylic | IP68 | - | 57.15 | - | ||
![]() 2050230150 Weidmuller | 34 |
| - | - | - | - | - | - | - | Weidmuller | S Coded | M12 | 4 Position | No Connector | - | MX | IP67 | EAR99 | Yes | 1 | - | - | Weidmuller | Gold | - | - | - | -50 - 80 | -40 - 80 | - | - | - | 12 | - | - | - | - | 600 V | - | - | - | - | - | Pipe and Valve Marking | Male | - | 12 A | - | - | - | - | 1.5 m | Black | - | - | - | - | - | - | Weidmuller | - | IP67 | - | - | - | ||
![]() 2455310500 Weidmuller | 18 |
| - | - | - | - | - | Vinyl | - | Weidmuller | K Coded | M12 | 5 Position | M12 | 5 Position | MX | IP65 | EAR99 | Yes | 1 | - | 30.48 | Weidmuller | Gold | - | - | - | -40 - 80 | -30 - 80 | - | - | - | 16 | - | - | - | 0.102 | 600 V | - | - | - | - | Light Blue | - | Male / Female | - | 16 A | - | - | - | - | 5 m | Black | - | - | - | Gloss | - | - | Weidmuller | - | IP65, IP67 | - | - | 101.6 | ||
![]() 9456660940 Weidmuller | In Stock | - | - | - | Polyester | Rectangle | - | - | - | Weidmuller | A Coded | M12 | 4 Position | M8 | 4 Position | MX | Other | EAR99 | Yes | 1 | - | - | Weidmuller | Gold | - | - | - | -40 - 80 | -25 - 80 | - | - | - | 4 | Abrasion-Resistant - Chemical-Resistant | - | - | 0.249 | 30 V | - | - | - | - | White | - | Male / Female | - | 4 A | - | - | - | - | 9.4 m | Black | Tag | - | - | - | 1 | English | Weidmuller | - | IP65, IP66, IP69 | - | - | - | ||
![]() 9457230870 Weidmuller | 14 |
| - | - | - | - | - | Vinyl | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | US | IP65 | EAR99 | Yes | 1 | - | - | Weidmuller | Gold | - | - | - | -40 - 80 | -25 - 80 | - | - | - | 4 | - | - | - | 0.102 | 250 V | - | - | - | - | Red | - | Male / Female | - | 4 A | - | - | - | - | 8.7 m | Black | Pipe and Valve Marking | - | HIGH | Gloss | - | English | Weidmuller | Permanent Acrylic | IP65, IP66, IP67, IP68, IP69 | - | 57.15 | 25.4 | ||
![]() 9457230640 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | IP65 | - | - | 1 | - | - | Weidmuller | Gold | - | - | - | -40 - 80 | -25 - 80 | - | - | - | 4 | - | - | - | - | 250 V | - | - | - | - | - | - | Male / Female | - | 4 A | - | - | - | - | 6.4 m | Black | - | - | - | - | - | - | Weidmuller | - | IP65, IP66, IP67, IP68, IP69 | - | - | - | ||
![]() 9457230015 Weidmuller | 18 |
| - | - | - | - | - | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | IP65 | - | - | 1 | - | - | Weidmuller | Gold | - | - | - | -40 - 80 | -25 - 80 | - | - | - | 4 | - | - | - | - | 250 V | - | - | - | - | - | - | Male / Female | - | 4 A | - | - | - | - | 150 mm | Black | - | - | - | - | - | - | Weidmuller | - | IP65, IP66, IP67, IP68, IP69 | - | - | - | ||
![]() 373008-08 Qualtek | In Stock | - | - | - | - | - | - | - | - | Qualtek | - | - | - | - | - | - | - | - | - | 100 | - | - | Qualtek | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Power Cords | - | - | - | - | - | - | - | AC Power Cords | - | - | - | - | - | AC Power Cords | - | - | - | - | - | ||
![]() 095-9285-1025 TE Connectivity | In Stock | - | - | - | - | - | 15 | - | Straight | TE Connectivity / DEUTSCH | - | - | - | - | - | - | - | - | - | 1 | - | - | TE Connectivity | - | Panel | 2 | 2-1532026-7 | - | - | PIN | - | No | - | - | Details | Crimp | - | - | - | - | D-Subminiature | - | - | - | - | Backplane Connectors | - | - | 15(POS) | - | 1(Port) | - | - | Rack & Panel Connectors | - | - | - | - | - | Rack & Panel Connectors | - | - | - | - | - | ||
![]() T4151310008-005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | 2 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | ||
![]() F9N0505RTPM029 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9D3-3M15Y Panduit | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | Duplex SC | - | - | - | - | Plug-Plug | - | - | - | - | Fiber Optic | - | 15 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10W-NM9 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |