- Manufacturer
- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Cable Length
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Number of Terminals | Brand | Category | Colour outer sheath | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Manufacturer | Manufacturer Lifecycle Status | Material of contact surface | NVP value | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | Voltage, Rating | Watchdog Timers | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Subcategory | Power Rating | Max Power Dissipation | Orientation | Function | Number of Contacts | Max Supply Voltage | Min Supply Voltage | Plating | Number of Ports | Cable Length | Jacket Color | Product Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Product Category | IP Rating | Height | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F9B10B-NM3 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 25 ppm/°C | - | 53 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() F9B10B-NM2 Panduit | In Stock | - | - | - | - | Panel | - | - | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Crimp | - | - | - | 200 °C | -55 °C | - | Female | - | - | - | Straight | - | 43 | - | - | Aluminium, Anodized | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10B-NM15 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10C-NM15 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10B-NM10 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10B-NM20 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10B-NM5 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10B-NM4 Panduit | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10A-NM4 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10A-NM3 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10A-NM9 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10A-NM15 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10A-NM10 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F9B10A-NM20 Panduit | In Stock | - | - | - | Gold | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2563810030 Weidmuller | 14 |
| - | - | - | Surface Mount | 3 | - | - | Weidmuller | 6 | Orange | RJ45 | 8 Position | RJ45 | 8 Position | IP20 | 1 | According to IEC/EN 60332-3-24 | Weidmuller | - | - | 78 | - | - | - | Compliant | 30 VAC, 42.4 VDC, 50 VDC | No | - | - | - | Patch Cord | - | 85 °C | -40 °C | - | Male / Male | - | - | 235 mW | - | - | - | 3.6 V | 550 mV | - | - | 3 m | Orange | - | 1.53 V | 1.62 V | Weidmuller | IP20 | - | 3 | No | ||
![]() 1338580035 Weidmuller | 2386 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | 3.5 | - | ||
![]() 2426130010 Weidmuller | 2307 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | 1 | - | ||
![]() 1349730015 Weidmuller | 14 |
| - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 25 V | - | - | - | - | - | 150 MΩ | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | 1.5 m | - | Ribbon Cables / IDC Cables | - | - | - | - | - | 1.5 | - | ||
![]() 1383010500 Weidmuller | 18 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | IP65 | 1 | - | Weidmuller | - | Gold | - | -40 - 80 | -25 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | Sensor Cables / Actuator Cables | - | - | - | - | ||
![]() 1948691000 Weidmuller | 34 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | IP65 | 1 | - | Weidmuller | - | Gold | - | -30 - 80 | -5 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | Sensor Cables / Actuator Cables | - | - | - | - |