- Manufacturer
- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Number of Positionsu2009
- M8/M12 Application Typeu2009
- Keying Codeu2009
- Manufacturer
- RoHS
- Product Type
- Brand
- Product Category
- Subcategory
Attribute column
Categories
Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Cable Types | Capacitance Tolerance | Contact Materials | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mounting | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Reach Compliance Code | Housing Color | Ripple Current | Connector Support Type | Cable Length | Power Dissipation | Manufacturer Size Code | ESR | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8R3006A16A120 Molex | In Stock | - | - | Gold Over Nickel | - | - | - | PVC | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 250 V | 18 | -20 to 80 °C | - | 4POS Circular | - | - | - | M | - | - | - | - | - | - | - | - | 0.304 m | - | - | - | - | - | - | ||
![]() 208001A01F120 Molex | In Stock | - | - | Gold | - | Thermoplastic | Right Angle | PVC | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | Non-Compliant | Solder | 600 Vac | 16 | -65 to 105 °C | - | 8POS Right Angle Circular | - | - | - | Header | - | - | - | - | - | Black | - | - | 3.657 m | - | - | - | - | 2.13 mm | - | ||
![]() DND21A-M030 Molex | In Stock | - | - | - | - | - | - | - | 10% | - | - | MOLEX LLC | Molex | DND21A-M030 | - | - | Active | - | 5.56 | - | - | - | - | - | - | - | - | - | - | - | 0.068 uF | - | - | - | unknown | - | - | CABLE ASSEMBLY | - | - | - | - | - | 2.01 mm | 2 x 1.25 x 0.95 mm | ||
![]() 702533-000 TE Connectivity | 2976 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.056 uF | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.45 | ||
![]() 7R5006A17A120 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39014/01 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 x 2.29 x 4.83 | ||
![]() 774030D02F120 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | 10% | - | - | - | - | - | 250 Vac | - | - | - | - | Non-Compliant | - | 250 Vac | 22 | -20 to 105 °C | - | 4POS Circular to 4POS Circular | - | - | - | F-M | 33 uF | - | - | - | - | - | 910 mA | - | 3.657 m | - | E | 0.2 mOhm | - | 7.3 mm | 7.3 x 4.3 x 4 mm | ||
![]() 112020A01F150 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | 5% | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | 600 Vac | 16 | -20 to 105 °C | - | 2POS Circular to 2POS Circular | - | - | - | F-M | 680 pF | - | - | - | - | - | - | - | 4.572 m | - | - | - | - | 1.6 mm | 1.6 x 0.8 x 0.9 mm | ||
![]() 703006D02F0601 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PVC | - | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | 250 Vac | 22 | -20 to 105 °C | - | 3POS Circular | - | - | - | M | 0.056 uF | - | - | - | - | - | - | - | 1.828 m | - | - | - | - | 1.6 mm | 1.6 x 0.8 x 0.92 | ||
![]() 803006B02M025 Molex | In Stock | - | - | Gold Over Palladium Nickel | - | - | - | PUR | - | - | - | - | - | - | 250 Vac | - | - | AEC-Q200 | - | Non-Compliant | - | 250 Vac | 18 | -20 to 80 °C | 50.0000 ppm/°C | 3POS Circular | - | 110 kOhm | - | M | - | 0.6 W | - | Professional | - | - | - | - | 2.5 m | - | - | - | 1 | 6.5 | - | ||
![]() 103000A01F400 Molex | In Stock | - | - | Gold | - | - | - | PVC | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 600 V | 16 | -20 to 105 °C | - | 3POS Circular | - | - | - | F | 10 pF | - | - | - | - | - | - | - | 12.19 m | - | - | - | - | 2 mm | 2 x 1.25 x 1.45 | ||
![]() 104006A46M040 Molex | In Stock | - | - | Gold | - | - | - | Unshielded | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 600 Vac | 14 | - | - | 4POS Mini Change | - | - | - | Plug | - | - | - | - | - | - | - | - | 4 m | 500 | - | - | - | - | - | ||
![]() 105000A01F2002 Molex | In Stock | - | - | Gold | - | Thermoplastic | Straight | PVC | - | Phosphor Bronze | - | - | - | - | 600 Vac | Through Hole | - | - | - | Non-Compliant | Solder | 600 Vac | 16 | -55 to 105 °C | - | 5POS Circular | - | - | - | Header | - | - | 2.5400 mm | - | - | Black | - | - | 6.096 m | - | - | - | - | 18.08 mm | - | ||
![]() 1R5004A20A1201 Molex | In Stock | - | - | - | PO (Polyolefin) | - | - | - | - | - | Cables | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 60 °C | - | - | Molded Boot | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DND33A-M005 Molex | In Stock | - | - | - | - | - | - | Shielded Twisted Pair | 20% | - | - | - | - | - | 250 Vac | - | - | - | - | - | - | 250 Vac | - | -20 to 105 °C | - | 5POS M12 Circular to 5POS M12 Circular | - | - | - | F-M | 100 uF | - | - | - | - | - | 570 mA | - | 0.5 m | - | E | 0.5 mOhm | - | 7.3 mm | 7.3 x 4.3 x 4 mm | ||
![]() 803001D01M0508 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | - | 14 kOhm | - | - | - | 0.4 W | - | - | - | - | - | - | - | - | - | - | 1 | 3.6 | - | ||
![]() MOCBL1M 934351 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 x 2.5 x 1.5 | ||
![]() MOCBL15M 934355 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | 13 pF | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | ||
![]() MOCBL5M 934353 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOCBL3M 934352 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 x 1.4 x 1.45 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |