- Manufacturer
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Power Line Protection
- Configuration
- Package / Case
- Type
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
Attribute column
Categories
Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Clamping Voltage | Product Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP4292CZ10-TBR NXP USA Inc. | 44145 | - | - | - | YES | SILICON | 10 | - | - | - | - | - | NEXPERIA | - | Nexperia | - | IP4292CZ10-TBR | - | - | 1 | 1 | - | - | PLASTIC/EPOXY | XSON10, 10 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | NOT SPECIFIED | 5.34 | - | Yes | - | - | - | - | - | - | e4 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | 8541.10.00.50 | - | AVALANCHE | DUAL | NO LEAD | NOT SPECIFIED | compliant | - | - | R-PDSO-N10 | - | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 6 V | - | - | - | - | ||
![]() 1SMB30CAT3G ON Semiconductor | 2500 | - | Datasheet | - | YES | SILICON | 2 | - | - | - | - | - | LITTELFUSE INC | - | Littelfuse Inc | - | 1SMB30CAT3G | - | - | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.55 W | - | 40 | 5.5 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | Tin (Sn) | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.50 | - | ZENER | DUAL | C BEND | 260 | unknown | - | - | R-PDSO-C2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 30 V | - | 600 W | 33.3 V | - | 36.8 V | - | - | ||
![]() 1.5KE12CAHE3/54 Vishay | In Stock | - | - | - | NO | SILICON | 2 | - | - | 12 V | - | - | VISHAY SEMICONDUCTORS | - | Vishay Semiconductors | - | 1.5KE12CAHE3/54 | - | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | - | 6.5 W | - | NOT APPLICABLE | 5 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | 2 | - | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 10.2 V | - | 1500 W | 11.4 V | 16.7 V | 12.6 V | - | - | ||
![]() 1N6288AHE3/54 Vishay Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | 51.05 V | - | - | VISHAY SEMICONDUCTORS | - | Vishay Semiconductors | - | 1N6288AHE3/54 | - | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | - | 6.5 W | - | NOT APPLICABLE | 5.08 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | 2 | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 43.6 V | - | 1500 W | 48.5 V | 70.1 V | 53.6 V | - | - | ||
![]() P6KE68CA/1 Vishay | In Stock | - | - | DO-204AC-2 | - | - | - | Vishay Semiconductors | 6.45 V | - | - | 4000 | - | 57.1 A | Vishay | - | - | + 175 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | No -RoHS Version Available | - | TransZorb | 0.015238 oz | - | - | Bulk | P6KE | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | Axial | - | - | 5.8 V | Bidirectional | - | 1 Channel | - | - | 10.5 V | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() 1N6285A4 Vishay | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | GENERAL SEMICONDUCTOR INC | - | Vishay Semiconductors | - | 1N6285A/4 | - | - | - | 1 | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Transferred | - | - | 6.5 W | - | - | 5.39 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 33.3 V | - | 1500 W | 37.1 V | - | 41 V | - | - | ||
![]() 1.5KE30A-E3/23 Vishay | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | VISHAY SEMICONDUCTORS | - | Vishay Semiconductors | CASE 1.5KE | 1.5KE30A-E3/23 | - | - | - | 1 | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | - | 6.5 W | - | NOT APPLICABLE | 5 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | 2 | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 25.6 V | - | 1500 W | 28.5 V | - | 31.5 V | - | - | ||
![]() 1.5KE110A-4 Vishay | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | GENERAL SEMICONDUCTOR INC | - | Vishay Semiconductors | - | 1.5KE110A/4 | - | - | - | 1 | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Transferred | - | - | 6.5 W | - | - | 5.29 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 94 V | - | 1500 W | 105 V | - | 116 V | - | - | ||
![]() BZW04-94BR0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor Manufacturing Company Limited | - | BZW04-94BR0 | - | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | 1 W | - | NOT SPECIFIED | 5.21 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 94 V | DO-204AL | 400 W | 105 V | - | 116 V | - | - | ||
![]() SMBJ11A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | Bourns | 12.2 V | - | - | 2000 | - | 33 A | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | - | - | - | 0.003386 oz | - | - | Reel | SMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 11 V | Unidirectional | - | 1 Channel | - | - | - | TVS Diodes | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ13CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | Bourns | 14.4 V | - | - | 2000 | - | 28 A | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | Details | - | - | 0.003386 oz | - | - | Reel | SMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 13 V | Bidirectional | - | 1 Channel | - | - | - | TVS Diodes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() BZW04-256 Diotec Semiconductor AG | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA120AR3 Taiwan Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE33CAHE3/54 Vishay | In Stock | - | - | - | NO | SILICON | 2 | - | - | 33.05 V | - | - | VISHAY SEMICONDUCTORS | - | Vishay Semiconductors | - | 1.5KE33CAHE3/54 | - | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | - | 6.5 W | - | NOT APPLICABLE | 5.03 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | 2 | - | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 28.2 V | - | 1500 W | 31.4 V | 45.7 V | 34.7 V | - | - | ||
![]() SMBJ150A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | Bourns | 167 V | - | - | 2000 | - | 2.5 A | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | - | - | - | 0.003386 oz | - | - | Reel | SMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 150 V | Unidirectional | - | 1 Channel | - | - | 243 V | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes | ||
![]() 1.5SMC170A57T Vishay | In Stock | - | - | - | YES | SILICON | 2 | - | - | - | - | - | VISHAY SEMICONDUCTORS | - | Vishay Semiconductors | - | 1.5SMC170A/57T | - | - | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AB | - | 6.5 W | - | NOT SPECIFIED | 5.11 | - | No | - | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | unknown | 2 | - | R-PDSO-C2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | DO-214AB | 1500 W | 162 V | - | 179 V | - | - | ||
![]() 1.5KE75A/1 Vishay Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | GENERAL SEMICONDUCTOR INC | - | Vishay Semiconductors | - | 1.5KE7.5A/1 | - | - | - | 1 | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Transferred | - | - | 6.5 W | - | - | 5.27 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | UL RECOGNIZED | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 6.4 V | - | 1500 W | 7.13 V | - | 7.88 V | - | - | ||
![]() BZW04-9V4R0 Taiwan Semiconductor | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor | - | BZW04-9V4R0 | - | - | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | 1 W | - | NOT SPECIFIED | 5.22 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 9.4 V | DO-204AL | 400 W | 10.5 V | - | 11.6 V | - | - | ||
![]() 5KP30A-E3/23 Vishay | In Stock | - | - | - | NO | SILICON | 2 | - | - | - | - | - | VISHAY SEMICONDUCTORS | - | Vishay Semiconductors | CASE P600 | 5KP30A-E3/23 | - | - | - | 1 | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | - | 8 W | - | NOT APPLICABLE | 5.07 | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | 2 | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 30 V | - | 5000 W | 33.3 V | - | 36.8 V | - | - | ||
![]() SMBJ160A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | Bourns | 178 V | - | - | 2000 | - | 2.3 A | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | - | - | - | 0.003386 oz | - | - | Reel | SMBJ | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 160 V | Unidirectional | - | 1 Channel | - | - | - | TVS Diodes | - | - | - | - | - | - | 5 V | ESD Suppressors / TVS Diodes |