- Manufacturer
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Power Line Protection
- Configuration
- Package / Case
- Type
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
Attribute column
Categories
Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Number of Elements | Package | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Reverse Stand-off Voltage | RoHS | Supplier Package | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Pin Count | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Product Type | Capacitance @ Frequency | Reverse Breakdown Voltage | ESD Protection | Vf - Forward Voltage | Product Category | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE68ARL4G ON Semiconductor | 1400 |
| Datasheet | - | Through Hole | DO-201AD, Axial | - | Axial | 1.5KE | - | - | - | Uni-Directional | - | - | - | - | onsemi | - | Through Hole | - | Bulk | - | 1500 W | - | Active | - | - | Case 41A-04 | - | - | - | - | -65 to 175 °C | - | Mosorb™ | - | Zener | - | - | General Purpose | - | 2 | - | - | - | - | Single | - | - | No | 6.45V | 1500W (1.5kW) | 143A | 10.5V | - | 5.8V | - | - | - | 1 mA | 1 | - | - | - | Yes | - | - | - | ||
![]() SMBJ36A/2 Vishay | In Stock | - | - | - | - | - | 2 | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | 36 V | - | Unidirectional | - | 1 | - | - | - | - | - | - | 58.1 V | - | - | 100 A | 600 W | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ9.0CA-E3/2C Vishay / Dale | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 90 V | Compliant | - | - | - | - | - | - | - | - | SMD/SMT | - | 150 °C | -55 °C | - | - | - | - | 9 V | - | Bidirectional | - | 1 | 1 µA | - | - | - | - | - | 15.4 V | - | 4.1 A | 100 A | 600 W | 1 mA | - | - | - | 100 V | - | - | - | Lead Free | ||
![]() SMBJ33A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 36.7 V | - | - | 2000 | 11.3 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | Reel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 33 V | 33 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 53.3 V | - | - | - | - | - | - | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ78CA-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 86.7 V | - | - | 2000 | 4.8 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | Reel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 78 V | 78 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ58CA/7T Vishay | In Stock | - | - | - | - | - | 2 | - | - | - | 64.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | 58 V | - | Bidirectional | - | 1 | - | - | - | - | - | - | 93 V | - | - | 200 A | 1.5 kW | - | - | - | - | - | - | - | - | - | ||
![]() SM15T7V5CA STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 7.13 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | SMD/SMT | - | 150 °C | -55 °C | - | - | - | - | 6.4 V | - | Bidirectional | - | 1 | - | - | - | - | - | - | 14.5 V | - | - | 132 A | 1.5 kW | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ120CA/7T Vishay | In Stock | - | - | - | - | DO-214AB-2 | 2 | - | - | Vishay Semiconductors | 133 V | - | - | 850 | 7.8 A | Vishay | + 150 C | - | - 55 C | - | - | - | 6.5 W | - | 1.5 kW | - | - | No -RoHS Version Available | - | TRANSZORB | 0.009065 oz | - | - | - | MouseReel | SMCJ_A | - | - | 150 °C | -55 °C | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 120 V | 120 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 193 V | - | - | 200 A | 1.5 kW | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ58CA-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 64.4 V | - | - | 2000 | 6.5 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 58 V | 58 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ6.0A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 66.7 V | - | - | 2000 | 6.2 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 6 V | 60 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ6.5A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 7.22 V | - | - | 2000 | 53.6 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 6.5 V | 6.5 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ48CA-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 53.3 V | - | - | 2000 | 7.8 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 48 V | 48 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ51A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 56.7 V | - | - | 2000 | 7.3 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 51 V | 51 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ51CA-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 56.7 V | - | - | 2000 | 7.3 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 51 V | 51 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ43CA-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 47.8 V | - | - | 2000 | 8.7 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 43 V | 43 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ43A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 47.8 V | - | - | 2000 | 8.7 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 43 V | 43 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ8.0A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 8.89 V | - | - | 2000 | 44.2 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 8 V | 8 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ7.5A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 8.33 V | - | - | 2000 | 46.6 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 7.5 V | 7.5 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ350A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | Bourns | 391 V | - | - | 2000 | 1.1 A | Bourns | + 150 C | - | - 55 C | - | - | - | 5 W | - | 600 W | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 350 V | 350 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | 5 V | ESD Suppressors / TVS Diodes | - | ||
![]() SMBJ7.5CA/2 Vishay | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | 8.33 V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 7.5 V | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | 7.5 V | - | Bidirectional | - | 1 | 200 µA | - | - | - | - | - | 12.9 V | - | 46.5 A | 100 A | 600 W | 1 mA | - | - | - | 8.33 V | - | - | - | - |