- Manufacturer
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Power Line Protection
- Configuration
- Package / Case
- Type
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
Attribute column
Categories
Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ45A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | - | Bourns | 50 V | - | - | 2000 | - | 8.3 A | - | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 45 V | 45 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ40CA-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | - | Bourns | 44.4 V | - | - | 2000 | - | 9.3 A | - | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 40 V | 40 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ9.0A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | - | Bourns | 100 V | - | - | 2000 | - | 4.1 A | - | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | - | Compliant | - | - | 0.003386 oz | - | - | - | Reel | SMBJ | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 9 V | 90 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ7.0CA-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | - | Bourns | 77.8 V | - | - | 2000 | - | 5.3 A | - | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 7 V | 70 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ9.0CA-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | - | Bourns | 100 V | - | - | 2000 | - | 4.1 A | - | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 9 V | 90 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ8.0CA-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | - | Bourns | 8.89 V | - | - | 2000 | - | 44.2 A | - | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 8 V | 8 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ8.5A-H Bourns | In Stock | - | - | - | - | DO-214AA-2 | - | - | - | - | - | Bourns | 9.44 V | - | - | 2000 | - | 41.7 A | - | Bourns | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | - | 600 W | - | - | - | Compliant | - | - | 0.003386 oz | - | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | 8.5 V | 8.5 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBG9.0CA/2 Vishay | In Stock | - | - | - | - | DO-215AA-2 | - | - | - | - | - | Vishay Semiconductors | 10 V | - | - | 750 | - | 39 A | - | Vishay | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | No -RoHS Version Available | - | TransZorb | 0.003386 oz | - | - | - | MouseReel | SMBG | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | SMD/SMT | - | - | - | 9 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | 15.4 V | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() 1.5KE43ARL4G ON Semiconductor | 100 | - | Datasheet | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | LITTELFUSE INC | - | - | Littelfuse Inc | - | 1.5KE43ARL4G | - | - | - | 1 | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 5 W | - | 40 | - | 5.01 | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | 260 | unknown | - | - | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.8 V | - | - | 1500 W | 40.9 V | - | 45.2 V | - | - | ||
![]() 1SMB36CATR13 Central Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMB | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40V | 600W | 10.3A | 58.1V | - | 36V | - | - | - | - | - | - | 1 | - | -- | - | - | - | - | - | - | - | ||
![]() 1SMB48ATR13 Central Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMB | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 53.3V | 600W | 7.7A | 77.4V | - | 48V | - | - | - | - | 1 | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 1SMB110CATR13 Central Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMB | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 122V | 600W | 3.4A | 177V | - | 110V | - | - | - | - | - | - | 1 | - | -- | - | - | - | - | - | - | - | ||
![]() 1SMC10CATR13 Central Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AB, SMC | - | - | SMC | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 11.1V | 1500W (1.5kW) | 88.2A | 17V | - | 10V | - | - | - | - | - | - | 1 | - | -- | - | - | - | - | - | - | - | ||
![]() 1SMC13ATR13 Central Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AB, SMC | - | - | SMC | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 14.4V | 1500W (1.5kW) | 69.7A | 21.5V | - | 13V | - | - | - | - | 1 | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 1SMC130ATR13 Central Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AB, SMC | - | - | SMC | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 144V | 1500W (1.5kW) | 7.2A | 209V | - | 130V | - | - | - | - | 1 | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 1SMB15CATR13 Central Semiconductor | 100000 | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMB | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 600W | 24A | 24.4V | - | 15V | - | - | - | - | - | - | 1 | - | -- | - | - | - | - | - | - | - | ||
![]() 1SMB33CATR13 Central Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMB | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.7V | 600W | 11.3A | 53.3V | - | 33V | - | - | - | - | - | - | 1 | - | -- | - | - | - | - | - | - | - | ||
![]() 1SMB5.0CATR13 Central Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMB | SILICON | 2 | - | - | 6.8 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | -- | Central Semiconductor Corp | - | 1SMB5.0CATR13 | - | - | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | NOT SPECIFIED | - | 5.42 | - | No | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | e0 | No | Active | -- | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8541.10.00.50 | Transient Suppressors | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | R-PDSO-C2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 6.4V | 600W | 65.2A | 9.2V | - | 5V | - | - | - | - | - | - | 1 | 5 V | -- | - | 600 W | 6.4 V | 9.2 V | 7.25 V | - | - | ||
![]() 1SMB7.5ATR13 Central Semiconductor | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMB | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 8.33V | 600W | 46.5A | 12.9V | - | 7.5V | - | - | - | - | 1 | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 1.5KE200ARL4G ON Semiconductor | In Stock | - | Datasheet | Through Hole | - | - | NO | 2 | - | SILICON | 2 | - | 190 V | - | - | - | ROCHESTER ELECTRONICS INC | - | - | Rochester Electronics LLC | CASE 41A-04 | 1.5KE200ARL4G | - | - | NOT SPECIFIED | 1 | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | - | 40 | 171 V | 5.55 | Compliant | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | Axial | - | - | MATTE TIN | 175 °C | -65 °C | - | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | - | - | ZENER | AXIAL | WIRE | 260 | unknown | 2 | - | O-PALF-W2 | COMMERCIAL | 171 V | - | Unidirectional | SINGLE | 1 | 5 µA | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | 274 V | - | 5.5 A | 5.5 A | 1.5 kW | 1 mA | - | - | - | 171 V | - | 190 V | 1500 W | 190 V | - | 210 V | - | - |