- Manufacturer
- Type
- Series
- Content
- Material
- Factory colour
- Features
- Max. temperature
- Min. temperature
- Length
- Writing area width
- Fitting type
- Width
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Ambient (operating) temperature (dynamic) | Ambient (operating) temperature (static) | Ambient air (operating) temperature in drag chain | Ambient temperature (operation) | Bending cycles | Bending radius | Cable connection direction to mating direction | Cable connection direction to mating direction (2) | Cable Types | Conductor configuration | Conductor resistance | Connector | Connector interface coding (cable/adapter) 1 1 | Connector interface coding (cable/adapter) 1 2 | Contact material (connector) | Contact plating (connector) | Customs tariff number | ECCN | ETIM 8.0 | ETIM 9.0 | Fire load | GTIN | Operating current | Packaging type | Pollution degree | Protection type | PU (SPU) | Rated surge voltage | RoHS Compliance Status | Sheath material | Sheathed cable color | Tightening torque | Torsional capacity | Type code | Note |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 756-3514/050-075 wago | In Stock | - | Datasheet | - | -30 … +90 °C | -40 … +90 °C | -25 … +60 °C | -40 … +90 °C (UL max. +80 °C) | 10Mio. | Fixed: >4x?; Flexible: >7.5x? | 90° | - | Design per UL + CSA Style 20234 | Bare copper wire (84 x 0.15 mm) | ≤ 8,21 Ω/km | Hexagon knurled nut: CuZn; Knurled nut surface: nickel-plated; Sealing ring: FPM/FKM | L-coded | - | CuZn | Ni/Au (0.2 μm Au over Ni) | 85444290900 | NO US CLASSIFICATION | - | - | - | 4066966536508 | 16A | unpacked | 3 per IEC 60664-1 | IP68 | 1 pcs | 1.5 kV per IEC 61076-2-111 | Compliant,No Exemption | Polyurethane (PUR), halogen-free per VDE 0472, Part 815; flame resistant per IEC 60332-1-2, VDE 0482-332-1-2, UL vertical flame test VW-1, CSA FT-1 | gray | 1 Nm | 270 | LiF9YH-11Y-0B 5x2.5mm2 | Exclusion of hazardous substances per: 200/53/EC, 2003/11/EC, (EC) No. 1907/2006, 2015/863/EU | ||
![]() 756-3511/050-100 wago | In Stock | - | - | - | -30 … +90 °C | -40 … +90 °C | -25 … +60 °C | -40 … +90 °C (UL max. +80 °C) | 10Mio. | Fixed: >4x?; Flexible: >7.5x? | 0° | - | Design per UL + CSA Style 20234 | Bare copper wire (84 x 0.15 mm) | ≤8,21 Ω/km | Hexagon knurled nut: CuZn; Knurled nut surface: nickel-plated; Sealing ring: FPM/FKM | L-coded | - | CuZn | Ni/Au (0.2 μm Au over Ni) | 85444290900 | NO US CLASSIFICATION | - | - | - | 4066966536133 | 16A | unpacked | 3 per IEC 60664-1 | IP68 | 1 pcs | 1.5 kV per IEC 61076-2-111 | Compliant,No Exemption | Polyurethane (PUR), halogen-free per VDE 0472, Part 815; flame resistant per IEC 60332-1-2, VDE 0482-332-1-2, UL vertical flame test VW-1, CSA FT-1 | gray | 1 Nm | 270 | LiF9YH-11Y-0B 5x2.5mm2 | Exclusion of hazardous substances per: 200/53/EC, 2003/11/EC, (EC) No. 1907/2006, 2015/863/EU | ||
![]() 756-3515/050-010 wago | In Stock | - | Datasheet | - | -30 … +90 °C | -40 … +90 °C | -25 … +60 °C | -40 … +90 °C (UL max. +80 °C) | 10Mio. | Fixed: >4x?; Flexible: >7.5x? | 0° | 0° | Design per UL + CSA Style 20234 | Bare copper wire (84 x 0.15 mm) | ≤ 8,21 Ω/km | Hexagon knurled nut: CuZn; Knurled nut surface: nickel-plated; Sealing ring: FPM/FKM | L-coded | - | CuZn | Ni/Au (0.2 μm Au over Ni) | 85444290900 | NO US CLASSIFICATION | - | - | - | 4066966473513 | 16A | unpacked | 3 per IEC 60664-1 | IP68 | 1 pcs | 1.5 kV per IEC 61076-2-111 | Compliant,No Exemption | Polyurethane (PUR), halogen-free per VDE 0472, Part 815; flame resistant per IEC 60332-1-2, VDE 0482-332-1-2, UL vertical flame test VW-1, CSA FT-1 | gray | 1 Nm | 270 | LiF9YH-11Y-0B 5x2.5mm2 | Exclusion of hazardous substances per: 200/53/EC, 2003/11/EC, (EC) No. 1907/2006, 2015/863/EU | ||
![]() 756-3511/050-150 wago | In Stock | - | Datasheet | - | -30 … +90 °C | -40 … +90 °C | -25 … +60 °C | -40 … +90 °C (UL max. +80 °C) | 10Mio. | Fixed: >4x?; Flexible: >7.5x? | 0° | - | Design per UL + CSA Style 20234 | Bare copper wire (84 x 0.15 mm) | ≤8,21 Ω/km | Hexagon knurled nut: CuZn; Knurled nut surface: nickel-plated; Sealing ring: FPM/FKM | L-coded | - | CuZn | Ni/Au (0.2 μm Au over Ni) | 85444290900 | NO US CLASSIFICATION | - | - | - | 4066966536317 | 16A | unpacked | 3 per IEC 60664-1 | IP68 | 1 pcs | 1.5 kV per IEC 61076-2-111 | Compliant,No Exemption | Polyurethane (PUR), halogen-free per VDE 0472, Part 815; flame resistant per IEC 60332-1-2, VDE 0482-332-1-2, UL vertical flame test VW-1, CSA FT-1 | gray | 1 Nm | 270 | LiF9YH-11Y-0B 5x2.5mm2 | Exclusion of hazardous substances per: 200/53/EC, 2003/11/EC, (EC) No. 1907/2006, 2015/863/EU | ||
![]() 756-3515/050-050 wago | In Stock | - | Datasheet | - | -30 … +90 °C | -40 … +90 °C | -25 … +60 °C | -40 … +90 °C (UL max. +80 °C) | 10Mio. | Fixed: >4x?; Flexible: >7.5x? | 0° | 0° | Design per UL + CSA Style 20234 | Bare copper wire (84 x 0.15 mm) | ≤ 8,21 Ω/km | Hexagon knurled nut: CuZn; Knurled nut surface: nickel-plated; Sealing ring: FPM/FKM | L-coded | - | CuZn | Ni/Au (0.2 μm Au over Ni) | 85444290900 | NO US CLASSIFICATION | - | - | - | 4066966473438 | 16A | unpacked | 3 per IEC 60664-1 | IP68 | 1 pcs | 1.5 kV per IEC 61076-2-111 | Compliant,No Exemption | Polyurethane (PUR), halogen-free per VDE 0472, Part 815; flame resistant per IEC 60332-1-2, VDE 0482-332-1-2, UL vertical flame test VW-1, CSA FT-1 | gray | 1 Nm | 270 | LiF9YH-11Y-0B 5x2.5mm2 | Exclusion of hazardous substances per: 200/53/EC, 2003/11/EC, (EC) No. 1907/2006, 2015/863/EU | ||
![]() 756-6507/040-030 wago | In Stock | - | Datasheet | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | 0° | - | - | - | - | - | A-coded | - | - | 85444290900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966497540 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 756-6201/030-030 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | 0° | - | - | - | - | - | - | - | - | 85444290900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966496086 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 756-6503/040-050 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 90° | 0° | - | - | - | - | A-coded | - | - | - | 85444290900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966498189 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 756-3515/050-400 wago | In Stock | - | - | - | -30 … +90 °C | -40 … +90 °C | -25 … +60 °C | -40 … +90 °C (UL max. +80 °C) | 10Mio. | Fixed: >4x?; Flexible: >7.5x? | 0° | 0° | Design per UL + CSA Style 20234 | Bare copper wire (84 x 0.15 mm) | ≤ 8,21 Ω/km | Hexagon knurled nut: CuZn; Knurled nut surface: nickel-plated; Sealing ring: FPM/FKM | L-coded | - | CuZn | Ni/Au (0.2 μm Au over Ni) | 85444290900 | NO US CLASSIFICATION | - | - | - | 4066966536539 | 16A | unpacked | 3 per IEC 60664-1 | IP68 | 1 pcs | 1.5 kV per IEC 61076-2-111 | Compliant,No Exemption | Polyurethane (PUR), halogen-free per VDE 0472, Part 815; flame resistant per IEC 60332-1-2, VDE 0482-332-1-2, UL vertical flame test VW-1, CSA FT-1 | gray | 1 Nm | 270 | LiF9YH-11Y-0B 5x2.5mm2 | Exclusion of hazardous substances per: 200/53/EC, 2003/11/EC, (EC) No. 1907/2006, 2015/863/EU | ||
![]() 756-6507/040-020 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | 0° | - | - | - | - | - | A-coded | - | - | 85444290900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966497533 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 2854-301/000-012 wago | In Stock | - | Datasheet | 147.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85366990990 | NO US CLASSIFICATION | - | - | 4.913MJ | 4066966178470 | - | Box | - | - | 1?pcs | - | Compliant,No Exemption | - | - | - | - | - | - | ||
![]() 756-3514/050-100 wago | In Stock | - | Datasheet | - | -30 … +90 °C | -40 … +90 °C | -25 … +60 °C | -40 … +90 °C (UL max. +80 °C) | 10Mio. | Fixed: >4x?; Flexible: >7.5x? | 90° | - | Design per UL + CSA Style 20234 | Bare copper wire (84 x 0.15 mm) | ≤ 8,21 Ω/km | Hexagon knurled nut: CuZn; Knurled nut surface: nickel-plated; Sealing ring: FPM/FKM | L-coded | - | CuZn | Ni/Au (0.2 μm Au over Ni) | 85444290900 | NO US CLASSIFICATION | - | - | - | 4066966536430 | 16A | unpacked | 3 per IEC 60664-1 | IP68 | 1 pcs | 1.5 kV per IEC 61076-2-111 | Compliant,No Exemption | Polyurethane (PUR), halogen-free per VDE 0472, Part 815; flame resistant per IEC 60332-1-2, VDE 0482-332-1-2, UL vertical flame test VW-1, CSA FT-1 | gray | 1 Nm | 270 | LiF9YH-11Y-0B 5x2.5mm2 | Exclusion of hazardous substances per: 200/53/EC, 2003/11/EC, (EC) No. 1907/2006, 2015/863/EU | ||
![]() 756-6311/050-150 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | - | - | - | - | - | A-coded | - | - | - | 85444995900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966490107 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 756-6311/040-150 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | - | - | - | - | - | A-coded | - | - | - | 85444995900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966489859 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 756-6311/050-015 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | - | - | - | - | - | A-coded | - | - | - | 85444995900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966489767 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 756-6401/030-005 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | 0° | - | - | - | - | A-coded | A-coded | - | - | 85444290900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966483420 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 756-6401/030-010 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | 0° | - | - | - | - | A-coded | A-coded | - | - | 85444290900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966483604 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 756-6401/030-100 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | 0° | - | - | - | - | A-coded | A-coded | - | - | 85444290900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966483635 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 756-6311/040-100 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | - | - | - | - | - | A-coded | - | - | - | 85444995900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966490114 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - | ||
![]() 756-6201/030-003 wago | In Stock | - | - | - | -20 … +60 °C | -40 … +80 °C | - | - | - | - | 0° | 0° | - | - | - | - | - | - | - | - | 85444290900 | NO US CLASSIFICATION | EC001855 | EC001855 | - | 4066966488760 | - | unpacked | - | IP67 | 1 pcs | - | Compliant,No Exemption | - | black | - | - | - | - |