- Manufacturer
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Power Line Protection
- Configuration
- Package / Case
- Type
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
Attribute column
Categories
Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Test Current (It) | Ti | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Diode Type | Case Connection | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Seated Height-Max | Product Type | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Rep Pk Reverse Voltage-Max | Output Current1-Max | Reverse Breakdown Voltage | Dropout Voltage1-Max | Non-rep Peak Rev Power Dis-Max | Operating Temperature TJ-Max | Leakage Current (Max) | Breakdown Voltage-Min | Output Voltage1-Nom | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD0402-T05C Bourns | In Stock | - | - | - | - | YES | - | SILICON | 4 | - | - | - | - | - | BOURNS INC | - | - | - | Bourns Inc | - | CD0402-T05C | - | - | - | - | - | 1 | - | - | - | - | - | PLASTIC/EPOXY | - | R-PBGA-B4 | RECTANGULAR | GRID ARRAY | - | Obsolete | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | - | - | 8541.10.00.50 | - | AVALANCHE | BOTTOM | BALL | NOT SPECIFIED | - | - | compliant | 4 | - | R-PBGA-B4 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | 250 W | - | - | 6 V | - | - | - | - | - | - | - | ||
![]() SMBJ12A52 Vishay Semiconductor | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | 13.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Unidirectional | - | - | 5 µA | - | - | 19.9 V | 30.2 A | 30.2 A | 600 W | 1 mA | - | - | - | - | - | - | - | 13.3 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SMA78CAT3 ON Semiconductor | 650 | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | - | - | - | ON SEMICONDUCTOR | - | - | - | ON Semiconductor | CASE 403D-02 | 1SMA78CAT3 | - | - | - | 1 | - | 1 | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | 0.5 W | - | - | - | - | - | 8.5 | - | No | - | 30 | - | - | - | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | LOW ZENER IMPEDANCE, EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | ZENER | DUAL | C BEND | 240 | - | - | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | 78 V | - | - | - | 400 W | - | - | 86.7 V | - | 126 V | 95.83 V | - | - | - | - | ||
![]() P6KE170AG ON Semiconductor | 10018 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZW04-26 Diotec | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | 1 | -50C to 175C | Automotive | - | - | - | - | - | - | - | - | DO-15 | - | - | - | 400(W) | - | - | - | No | - | 25.6(V) | - | - | - | 1(mA) | - | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Uni-Directional | - | - | - | - | - | 41.5(V) | 9.6(A) | - | - | - | - | - | - | - | - | - | - | 28.5(V) | - | - | - | 0.005(uA) | - | - | - | - | - | - | - | - | ||
![]() TPSMA27/61T Vishay | In Stock | - | - | - | - | - | - | - | - | - | 24.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.8 V | - | Unidirectional | - | 1 | - | - | - | 39.1 V | - | 40 A | 400 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ3V3/52 Vishay | In Stock | - | - | Surface Mount | - | - | 2 | - | - | - | 4.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | 1 | 200 µA | - | - | 10.3 V | 200 A | 100 A | 600 W | 1 mA | - | - | - | - | - | - | - | 4.1 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ58A-H Bourns | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | Bourns | 64.4 V | - | - | 2000 | - | - | - | 6.5 A | Bourns | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | 600 W | - | - | - | - | - | Compliant | - | - | - | - | 0.003386 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 58 V | 58 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMCJ150CA/7T Vishay | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | Vishay Semiconductors | 167 V | - | - | 850 | - | - | - | 6.2 A | Vishay | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 W | - | - | 1.5 kW | - | - | - | - | - | No -RoHS Version Available | - | - | - | TRANSZORB | 0.009065 oz | - | - | MouseReel | SMCJ_A | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 150 V | Bidirectional | - | 1 Channel | - | - | - | 243 V | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ28A-H Bourns | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | Bourns | 31.1 V | - | - | 2000 | - | - | - | 13.3 A | Bourns | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | 600 W | - | - | - | - | - | Compliant | - | - | - | - | 0.003386 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 28 V | 28 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ8.5CA-H Bourns | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | Bourns | 94.4 V | - | - | 2000 | - | - | - | 4.4 A | Bourns | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | 600 W | - | - | - | - | - | Compliant | - | - | - | - | 0.003386 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 8.5 V | 85 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ33CA-H Bourns | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | Bourns | 36.7 V | - | - | 2000 | - | - | - | 11.3 A | Bourns | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | 600 W | - | - | - | - | - | Compliant | - | - | - | - | 0.003386 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 33 V | 33 V | Bidirectional | - | 1 Channel | - | - | - | 53.3 V | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ24CA-H Bourns | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | Bourns | 26.7 V | - | - | 2000 | - | - | - | 15.5 A | Bourns | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | 0.003386 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 24 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ7.5CA-H Bourns | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | Bourns | 8.33 V | - | - | 2000 | - | - | - | 46.6 A | Bourns | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | 600 W | - | - | - | - | - | Compliant | - | - | - | - | 0.003386 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 7.5 V | 7.5 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ54CA-H Bourns | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | Bourns | 60 V | - | - | 2000 | - | - | - | 6.9 A | Bourns | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | 600 W | - | - | - | - | - | Compliant | - | - | - | - | 0.003386 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 54 V | 54 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMAJ6.5CA/11 Vishay | In Stock | - | - | Surface Mount | DO-214AC-2 | - | 2 | - | - | Vishay Semiconductors | 7.22 V | - | - | 1800 | - | - | - | 35.7 A | Vishay | - | - | + 150 C | - | - 55 C | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | 6.5 V | - | Non-Compliant | - | - | - | TransZorb | 0.002258 oz | - | - | MouseReel | SMAJ_A | - | - | - | - | - | 150 °C | -55 °C | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 6.5 V | 6.5 V | Bidirectional | - | 1 | 1 mA | - | - | 11.2 V | 35.7 A | 35.7 A | 400 W | 10 mA | - | TVS Diodes | - | - | - | - | - | 7.22 V | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ6.5CA-H Bourns | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | Bourns | 7.22 V | - | - | 2000 | - | - | - | 53.6 A | Bourns | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | 0.003386 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 6.5 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() SMBJ7.0A-H Bourns | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | Bourns | 77.8 V | - | - | 2000 | - | - | - | 5.3 A | Bourns | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | 600 W | - | - | - | - | - | Compliant | - | - | - | - | 0.003386 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 7 V | 70 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | - | - | ||
![]() 1.5KE150A ON Semiconductor | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | - | 150 V | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | Diotec Semiconductor AG | - | 1.5KE150A | - | - | - | 1 | - | 1 | - | - | 175 °C | -50 °C | - | PLASTIC/EPOXY | - | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | - | - | 6.5 W | - | - | - | NOT SPECIFIED | - | 1.17 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | 260 | - | - | compliant | 2 | - | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | - | - | 128 V | - | - | - | 1500 W | - | - | 143 V | - | 207 V | 158 V | - | - | - | - | ||
![]() FAN1086D5X ON Semiconductor | 15025 |
| Datasheet | - | - | YES | - | - | 2 | - | - | - | - | - | ROCHESTER ELECTRONICS INC | 7 V | 6.5 V | - | Rochester Electronics LLC | - | FAN1086D5X | - | - | - | 1 | - | - | - | - | - | - | - | PLASTIC/EPOXY | TO-252 | TO-252, | RECTANGULAR | SMALL OUTLINE | - | Active | TO-252 | - | - | - | - | - | - | NOT SPECIFIED | - | 5.66 | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | MATTE TIN | - | - | - | - | - | - | SINGLE | GULL WING | 260 | 1 | 2.29 mm | unknown | 4 | - | R-PSSO-G2 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 5.1 V | 4.9 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | 1.5 A | - | 1.5 V | - | 125 °C | - | - | 5 V | - | - | - | - | 6.54 mm | 5.775 mm |