- Manufacturer
- Series
- Package
- Mfr
- Product Status
- Manufacturer
- Material
- Legend
- Background Color
- Language
- Manufacturer Part Number
- Type
- Part Status
Attribute column
Categories
Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Conductor Material | Approvals | Built-in depth | Cable Types | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Degree of protection (IP) | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material suitability | Maximum Voltage | Mfr | Model | Overvoltage category | Package | Pollution degree | Product Status | Rated frequency | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Depth | Current Rating | Frequency | Frequency Stability | Number of Conductors | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Load Capacitance | Operating Mode | Lead Style | Wire/Cable Gauge | Frequency Tolerance | Rated Current | Outside Diameter | Rated Voltage | Number of Gangs | Number of Cores | Number of Strands | Communications | Features | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 120646 Eaton | In Stock | - | - | - | - | - | - | Nylon | - | cULus | 70.5 | - | 1 - 25 | 1 - 25 | - | IP20 | - | - | Cooper | 5068B-BOX | - | - | - | - | 3 | - | 2 | - | - | Yes | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Brown | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116042 Eaton | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Eaton | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 | - | - | 235 | - | - | - | ||
![]() 119248 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | PVC | - | - | - | - | - | - | Murrelektronik | 7000-40981-0160060 | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66K/IP67 | 805 | - | 0.6 Meters | 325 | - | - | - | ||
![]() 143908 Eaton | In Stock | - | - | - | - | - | - | Nylon | - | cULus | - | - | - | - | - | - | - | - | Cooper | 5131V-BOX | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Ivory | - | - | 41.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 450 | - | - | 750 | - | - | - | ||
![]() 119179 Eaton | In Stock | - | - | - | Back Mount | - | 5 | Steel | - | - | - | - | - | - | - | - | - | - | Turck | U-59814 | - | 250 VAC, 250 VDC | - | Base front/back | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 105 | - | 3 m | 65 | - | - | - | ||
![]() 124299 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 115934 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125323 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concrete,Limestone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 128337 TE Connectivity | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 549720 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 123548 Panasonic | In Stock | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | Avatar Instruments | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 Amps | - | 240 Volts AC | - | - | - | None | - | - | - | - | - | - | - | - | - | ||
![]() 124739 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | DIL0M/22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22801 Molex | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | 1 (Unlimited) | C0G, NP0 | - | - | - | - | - | Automotive | 150pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | AEC-Q200 | ||
![]() 85002 Molex | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | - | 1 (Unlimited) | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | 0.9pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.024 (0.61mm) | - | - | ||
![]() 73450 General Electric | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -10°C ~ 60°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 37.4 MHz | ±50ppm | - | 60 Ohms | - | - | 21pF | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() 39905 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | Tape & Box (TB) | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124155 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E29KP60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124470 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124296 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25094 Alpha Wire | In Stock | - | - | Cable | - | - | - | - | Copper | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 300 V | 300 V | - | 300 V | - | - | - | - | - | - | - | - | - | 90 °C | -30 °C | - | Black | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 24 AWG | - | - | 4.5 mm | - | - | 4 | 7 | - | - | - | - | - | 30 m | - | - | No SVHC | - | ||
![]() 81883 Schneider | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | Built-up device plug | IP67 | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | 50 - 60 | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |