- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Manufacturer
- Material
- Legend
- Background Color
- Language
- Manufacturer Part Number
- Type
- RoHS
Attribute column
Categories
Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Body Material | Shape | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Military Standard | Lead Pitch | Ripple Current | Attachment Method | Platform | Features | Wick Type | Working Fluid | Power - Cooling | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126225 Wakefield | In Stock | - | - | Through Hole | Copper | - | Flat | Wakefield-Vette | Bulk | Active | Compliant | - | - | Bulk | - | 20 % | - | Heat Pipe | - | 105 °C | -25 °C | - | 68 µF | - | - | 7.5 mm | 500 mA | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | 9.843 (250.00mm) | 0.219 (5.57mm) | ||
![]() 126202 Wakefield | In Stock | - | - | - | Copper | - | Flat | Wakefield-Vette | Bulk | Obsolete | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.138 (3.50mm) | 11.811 (300.00mm) | 0.540 (13.71mm) | ||
![]() 126039 Wakefield | In Stock | - | - | - | Copper | - | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | 5.906 (150.00mm) | 0.248 (6.31mm) | ||
![]() 125998 Wakefield | In Stock | - | - | - | Copper | - | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.098 (2.50mm) | 2.756 (70.00mm) | 0.130 (3.29mm) | ||
![]() 126642 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126657 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126376 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126308 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126270 Wakefield | In Stock | - | - | - | Copper | - | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.165 (4.20mm) | 2.756 (70.00mm) | 0.215 (5.46mm) | ||
![]() 126244 Wakefield | In Stock | - | - | - | Copper | - | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | 17.717 (450.00mm) | 0.405 (10.29mm) | ||
![]() 126143 Wakefield | In Stock | - | - | - | Copper | - | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.126 (3.20mm) | 19.685 (500.00mm) | 0.423 (10.74mm) | ||
![]() 126792 Wakefield | In Stock | - | - | - | Copper | - | Flat | Wakefield-Vette | Bulk | Active | - | 150 V | - | - | - | 0.5 % | 50 ppm/°C | Heat Pipe | 7.59 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 650 µm | 19.685 (500.00mm) | 0.517 (13.14mm) | ||
![]() 126677 Wakefield | In Stock | - | - | - | Copper | Aluminium | Flat | Wakefield-Vette | Bulk | Active | Compliant | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | MIL-DTL-5015 | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.276 (7.00mm) | 5.906 (150.00mm) | 0.585 (14.85mm) | ||
![]() 126668 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126383 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126627 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126655 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126693 Wakefield | In Stock | - | - | - | Copper | - | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.315 (8.00mm) | 13.780 (350.00mm) | 0.439 (11.14mm) | ||
![]() 126573 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | 150 V | - | - | - | 1 % | 100 ppm/°C | - | 24 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() 126277 Wakefield | In Stock | - | - | - | Copper | - | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.165 (4.20mm) | 2.756 (70.00mm) | 0.277 (7.03mm) |