- Manufacturer
- Series
- RoHS
- Output Power
- Factory Pack QuantityFactory Pack Quantity
- Output Voltage
- Input Voltage
- Mounting Type
- Unit Weight
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Outlets
Attribute column
Categories
DC to AC (Power) Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Brand | Contact Materials | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Outlets | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Voltage - Supply | Orientation | Current Rating | Termination Style | Number of Outputs | Actuator Type | Operating Frequency | Output Voltage | Output Type | Lead Length | Contact Resistance | Output Power | Voltage - Output | Size | Product Type | Region Utilized | Input Connector | Output Connector | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | AC Outlets | Connector - AC Output | Gender Type B | Product | Features | Connector - Voltage Input | Remote Capability | Power - Output Surge | Input Voltage | Power - Output Continuous | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A301-150-F5 MEAN WELL | In Stock | - | - | - | - | MEAN WELL | - | Convection | 20 | - | MEAN WELL | 15 Vdc | - | MEAN WELL USA Inc. | - | - | Bulk | Active | Details | - | - | A301-150 | Inverter | - | - | - | DC-AC Inverter | - | - | - | - | 1 | - | - | 230 V | - | - | - | 150 W | 230VAC | - | Power Inverters | Europe | 12VDC 700mm Cigarette Plug | - | - | - | - | - | - | 1 | CEE 7/7 | - | - | Frequency Control | Cigarette Lighter Plug | No | 300 W | - | 150 W | Power Inverters | ||
![]() NTS-1200-224EU MEAN WELL | 50 | - | - | Quick Connect | - | - | Brass, Copper | Fan | - | PVC | - | 33 Vdc | - | MEAN WELL USA Inc. | - | 1 Outlet | Box | Active | Compliant | - | 1 kV | NTS-1200 | Inverter | 80 °C | -10 °C | Yellow | - | - | - | 32 A | - | - | - | 50/60 Hz | 200/220/230/240 V | - | 150 mm | 25 mΩ | 1200 W | 230VAC | 13.11 L x 7.24 W x 2.76 H (333mm x 184mm x 70mm) | - | Europe | - | Type EU Socket | - | - | - | - | - | 1 | - | Male | - | - | Terminals | Yes | 2000 W | 20 VDC to 33 VDC | 1200 W | - | ||
![]() PV1000HF interlight | In Stock | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | Dynapar | - | - | Tape & Box (TB) | Active | - | - | - | AI25 | Inverter | - | - | - | - | 7V ~ 30V | User Selectable | - | Connector | - | Shaft | - | - | Binary (Absolute) | - | - | - | 120VAC | 13.00 L x 6.00 W x 4.25 H (330.2mm x 152.4mm x 107.9mm) | - | North America | - | - | No | Absolute, Optical | No | 24 | 10K | 4 | NEMA 5-15R | - | - | - | Terminals | Yes | 2 kW | - | 1 kW | - | ||
![]() ISI-501-124E MEAN WELL | In Stock | - | - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 40 C | - | - 20 C | 1 Outlet | - | - | Details | 5.181 lbs | - | ISI-501 | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 500 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Inverters | MPPT Solar Charger | - | - | - | 24 VDC | - | - | ||
![]() NTS-2200-212CN MEAN WELL | 901 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | 1 Outlet | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | ||
![]() NTS-2200-212EU MEAN WELL | 735 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | 1 Outlet | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | ||
![]() NTU-3200-112US MEAN WELL | 942 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | 2 Outlet | - | - | Details | 19 lbs | - | NTU-3200 | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 3.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | ||
![]() NTU-2200-212CN MEAN WELL | 930 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | 1 Outlet | - | - | Details | 19 lbs | - | NTU-2200 | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | ||
![]() NTS-2200-112UN MEAN WELL | 664 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | 2 Outlet | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | ||
![]() NTU-3200-148UN MEAN WELL | 610 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | - | - | - | Details | 19 lbs | - | NTU-3200 | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 3.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 48 VDC | - | - | ||
![]() NTS-3200-112UN MEAN WELL | 709 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | 2 Outlet | - | - | Details | 19 lbs | - | NTS-3200 | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 3 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | ||
![]() NTS-2200-148UN MEAN WELL | 913 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | - | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 48 VDC | - | - | ||
![]() NTS-2200-148US MEAN WELL | 530 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | - | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 48 VDC | - | - | ||
![]() NTS-2200-224CN MEAN WELL | 523 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | - | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 24 VDC | - | - | ||
![]() NTS-1200-212AU MEAN WELL | In Stock | - | - | Quick Connect | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | 1 Outlet | - | - | Details | 7.275 lbs | - | NTS-1200 | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 1.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverter | - | - | - | - | 10 VDC to 16.5 VDC | - | - | ||
![]() BCV200-700-8 Bel Power Solutions | 843 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 50 C | - | - 30 C | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combo Unit Systems | - | - | - | - | 100 VAC to 240 VAC | - | - | ||
![]() NTU-2200-124US MEAN WELL | 943 |
| - | Chassis Mount | - | - | - | - | 1 | - | - | - | + 70 C | - | - 25 C | 1 Outlet | - | - | Details | 19 lbs | - | NTU-2200 | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 24 VDC | - | - | ||
![]() A301-600-B3 MEAN WELL | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Details | 4.630 lbs | - | A300-600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverter | - | - | - | - | - | - | - | ||
![]() A302-600-B3 MEAN WELL | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Details | 4.630 lbs | - | A300-600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverter | - | - | - | - | - | - | - | ||
![]() NTS-1700-112GFCI MEAN WELL | In Stock | - | - | Panel Mount | - | - | - | - | 2 | - | - | - | + 70 C | - | - 25 C | 1 | - | - | Details | 10.207 lbs | - | NTS-1700 | - | - | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 1.7 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 10 VDC to 16.5 VDC | - | - |