- Manufacturer
- Manufacturer
- Series
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Part Status
- RoHS
- Approvals
- Current Rating
Attribute column
Categories
Line Conditioners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Brand | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Number of I/Os | Part # Aliases | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Subcategory | Voltage - Supply | Base Part Number | Lead Spacing | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of LABs/CLBs | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THYRO-A 1A 400-100 HRL3 Advanced Energy | In Stock | - | - | Surface Mount | 484-BBGA | 484-FBGA (23x23) | - | Advanced Energy | 1 | - | Advanced Energy | 342 | 2000314108 | - | 0°C ~ 85°C (TJ) | - | Stratix® II | - | - | Active | - | - | - | - | Power Condition | 1.15 V ~ 1.25 V | EP2S15 | - | 15600 | Power Conditioning | 419328 | 780 | - | Power Conditioning | - | - | ||
![]() THYRO-A 1A 400-495 HFRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000314113 | 1600V (1.6kV) | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 4300pF | Power Condition | - | - | 0.591 (15.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.433 (11.00mm) | -- | ||
![]() THYRO-AX 1A 230-280 HF RLP2 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000002811 | 2000V (2kV) | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 620pF | Power Condition | - | - | 0.295 (7.50mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.472 (12.00mm) | -- | ||
![]() THYRO-PX 2PX 500-37 H Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000505202 | 2000V (2kV) | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 820pF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.394 (10.00mm) | -- | ||
![]() THYRO-A 2A 400-280 HFRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000314211 | 400V | -55°C ~ 105°C | Bulk | MKT368 | 0.492 L x 0.177 W (12.50mm x 4.50mm) | ±10% | Active | -- | PC Pins | General Purpose | 1800pF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.532 (13.50mm) | -- | ||
![]() THYRO-A 3A 600-495 HFRLP3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000326313 | 100V | -55°C ~ 105°C | Tape & Box (TB) | MKT365 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | ±5% | Active | -- | PC Pins | General Purpose | 0.1µF | Power Condition | - | - | 0.197 (5.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.532 (13.50mm) | -- | ||
![]() THYRO-A 1A 400-350 HF3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090304112 | 2000V (2kV) | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.492 L x 0.197 W (12.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 2000pF | Power Condition | - | - | 0.295 (7.50mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.512 (13.00mm) | -- | ||
![]() THYRO-A 1A 230-100 H3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090302108 | 630V | -55°C ~ 105°C | Tape & Box (TB) | MKT373M | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±10% | Active | -- | PC Pins | General Purpose | 0.056µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.728 (18.50mm) | -- | ||
![]() THYRO-A 1A 400-350 HFRLP3 C10 Advanced Energy | In Stock | - | - | Surface Mount | 672-BGA | 672-FBGA (27x27) | - | Advanced Energy | 1 | - | Advanced Energy | 450 | 2100324112 | - | 0°C ~ 85°C (TJ) | - | Cyclone® II | - | - | Active | - | - | - | - | Power Condition | 1.15 V ~ 1.25 V | EP2C50 | - | 50528 | Power Conditioning | 594432 | 3158 | - | Power Conditioning | - | - | ||
![]() THYRO-A 2A 400-16 H3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090304204 | 400V | -55°C ~ 105°C | Bulk | MKT467 | 0.492 L x 0.161 W (12.50mm x 4.10mm) | ±5% | Active | -- | PC Pins | General Purpose | 0.047µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.555 (14.10mm) | -- | ||
![]() THYRO-A 2A 400-650 HFRLP3 C10 Advanced Energy | In Stock | - | - | Through Hole | 2-DIP | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Advanced Energy | 1 | -- | Advanced Energy | - | 2100324214 | 250V | -55°C ~ 125°C | Tape & Box (TB) | SilverCap™ B32561 | 0.453 L x 0.374 W (11.50mm x 9.50mm) | ±10% | Active | -- | PC Pins | General Purpose | 1µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.433 (11.00mm) | -- | ||
![]() 8000052304 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | - | 1600V (1.6kV) | -55°C ~ 100°C | Bulk | B32652 | - | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 2700pF | Power Condition | - | - | 0.591 (15.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | -- | -- | ||
![]() THYRO-A 2A 500-45 H3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000305206 | 630V | -55°C ~ 105°C | Tape & Reel (TR) | MKT373M | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | General Purpose | 0.015µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.728 (18.50mm) | -- | ||
![]() THYRO-A 3A 400-45 HRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000314306 | 100V | -55°C ~ 105°C | Bulk | MKT370 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | ±5% | Active | -- | PC Pins | Automotive | 0.27µF | Power Condition | - | - | 0.200 (5.08mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.315 (8.00mm) | AEC-Q200 | ||
![]() THYRO-A 3A 500-280 HF3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000305311 | 250V | -55°C ~ 105°C | Tape & Reel (TR) | MKT370 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | ±10% | Active | -- | PC Pins | Automotive | 0.1µF | Power Condition | - | - | 0.200 (5.08mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.354 (9.00mm) | AEC-Q200 | ||
![]() THYRO-A 2A 500-8 HRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000315203 | 1600V (1.6kV) | -55°C ~ 100°C | Bulk | B32652 | - | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | 2300pF | Power Condition | - | - | 0.591 (15.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | -- | -- | ||
![]() THYRO-A 1A 230-495 HFRL3 C09 Advanced Energy | In Stock | - | - | Surface Mount | 672-BGA | 672-FBGA (27x27) | - | - | - | - | - | 310 | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV GX | - | - | Active | - | - | - | - | - | 1.16 V ~ 1.24 V | EP4CGX50 | - | 49888 | - | 2562048 | 3118 | - | - | - | - | ||
![]() THYRO-AX 2A 400-130 H RLP2 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000002948 | 100V | -55°C ~ 105°C | Tape & Box (TB) | MKT370 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | ±5% | Active | -- | PC Pins | Automotive | 0.18µF | Power Condition | - | - | 0.200 (5.08mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.315 (8.00mm) | AEC-Q200 | ||
![]() THYRO-S 3S 400-60 H RLP3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000224307 | 400V | -55°C ~ 105°C | Bulk | MKT469 | 0.492 L x 0.181 W (12.50mm x 4.60mm) | ±10% | Obsolete | -- | PC Pins | General Purpose | 3300pF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.457 (11.60mm) | -- | ||
![]() THYRO-S 2S 500-280 HF RLP3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090225211 | 400V | -55°C ~ 105°C | Tape & Reel (TR) | MKT469 | 0.492 L x 0.177 W (12.50mm x 4.50mm) | ±5% | Obsolete | -- | PC Pins | General Purpose | 1500pF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.728 (18.50mm) | -- |