- Manufacturer
- Manufacturer
- Series
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Part Status
- RoHS
- Approvals
- Current Rating
Attribute column
Categories
Line Conditioners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Weight | Material - Frame | Material - Blade | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Number of I/Os | Part # Aliases | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Base Part Number | Lead Spacing | Supplied Contents | Number of Logic Elements/Cells | Product Type | RPM | Bearing Type | Fan Type | Total RAM Bits | Air Flow | Noise | Number of LABs/CLBs | Voltage Range | Static Pressure | Features | Product Category | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THYRO-A 1A 600-1000 HFRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | Advanced Energy | 1 | - | -- | - | Advanced Energy | - | 2000316115 | - | - | 250V | -55°C ~ 105°C | Bulk | MKT370 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | ±10% | Active | -- | PC Pins | - | Automotive | - | 1500pF | Power Condition | - | - | - | - | - | 0.200 (5.08mm) | - | - | Power Conditioning | - | - | - | - | - | - | - | - | - | Long Life | Power Conditioning | 0.256 (6.50mm) | - | AEC-Q200 | ||
![]() THYRO-A 2A 400-130 H3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | Advanced Energy | 1 | - | -- | - | Advanced Energy | - | 2000304209 | - | - | 400V | -55°C ~ 105°C | Bulk | MKT469 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±10% | Obsolete | -- | PC Pins | - | General Purpose | - | 0.022µF | Power Condition | - | - | - | - | - | 0.394 (10.00mm) | - | - | Power Conditioning | - | - | - | - | - | - | - | - | - | -- | Power Conditioning | 0.433 (11.00mm) | - | -- | ||
![]() THYRO-A 1A 500-350 HFRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | Advanced Energy | 1 | - | -- | - | Advanced Energy | - | 2000315112 | - | - | 630V | -55°C ~ 105°C | Tape & Reel (TR) | MKT469 | 0.492 L x 0.161 W (12.50mm x 4.10mm) | ±5% | Obsolete | -- | PC Pins | - | General Purpose | - | 10000pF | Power Condition | - | - | - | - | - | 0.394 (10.00mm) | - | - | Power Conditioning | - | - | - | - | - | - | - | - | - | -- | Power Conditioning | 0.728 (18.50mm) | - | -- | ||
![]() THYRO-A 3A 500-45 H3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | Advanced Energy | 1 | - | -- | - | Advanced Energy | - | 2000305306 | - | - | 630V | -55°C ~ 100°C | Bulk | B32652 | - | ±5% | Active | -- | PC Pins | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | - | 0.082µF | Power Condition | - | - | - | - | - | 0.591 (15.00mm) | - | - | Power Conditioning | - | - | - | - | - | - | - | - | - | -- | Power Conditioning | -- | - | -- | ||
![]() THYRO-A 2A 500-170 H3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | Advanced Energy | 1 | - | -- | - | Advanced Energy | - | 2000305210 | - | - | 400V | -55°C ~ 105°C | Tape & Reel (TR) | MKT469 | 0.492 L x 0.169 W (12.50mm x 4.30mm) | ±5% | Obsolete | -- | PC Pins | - | General Purpose | - | 2700pF | Power Condition | - | - | - | - | - | 0.394 (10.00mm) | - | - | Power Conditioning | - | - | - | - | - | - | - | - | - | -- | Power Conditioning | 0.728 (18.50mm) | - | -- | ||
![]() THYRO-A 1A 500-280 HFRL3 C09 Advanced Energy | In Stock | - | - | - | - | - | - | - | - | - | - | Advanced Energy | 1 | BT900-SA | - | - | Advanced Energy | - | 2090315111 | - | - | - | - | - | -- | - | - | Active | - | - | Transceiver; Bluetooth® Smart Ready 4.x Dual Mode | - | - | - | Power Condition | - | - | - | 2.4GHz | - | - | Board(s) | - | Power Conditioning | - | - | - | - | - | - | - | - | - | - | Power Conditioning | - | - | - | ||
![]() THYRO-A 3A 500-60 H3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | Advanced Energy | 1 | - | -- | - | Advanced Energy | - | 2090305307 | - | - | 400V | -55°C ~ 105°C | Tape & Reel (TR) | MKT469 | 0.492 L x 0.177 W (12.50mm x 4.50mm) | ±5% | Obsolete | -- | PC Pins | - | General Purpose | - | 1000pF | Power Condition | - | - | - | - | - | 0.394 (10.00mm) | - | - | Power Conditioning | - | - | - | - | - | - | - | - | - | -- | Power Conditioning | 0.728 (18.50mm) | - | -- | ||
![]() THYRO-A 2A 500-495 HFRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | Advanced Energy | 1 | - | -- | - | Advanced Energy | - | 2000315213 | - | - | 250V | -55°C ~ 125°C | Bulk | B32521 | - | ±10% | Active | -- | PC Pins | - | Automotive; EMI, RFI Suppression | - | 0.39µF | Power Condition | - | - | - | - | - | 0.394 (10.00mm) | - | - | Power Conditioning | - | - | - | - | - | - | - | - | - | -- | Power Conditioning | -- | - | -- | ||
![]() THYRO-AX 2A 400-280 HF RLP2 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | Advanced Energy | 1 | - | -- | - | Advanced Energy | - | 2000002951 | - | - | 250V | -55°C ~ 105°C | Tape & Box (TB) | MKT370 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | ±10% | Active | -- | PC Pins | - | Automotive | - | 0.1µF | Power Condition | - | - | - | - | - | 0.200 (5.08mm) | - | - | Power Conditioning | - | - | - | - | - | - | - | - | - | Long Life | Power Conditioning | 0.354 (9.00mm) | - | AEC-Q200 | ||
![]() THYRO-AX 2A 500-16 H RLP2 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | Advanced Energy | 1 | - | -- | - | Advanced Energy | - | 2000002963 | - | - | 630V | -55°C ~ 105°C | Tape & Reel (TR) | MKT469 | 0.492 L x 0.177 W (12.50mm x 4.50mm) | ±10% | Obsolete | -- | PC Pins | - | General Purpose | - | 0.012µF | Power Condition | - | - | - | - | - | 0.394 (10.00mm) | - | - | Power Conditioning | - | - | - | - | - | - | - | - | - | -- | Power Conditioning | 0.728 (18.50mm) | - | -- | ||
![]() THYRO-A 3A 400-350 HFRLP3 C09 Advanced Energy | In Stock | - | - | Surface Mount | 780-BGA | 780-FBGA (29x29) | - | - | - | - | - | Advanced Energy | 1 | - | - | - | Advanced Energy | 374 | 2090324312 | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® IV E | - | - | Active | - | - | - | - | - | - | Power Condition | 1.15 V ~ 1.25 V | - | - | - | EP4CE55 | - | - | 55856 | Power Conditioning | - | - | - | 2396160 | - | - | 3491 | - | - | - | Power Conditioning | - | - | - | ||
![]() THYRO-A 1A 230-350 HFRLP3 C09 Advanced Energy | In Stock | - | - | - | - | - | - | 0.15 lb (68.04g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | Advanced Energy | 1 | - | - | 70000 Hrs @ 40°C | Advanced Energy | - | 2090322112 | 18.519 lbs | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-80V | Square - 80mm L x 80mm H | - | Active | - | 3 Wire Leads | - | - | 1.25W | - | Power Condition | - | -- | 0.104A | - | - | - | - | - | Power Conditioning | 2400 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | 30.0 CFM (0.840m³/min) | 30.8 dB(A) | - | 4.5 ~ 13.8VDC | 0.090 in H2O (22.4 Pa) | Auto Restart | Power Conditioning | - | 15.00mm | - | ||
![]() THYRO-A 1A 230-650 HFRLP3 C09 Advanced Energy | In Stock | - | - | - | - | - | - | 0.112 lb (50.8g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | Advanced Energy | 1 | - | - | 70000 Hrs @ 40°C | Advanced Energy | - | 2090322114 | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-60V | Square - 60mm L x 60mm H | - | Active | - | 3 Wire Leads | - | - | 1.35W | - | Power Condition | - | -- | 0.042A | - | - | - | - | - | Power Conditioning | 4200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | 19.0 CFM (0.532m³/min) | 28.0 dB(A) | - | 8 ~ 27.6VDC | 0.160 in H2O (39.8 Pa) | Auto Restart, Speed Sensor (Tach) | Power Conditioning | - | 20.00mm | - | ||
![]() THYRO-A 1A 400-1500 HFRLP3 C09 Advanced Energy | In Stock | - | - | - | - | - | - | 0.112 lb (50.8g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | Advanced Energy | 1 | - | - | 70000 Hrs @ 40°C | Advanced Energy | - | 2090324116 | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-60V | Square - 60mm L x 60mm H | - | Active | - | 3 Wire Leads | - | - | 1.97W | - | Power Condition | - | -- | 0.164A | - | - | - | - | - | Power Conditioning | 5700 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | 25.6 CFM (0.717m³/min) | 39.0 dB(A) | - | 4.5 ~ 13.8VDC | 0.270 in H2O (67.2 Pa) | Auto Restart, Speed Sensor (Tach) | Power Conditioning | - | 20.00mm | - | ||
![]() THYRO-A 1A 400-1000 HFRLP3 C09 Advanced Energy | In Stock | - | - | - | - | - | - | 0.145 lb (65.77g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | Advanced Energy | 1 | - | - | 70000 Hrs @ 40°C | Advanced Energy | - | 2090324115 | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-80V | Square - 80mm L x 80mm H | - | Active | - | 3 Wire Leads | - | - | 1.42W | - | Power Condition | - | -- | 0.059A | - | - | - | - | - | Power Conditioning | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | 33.1 CFM (0.927m³/min) | 35.0 dB(A) | - | 8 ~ 27.6VDC | 0.160 in H2O (40.0 Pa) | Auto Restart, Speed Sensor (Tach) | Power Conditioning | - | 20.00mm | - | ||
![]() THYRO-S 3S 500-30 H3 C09 Advanced Energy | In Stock | - | - | - | - | - | - | 0.099 lb (44.91g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | Advanced Energy | 1 | - | - | 70000 Hrs @ 40°C | Advanced Energy | - | 2090205305 | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-60V | Square - 60mm L x 60mm H | - | Active | - | 3 Wire Leads | - | - | 640mW | - | Power Condition | - | -- | 0.053A | - | - | - | - | - | Power Conditioning | 3100 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | 16.0 CFM (0.448m³/min) | 16.7 dB(A) | - | 4.5 ~ 13.8VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Speed Sensor (Tach) | Power Conditioning | - | 25.00mm | - | ||
![]() THYRO-A 1A 600-1400 HFRLP3 Advanced Energy | In Stock | - | - | - | - | - | - | 0.112 lb (50.8g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | Advanced Energy | 1 | - | - | 70000 Hrs @ 40°C | Advanced Energy | - | 2000326116 | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-60V | Square - 60mm L x 60mm H | - | Active | - | 2 Wire Leads | - | - | 1.35W | - | Power Condition | - | -- | 0.042A | - | - | - | - | - | Power Conditioning | 4200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | 19.0 CFM (0.532m³/min) | 28.0 dB(A) | - | 8 ~ 27.6VDC | 0.160 in H2O (39.8 Pa) | Auto Restart | Power Conditioning | - | 20.00mm | - | ||
![]() THYRO-A 1A 230-495 HFRLP3 C09 Advanced Energy | In Stock | - | - | - | - | - | - | 0.15 lb (68.04g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | Advanced Energy | 1 | - | - | 70000 Hrs @ 40°C | Advanced Energy | - | 2090322113 | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-80V | Square - 80mm L x 80mm H | - | Active | - | 3 Wire Leads | - | - | 2.26W | - | Power Condition | - | -- | 0.188A | - | - | - | - | - | Power Conditioning | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | 37.1 CFM (1.04m³/min) | 34.7 dB(A) | - | 4.5 ~ 13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart | Power Conditioning | - | 15.00mm | - | ||
![]() THYRO-A 1A 400-350 HF3 C10 Advanced Energy | In Stock | - | - | - | - | - | - | 0.112 lb (50.8g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | Advanced Energy | 1 | - | - | 70000 Hrs @ 40°C | Advanced Energy | - | 2100304112 | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-60V | Square - 60mm L x 60mm H | - | Active | - | 3 Wire Leads | - | - | 2.09W | - | Power Condition | - | -- | 0.087A | - | - | - | - | - | Power Conditioning | 5700 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | 25.5 CFM (0.714m³/min) | 39.0 dB(A) | - | 8 ~ 27.6VDC | 0.270 in H2O (67.2 Pa) | Auto Restart, Locked Rotor Sensor | Power Conditioning | - | 20.00mm | - | ||
![]() THYRO-S 3S 500-45 H RLP3 C09 Advanced Energy | In Stock | - | - | - | - | - | - | 0.145 lb (65.77g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | Advanced Energy | 1 | - | - | 70000 Hrs @ 40°C | Advanced Energy | - | 2090225306 | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-80V | Square - 80mm L x 80mm H | - | Active | - | 3 Wire Leads | - | - | 1.18W | - | Power Condition | - | -- | 0.049A | - | - | - | - | - | Power Conditioning | 2600 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | 29.0 CFM (0.812m³/min) | 30.0 dB(A) | - | 8 ~ 27.6VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | Power Conditioning | - | 20.00mm | - |