- Manufacturer
- Series
- RoHS
- Output Power
- Factory Pack QuantityFactory Pack Quantity
- Output Voltage
- Input Voltage
- Mounting Type
- Unit Weight
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Outlets
Attribute column
Categories
DC to AC (Power) Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Contact Materials | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Outlets | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Supply | Orientation | Current Rating | Termination Style | Actuator Type | Operating Frequency | Output Voltage | Output Type | Lead Length | Contact Resistance | Output Power | Voltage - Output | Size | Region Utilized | Output Connector | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | AC Outlets | Connector - AC Output | Gender Type B | Product | Features | Connector - Voltage Input | Remote Capability | Power - Output Surge | Input Voltage | Power - Output Continuous | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTU-1200-248CN MEAN WELL | 2115 |
| - | Quick Connect | - | - | - | 2 | - | - | + 70 C | MEAN WELL USA Inc. | - 25 C | 1 Outlet | Box | Active | Details | 7.275 lbs | - | NTU-1200 | Inverter, UPS | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 1.2 kW | 230VAC | 13.11 L x 7.24 W x 2.76 H (333mm x 184mm x 70mm) | China | - | - | - | - | - | - | 1 | - | - | DC-AC Power Inverters | - | Terminals | Yes | 2000 W | 40 VDC to 66 VDC | 1200 W | - | - | - | ||
![]() NTU-2200-224UN MEAN WELL | 625 |
| - | Chassis Mount | - | - | - | 1 | - | - | + 70 C | - | - 25 C | - | - | - | Details | 19 lbs | - | NTU-2200 | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 24 VDC | - | - | - | - | ||
![]() PV1000HF interlight | In Stock | - | - | Flange Mount | - | - | - | - | - | - | - | Dynapar | - | - | Tape & Box (TB) | Active | - | - | - | AI25 | Inverter | - | - | - | 7V ~ 30V | User Selectable | - | Connector | Shaft | - | - | Binary (Absolute) | - | - | - | 120VAC | 13.00 L x 6.00 W x 4.25 H (330.2mm x 152.4mm x 107.9mm) | North America | - | No | Absolute, Optical | No | 24 | 10K | 4 | NEMA 5-15R | - | - | - | Terminals | Yes | 2 kW | - | 1 kW | - | - | - | ||
![]() NTS-1200-224EU MEAN WELL | 50 | - | - | Quick Connect | - | Brass, Copper | Fan | - | PVC | 33 Vdc | - | MEAN WELL USA Inc. | - | 1 Outlet | Box | Active | Compliant | - | 1 kV | NTS-1200 | Inverter | 80 °C | -10 °C | Yellow | - | - | 32 A | - | - | 50/60 Hz | 200/220/230/240 V | - | 150 mm | 25 mΩ | 1200 W | 230VAC | 13.11 L x 7.24 W x 2.76 H (333mm x 184mm x 70mm) | Europe | Type EU Socket | - | - | - | - | - | 1 | - | Male | - | - | Terminals | Yes | 2000 W | 20 VDC to 33 VDC | 1200 W | - | - | - | ||
![]() NTS-2200-212EU MEAN WELL | 735 |
| - | Chassis Mount | - | - | - | 1 | - | - | + 70 C | - | - 25 C | 1 Outlet | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | - | - | ||
![]() NTU-3200-112US MEAN WELL | 942 |
| - | Chassis Mount | - | - | - | 1 | - | - | + 70 C | - | - 25 C | 2 Outlet | - | - | Details | 19 lbs | - | NTU-3200 | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 3.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | - | - | ||
![]() NTU-2200-212CN MEAN WELL | 930 |
| - | Chassis Mount | - | - | - | 1 | - | - | + 70 C | - | - 25 C | 1 Outlet | - | - | Details | 19 lbs | - | NTU-2200 | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | - | - | ||
![]() NTS-2200-112UN MEAN WELL | 664 |
| - | Chassis Mount | - | - | - | 1 | - | - | + 70 C | - | - 25 C | 2 Outlet | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | - | - | ||
![]() NTU-3200-148UN MEAN WELL | 610 |
| - | Chassis Mount | - | - | - | 1 | - | - | + 70 C | - | - 25 C | - | - | - | Details | 19 lbs | - | NTU-3200 | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 3.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 48 VDC | - | - | - | - | ||
![]() NTS-3200-112UN MEAN WELL | 709 |
| - | Chassis Mount | - | - | - | 1 | - | - | + 70 C | - | - 25 C | 2 Outlet | - | - | Details | 19 lbs | - | NTS-3200 | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 3 kW | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 12 VDC | - | - | - | - | ||
![]() NTS-2200-148UN MEAN WELL | 913 |
| - | Chassis Mount | - | - | - | 1 | - | - | + 70 C | - | - 25 C | - | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 48 VDC | - | - | - | - | ||
![]() NTS-2200-148US MEAN WELL | 530 |
| - | Chassis Mount | - | - | - | 1 | - | - | + 70 C | - | - 25 C | - | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | 110 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 48 VDC | - | - | - | - | ||
![]() NTS-2200-224CN MEAN WELL | 523 |
| - | Chassis Mount | - | - | - | 1 | - | - | + 70 C | - | - 25 C | - | - | - | Details | 19 lbs | - | NTS-2200 | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | DC-AC Power Inverters | - | - | - | - | 24 VDC | - | - | - | - | ||
![]() NTS-250P-248 MEAN WELL | 40 |
| - | Chassis Mount | - | - | Convection | 18 | - | 66 Vdc | + 70 C | MEAN WELL USA Inc. | - 20 C | 1 Outlet | Box | Active | Details | 1.653 lbs | - | NTS-250P | Inverter | - | - | - | - | - | - | - | - | 50/60 Hz | 200 VAC, 220 VAC, 230 VAC, 240 VAC | - | - | - | 250 W | 230VAC | 7.32 L x 3.96 W x 1.26 H (186mm x 100.5mm x 32mm) | International | - | - | - | - | - | - | - | - | - | DC-AC Power Inverter | True Sine Wave Output | Terminals | Yes | 500 W | 48 VDC | 250 W | 32mm | 186mm | 100.5mm | ||
![]() NTS-250P-124 MEAN WELL | 40 | - | - | Chassis Mount | - | - | - | 18 | - | - | + 70 C | MEAN WELL USA Inc. | - 20 C | 1 Outlet | Box | Active | Details | 1.653 lbs | - | NTS-250P | Inverter | - | - | - | - | - | - | - | - | - | 100 VAC, 110 VAC, 115 VAC, 120 VAC | - | - | - | 250 W | 110VAC | 7.32 L x 3.96 W x 1.26 H (186mm x 100.5mm x 32mm) | International | - | - | - | - | - | - | - | - | - | DC-AC Power Inverter | True Sine Wave Output | Terminals | Yes | 500 W | 24 VDC | 250 W | - | - | - | ||
![]() NTS-250P-224 MEAN WELL | 40 | - | - | Chassis Mount | - | - | Convection | 18 | - | 33 Vdc | + 70 C | MEAN WELL USA Inc. | - 20 C | 1 Outlet | Box | Active | Details | 1.653 lbs | - | NTS-250P | Inverter | - | - | - | - | - | - | - | - | 50/60 Hz | 200 VAC, 220 VAC, 230 VAC, 240 VAC | - | - | - | 250 W | 230VAC | 7.32 L x 3.96 W x 1.26 H (186mm x 100.5mm x 32mm) | International | - | - | - | - | - | - | - | - | - | DC-AC Power Inverter | True Sine Wave Output | Terminals | Yes | 500 W | 24 VDC | 250 W | 32mm | 186mm | 100.5mm | ||
![]() NTS-300-112US MEAN WELL | 27 |
| - | Chassis Mount | - | - | - | 8 | - | - | + 65 C | MEAN WELL USA Inc. | - 25 C | 1 Outlet | Box | Active | Details | 2.866 lbs | - | NTS-300 | Inverter | - | - | - | - | - | - | - | - | - | 100 VAC, 110 VAC, 115 VAC, 120 VAC | - | - | - | 300 W | 110VAC | 8.27 L x 5.12 W x 2.17 H (210mm x 130mm x 55mm) | North America | - | - | - | - | - | - | 2 | NEMA 5-15R (2) | - | DC-AC Power Inverters | - | Terminals | Yes | 600 W | 10 VDC to 16.5 VDC | 300 W | - | - | - | ||
![]() NTS-450-248UN MEAN WELL | 2992 |
| - | Chassis Mount | - | - | - | 8 | - | - | + 70 C | MEAN WELL USA Inc. | - 25 C | 1 Outlet | Box | Active | Details | 2.866 lbs | - | NTS-450 | Inverter | - | - | - | - | - | - | - | - | - | 200 VAC, 220 VAC, 230 VAC, 240 VAC | - | - | - | 450 W | 230VAC | 8.27 L x 5.12 W x 2.17 H (210mm x 130mm x 55mm) | International | - | - | - | - | - | - | 1 | - | - | DC-AC Power Inverters | - | Terminals | Yes | 900 W | 40 VDC to 66 VDC | 450 W | - | - | - | ||
![]() NTS-450-112US MEAN WELL | 72 |
| - | Chassis Mount | - | - | - | 8 | - | - | + 70 C | MEAN WELL USA Inc. | - 25 C | 1 Outlet | Box | Active | Details | 2.866 lbs | - | NTS-450 | Inverter | - | - | - | - | - | - | - | - | - | 100 VAC, 110 VAC, 115 VAC, 120 VAC | - | - | - | 450 W | 110VAC | 8.27 L x 5.12 W x 2.17 H (210mm x 130mm x 55mm) | North America | - | - | - | - | - | - | 2 | NEMA 5-15R (2) | - | DC-AC Power Inverters | - | Terminals | Yes | 900 W | 10 VDC to 16.5 VDC | 450 W | - | - | - | ||
![]() NTS-750-212CN MEAN WELL | 2031 |
| - | Chassis Mount | - | - | - | 4 | - | - | + 70 C | MEAN WELL USA Inc. | - 25 C | 2 Outlet | Box | Active | Details | 5.071 lbs | - | NTS-750 | Inverter | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | - | 750 W | 230VAC | 10.63 L x 6.22 W x 2.64 H (270mm x 158mm x 67mm) | China | - | - | - | - | - | - | 1 | - | - | DC-AC Power Inverters | True Sine Wave | Terminals | Yes | 1500 W | 10 VDC to 16.5 VDC | 750 W | - | - | - |