- Manufacturer
- Manufacturer
- Series
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Part Status
- RoHS
- Approvals
- Current Rating
Attribute column
Categories
Line Conditioners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Brand | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Number of I/Os | Part # Aliases | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Subcategory | Voltage - Supply | Base Part Number | Lead Spacing | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of LABs/CLBs | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THYRO-A 2A 600-495 HFRL3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090316213 | 1600V (1.6kV) | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 3900pF | Power Condition | - | - | 0.295 (7.50mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.512 (13.00mm) | -- | ||
![]() THYRO-A 3A 600-650 HFRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000316314 | 2000V (2kV) | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 3600pF | Power Condition | - | - | 0.591 (15.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.433 (11.00mm) | -- | ||
![]() THYRO-A 2A 400-16 HRLP3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090324204 | 400V | -55°C ~ 105°C | Bulk | MKT369 | 0.492 L x 0.161 W (12.50mm x 4.10mm) | ±5% | Active | -- | PC Pins | General Purpose | 0.015µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.346 (8.80mm) | -- | ||
![]() THYRO-A 2A 400-170 H3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000304210 | 400V | -55°C ~ 105°C | Bulk | MKT368 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | General Purpose | 2200pF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.512 (13.00mm) | -- | ||
![]() THYRO-A 3A 400-8 HRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000314303 | 400V | -55°C ~ 105°C | Bulk | MKT368 | 0.492 L x 0.169 W (12.50mm x 4.30mm) | ±5% | Active | -- | PC Pins | General Purpose | 2700pF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.524 (13.30mm) | -- | ||
![]() THYRO-AX 1A 500-170 H RLP2 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000002849 | 400V | -55°C ~ 105°C | Tape & Reel (TR) | MKT373M | 0.492 L x 0.197 W (12.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | General Purpose | 0.18µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.728 (18.50mm) | -- | ||
![]() THYRO-A 3A 500-100 H3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000305308 | 2000V (2kV) | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 1000pF | Power Condition | - | - | 0.295 (7.50mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.512 (13.00mm) | -- | ||
![]() THYRO-S 3S 400-30 H RLP3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090224305 | 250V | -55°C ~ 105°C | Bulk | MKT370 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | ±10% | Active | -- | PC Pins | Automotive | 0.033µF | Power Condition | - | - | 0.200 (5.08mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.315 (8.00mm) | AEC-Q200 | ||
![]() THYRO-A 3A 400-350 HFRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000314312 | 250V | -55°C ~ 105°C | Tape & Reel (TR) | MKT372 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | General Purpose | 0.068µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.728 (18.50mm) | -- | ||
![]() THYRO-A 2A 400-280 HF3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000304211 | 400V | -55°C ~ 105°C | Tape & Reel (TR) | MKT372 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | General Purpose | 0.018µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.728 (18.50mm) | -- | ||
![]() THYRO-S 1S 230-170 H RLP3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090222110 | 2000V (2kV) | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 510pF | Power Condition | - | - | 0.591 (15.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.433 (11.00mm) | -- | ||
![]() THYRO-AX 1A 400-45 H RLP2 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000002825 | 100V | -55°C ~ 105°C | Tape & Reel (TR) | MKT467 | 0.492 L x 0.169 W (12.50mm x 4.30mm) | ±10% | Active | -- | PC Pins | General Purpose | 0.12µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.630 (16.00mm) | -- | ||
![]() THYRO-AX 1A 400-230 HF RLP2 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000002830 | 400V | -55°C ~ 105°C | Bulk | MKT368 | 0.492 L x 0.181 W (12.50mm x 4.60mm) | ±5% | Active | -- | PC Pins | General Purpose | 3300pF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.535 (13.60mm) | -- | ||
![]() THYRO-A 3A 500-8 HRLP3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090325303 | 100V | -55°C ~ 105°C | Bulk | MKT368 | 0.492 L x 0.154 W (12.50mm x 3.90mm) | ±10% | Active | -- | PC Pins | General Purpose | 0.15µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.508 (12.90mm) | -- | ||
![]() THYRO-A 2A 400-350 HFRLP3 Advanced Energy | In Stock | - | - | Surface Mount | 484-FBGA | 484-UBGA (19x19) | - | Advanced Energy | 1 | - | Advanced Energy | 294 | 2000324212 | - | 0°C ~ 85°C (TJ) | - | Cyclone® II | - | - | Active | - | - | - | - | Power Condition | 1.15 V ~ 1.25 V | EP2C50 | - | 50528 | Power Conditioning | 594432 | 3158 | - | Power Conditioning | - | - | ||
![]() THYRO-S 2S 400-60 H RLP3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090224207 | 630V | -55°C ~ 105°C | Tape & Reel (TR) | MKT467 | 0.492 L x 0.189 W (12.50mm x 4.80mm) | ±5% | Active | -- | PC Pins | General Purpose | 0.022µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.630 (16.00mm) | -- | ||
![]() THYRO-A 3A 500-45 HRL3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000315306 | 250V | -55°C ~ 105°C | Bulk | MKT469 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Obsolete | -- | PC Pins | General Purpose | 0.056µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.433 (11.00mm) | -- | ||
![]() THYRO-S 3S 400-170 H3 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2000204310 | 100V | -55°C ~ 105°C | Tape & Box (TB) | MKT367 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | ±10% | Active | -- | PC Pins | General Purpose | 0.047µF | Power Condition | - | - | 0.295 (7.50mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.374 (9.50mm) | -- | ||
![]() THYRO-A 3A 400-1000 HFRL3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090314315 | 100V | -55°C ~ 105°C | Bulk | MKT469 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Obsolete | -- | PC Pins | General Purpose | 0.082µF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | -- | Power Conditioning | 0.433 (11.00mm) | -- | ||
![]() THYRO-A 3A 400-1500 HFRL3 C09 Advanced Energy | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | Advanced Energy | 1 | -- | Advanced Energy | - | 2090314316 | 400V | -55°C ~ 105°C | Bulk | MKT368 | 0.492 L x 0.177 W (12.50mm x 4.50mm) | ±5% | Active | -- | PC Pins | General Purpose | 1800pF | Power Condition | - | - | 0.394 (10.00mm) | - | Power Conditioning | - | - | Long Life | Power Conditioning | 0.532 (13.50mm) | -- |