- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Power Rating | Voltage - Rated DC | Depth | Current Rating | Base Part Number | Voltage - Rated AC | Approval Agency | Output Voltage | Max Current Rating | Cable Length | Output Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1584T8D1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 3.289905kg | - | - | 2001 | 1584 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | 120V | 15A | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589T6D1BKRR Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 5.180025kg | - | - | 2010 | 1589RR | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 20A | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589H6C1 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 3lbs 1.4kg | - | - | 2009 | 1589 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | - | 20A | - | - | CSA, UL | 120V | 20A | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1583H8C1 Hammond Manufacturing | 10 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.749848kg | - | - | 2001 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 10A | - | - | CSA, UL | - | 15A | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1585H15C1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 3.499919kg | - | - | 2010 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | 120V | 15A | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 15 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589T36D1 Hammond Manufacturing | 2250 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 5.499807kg | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 20A | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589T60C1 Hammond Manufacturing | 2071 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 6.999837kg | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 20A | - | - | CSA, UL | 120V | 20A | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589H70G124 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 7.120039kg | Aluminium | - | 2009 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 20A | - | 120V | CSA, UL | - | 20A | 4.57m | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 24 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589H70D1 Hammond Manufacturing | 2498 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | - | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 20A | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1583H6A1BK Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | Steel | 3.479961kg | Steel | - | 2007 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 15A | - | 125V | CSA, UL | - | 15A | 1.829m | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | 44mm | - | ROHS3 Compliant | - | ||
![]() 1589T8F1BKRF Hammond Manufacturing | 21 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 0.625lb 283.5g | - | - | 2010 | 1589RF | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 20A | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589H8D1BKRF Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 2.354144kg | - | - | 2010 | 1589RF | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 20A | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1500-2D-W Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail, Wall | DIN Rail | - | Plastic | - | - | - | 2013 | 1500 | Active | 1 (Unlimited) | Screw | - | - | 65°C | -40°C | - | 10pF | - | 360V | 25.12mm | - | 1500 | - | UL | - | - | - | - | - | - | - | None | - | - | - | - | - | 107.01mm | 40.64mm | 65.1mm | - | Non-RoHS Compliant | - | ||
![]() 1581H5 Hammond Manufacturing | 23 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Metal | Aluminum and Steel | 1.2lbs 544.3g | Aluminium | Bulk | 2005 | 1581 | Active | Not Applicable | - | Outlet Strip | - | - | - | Black | - | - | - | - | 10A | - | 230V | CE, CSA, cULus, TUV-GS | 220V | 10A | - | - | International | Without Cord | - | Circuit Breaker(s) | 5 | IEC 320-C13 | IEC 320-C14 | - | - | - | 300.08mm | 53.98mm | No SVHC | ROHS3 Compliant | - | ||
![]() P12B01M Panduit Corp | 2642 |
| Datasheet | 6 Weeks | - | Rack, Horizontal | - | - | - | - | - | - | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | 10' 3.05m | - | - | 12 | NEMA 5-20R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15854T7D1 Hammond Manufacturing | 2529 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 4.250161kg | - | - | 2001 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | 120V | 15A | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2800186 Phoenix Contact | 2599 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Plastic | - | - | - | 2010 | VAL-MS | Active | 1 (Unlimited) | - | Surge Protection Module | - | 80°C | -40°C | - | - | - | - | 77.5mm | - | - | - | CB, CCA, cUL, cULus, KEMA, OVE, UL | - | - | - | - | International | - | - | Fuse Holder | None | Screw Terminals | Screw Terminals | - | - | - | 99mm | 35.6mm | - | RoHS Compliant | - | ||
![]() 1589T6F1BKRF Hammond Manufacturing | 21 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.999778kg | - | - | 2002 | 1589RF | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 20A | - | - | CSA, UL | 120V | 20A | 1.83m | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | 483mm | - | ROHS3 Compliant | - | ||
![]() PDUMNH30 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | Metal | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | -750mOhm | - | - | - | - | - | - | - | 30A | - | - | NOM, UL | - | 30A | 3m | - | North America | 10' 3.05m | - | Circuit Breaker(s) | 16 | NEMA 5-20R | NEMA L5-30P | Load Meter | - | - | - | 445mm | - | RoHS Compliant | - | ||
![]() TLP808TELTV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | 1.9lbs 861.8g | - | - | 2009 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | Black | - | 1.8kW | 120V | - | 15A | - | 120V | CSA, cUL, FCC, UL | 120V | 15A | 2.5m | 15A | North America | 8' 2.44m | 2160J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | Type F Coax, RJ11 | 40.6mm | - | 235mm | - | RoHS Compliant | Lead Free |