- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Power Rating | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Output Voltage | Operating Supply Voltage | ELV | Max Current Rating | Cable Length | Output Current | Response Time | Max Surge Current | Test Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP606USB Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Wall | Bench, Floor, Wall | - | - | Plastic | - | - | - | - | 2013 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | 120V | - | 15A | 120V | CSA, cUL, UL | - | - | - | 15A | 1.8m | 15A | - | 35.5kA | - | North America | 6' 1.83m | 990J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | USB Charge Port(s) | - | - | - | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() PDUMH20-6 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | Rack, Horizontal | - | - | Metal | 4.6lbs 2.1kg | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 20A | - | CSA, cUL, UL | - | - | - | - | 1.8m | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15/20R | NEMA 5-20P, NEMA L5-20P | Load Meter | - | - | - | 445mm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 8472880000 Weidmüller | 18 |
| Datasheet | 12 Weeks | - | DIN Rail | DIN Rail | - | - | - | 27.46g | - | - | - | - | - | Active | Not Applicable | - | - | 60°C | -25°C | Black | - | - | 28V | 63.5mm | 500mA | 24V | CE, UL | - | 38V | - | - | - | - | - | - | 1kA | International | - | - | None | - | - | - | - | - | 91mm | - | 6mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() TLP1210SATG Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Wall | Bench, Floor, Wall | - | - | Plastic | 2.6lbs 1.2kg | - | - | - | 2010 | ECO-Surge™ | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | Grey | - | 1.8kW | 120V | - | 15A | 120V | CSA, cUL, FCC, UL | 120V | 115V | - | 15A | 3m | 15A | - | 228kA | - | North America | 10' 3.05m | 3600J | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | Type F Coax, RJ45 | - | - | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() OSP-H16-23-08-N1 Orion Fans | 2206 |
| Datasheet | 18 Weeks | - | Horizontal, Rack | Rack, Horizontal | - | - | - | 6.6lbs 3kg | - | - | - | - | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CE, CSA, c-Tick, cUL, EN, UL | - | - | - | 16A | - | - | - | - | - | International | 9.84' 3m | - | Circuit Breaker(s) | 8 | IEC 320-C13 | IEC 320-C20 | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1585T16B1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 3.999778kg | - | - | - | 2010 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | CSA, UL | 120V | - | - | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 16 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1589H6G1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | - | Rack, Wall | Bench, Wall | - | - | Aluminum and Steel | 3.5lbs 1.6kg | Aluminium | - | - | 2009 | 1589 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | 20A | 125V | CSA, UL | 120V | - | - | 20A | 4.57m | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | 54.1mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1587T24A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 4.999949kg | - | - | - | 2010 | 1587 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | CSA, UL | 120V | - | - | 15A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 24 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1587H19A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 4.535924kg | - | - | - | 2009 | 1587 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | CSA, UL | 120V | - | - | 15A | 1.8288m | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 19 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.78m | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2801244 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | 70°C | -40°C | - | - | - | - | 77.5mm | - | - | UL | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | 109.3mm | 17.7mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1583H6A1BKAM Hammond Manufacturing | 2439 |
| Datasheet | 4 Weeks | - | Horizontal, Rack | Rack, Horizontal | 482 | - | Steel | 3.499919kg | - | - | - | 2010 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | cURus | - | - | - | 15A | 1.83m | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | 482.6mm | 67.58mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() PS7224-20 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Wall | Bench, Rack, Wall | 120 | - | Aluminum | 6.5lbs 2.9kg | Aluminium | - | - | 2001 | - | Active | 1 (Unlimited) | - | Outlet Strip | - | - | Black, Silver | - | 2.4kW | 120V | - | 20A | 120V | cUL, UL | 120V | - | - | 20A | 4.572m | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 24 | NEMA 5-15R (22), 5-20R (2) | NEMA 5-20P | - | - | - | 1.8288m | 38.1mm | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1585T8A1BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 3.999778kg | - | - | - | 2010 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | 15A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2856702 Phoenix Contact | 2498 |
| Datasheet | 7 Weeks | - | DIN Rail, Screw | DIN Rail | - | - | Aluminum | 1.4lbs 635g | - | 120V | Box | 2011 | SFP | Active | 1 (Unlimited) | Screw | - | 85°C | -40°C | - | - | - | 120V | 79mm | 20A | - | CSA, CSAus, cUL, cULus, GOST, UL | - | - | - | 20A | - | - | - | - | - | North America | - | 170J | None | None | Screw Terminals | Screw Terminals | - | - | 93mm | 112mm | - | No | - | RoHS Compliant | - | Lead Free | IP20 | ||
![]() 2800742 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Tin | DIN Rail | DIN Rail | - | Brass | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Male | - | - | - | - | - | CSA, cUL, cULus, UL | - | - | Compliant | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Not Applicable | - | ||
![]() 1585H16B1 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 1.814369kg | - | - | - | 2010 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | CSA, UL | 120V | - | - | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 16 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15851H6A1 Hammond Manufacturing | 24 |
| Datasheet | 4 Weeks | - | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 1.999889kg | - | - | - | 2001 | 1585 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | CSA, UL | 125V | - | - | 15A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1584T8C1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | - | Wall | Bench, Wall | - | - | Aluminum and Steel | 2.500201kg | - | - | - | 2001 | 1584 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | 15A | - | CSA, UL | 120V | - | - | 15A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SK30USB Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Plug-In | - | - | - | Plastic | - | - | - | - | 2013 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | 120V | - | 15A | 120V | UL | - | - | - | 15A | - | 15A | 1 ns | 27kA | - | North America | - | 540J | Circuit Breaker(s) | 3 | NEMA 5-15R | NEMA 5-15P | USB Charge Port(s) | - | - | - | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() PDUMH30HV19NET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Horizontal, Rack | Rack, Horizontal | 317 | - | Steel | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 30A | - | NOM, UL | - | - | - | 30A | 4.6m | - | - | - | - | North America | 15' 4.57m | - | - | 14 | IEC 320-C13 (8), C19 (6) | NEMA L6-30P | Load Meter | - | - | - | 445mm | - | - | RoHS Compliant | - | - | - |