- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Reverse Stand-off Voltage | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Power Rating | Voltage - Rated DC | Depth | Current Rating | Number of Conductors | Voltage - Rated AC | Approval Agency | Output Voltage | Operating Supply Voltage | Max Current Rating | Cable Length | Output Current | Wire/Cable Gauge | Response Time | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP1208TELTV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | - | - | - | - | - | 2011 | Protect It!Ā® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | -15Ohm | - | - | - | - | - | 120V | - | 15A | - | - | CSA, cUL, FCC, UL | - | - | 15A | 2.5m | 15A | - | - | North America | 8' 2.44m | 2880J | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | Type F Coax, RJ11 | - | - | - | - | RoHS Compliant | - | ||
![]() 2800789 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 48V | - | 2014 | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -40°C | - | 1.5nF | - | 53V | 77.5mm | 300mA | - | - | UL | - | - | - | - | - | 24 AWG | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | 91.1mm | 77.5mm | 17.7mm | - | RoHS Compliant | IP20 | ||
![]() 2800779 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -40°C | - | - | - | 6V | 77.5mm | - | - | - | UL | - | - | - | - | - | 24 AWG | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | 91.1mm | 17.7mm | - | - | RoHS Compliant | IP20 | ||
![]() 2858030 Phoenix Contact | 2659 |
| Datasheet | 4 Weeks | Base, DIN Rail, Screw, Socket | - | - | - | 20.109989g | - | - | 5V | - | 2005 | - | Active | 1 (Unlimited) | Screw | - | - | 85°C | -40°C | - | - | - | 5V | 52mm | 20kA | 8 | - | UL | - | - | - | - | - | - | 500 ns | - | - | - | - | - | - | - | - | - | 45mm | 52mm | 17.7mm | - | RoHS Compliant | IP20 | ||
![]() PDU3EVN10H50B Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | Metal | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | CSA, FCC, NOM, UL | - | - | - | - | - | - | - | North America | 10' 3.05m | - | Circuit Breaker(s) | 48 | IEC 320-C13 (42), C19 (6) | CS8365C | Ethernet Control and Monitor Interface, Programmable Alerts, Load Meter | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2408 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Wall | Bench, Rack, Wall | Metal | Aluminum | 3.2lbs 1.5kg | Aluminium | - | - | - | 2001 | - | Active | Not Applicable | - | Outlet Strip | - | - | - | Black, Silver | - | 1.8kW | 120V | - | 15A | - | 120V | CSA, cUL, UL | 120V | - | 15A | 4.572m | 15A | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | 63.5mm | 609.6mm | 114.3mm | - | Non-RoHS Compliant | - | ||
![]() 2801050 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | - | - | Brass | - | - | - | - | - | 2016 | CN-UB | Active | Not Applicable | - | Surge Protector for Media Lines Only | - | - | - | - | - | - | - | - | - | - | - | EAC | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | Type N Coax | - | - | - | - | RoHS Compliant | - | ||
![]() 1583T8E1BK Hammond Manufacturing | 96 | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | Steel | 4lbs 1.8kg | Steel | - | - | Bulk | 2009 | 1583E | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 10A | - | 230V | CE, CSA, cULus, TUV-GS | - | - | 10A | - | - | - | - | International | Without Cord | - | Circuit Breaker(s) | 8 | IEC 320-C13 | IEC 320-C14 | - | - | - | 482.6mm | 43.64mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2800781 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -40°C | - | - | - | 15V | 77.5mm | - | - | - | UL | - | - | - | - | - | 24 AWG | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | 91.1mm | 17.7mm | - | - | RoHS Compliant | IP20 | ||
![]() 1301360033 Molex | 15 | - | Datasheet | 11 Weeks | Box | - | - | Rubber | - | - | - | - | - | - | Super-Safeway 130136 | Active | 1 (Unlimited) | - | Outlet Box | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | - | - | 15A | - | - | - | - | North America | Without Cord | - | None | 3 | NEMA 5-15R | Hardwired | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDUMH16HV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Horizontal | - | Metal | 6.8lbs 3.1kg | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 16A | - | - | CE, GOST | - | - | - | 2.5m | - | - | - | International | 8.2' 2.50m | - | None | 10 | IEC 320-C13 (8), C19 (2) | IEC 309 | Load Meter | - | - | - | 444mm | - | Non-RoHS Compliant | - | ||
![]() 2801274 Phoenix Contact | 2858 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Plastic | - | - | - | - | - | 2015 | PT | Active | 1 (Unlimited) | - | Surge Protection Module | - | 70°C | -40°C | - | - | - | - | 77.5mm | - | - | - | UL | - | - | - | - | - | - | - | International | - | - | None | - | - | - | Ground | - | - | 109.3mm | 17.7mm | - | RoHS Compliant | - | ||
![]() IBAR6-6D Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | Metal | Steel | 2.4lbs 1.1kg | - | - | - | - | 2013 | ISOBARĀ® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | CSA, cUL, UL | - | - | 12A | - | - | - | - | North America | 6' 1.83m | 3330J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2801295 Phoenix Contact | 2726 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDUH32HV19 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Horizontal | - | Metal | 6.3lbs 2.9kg | - | - | - | - | 2017 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | CE, EN | - | - | - | - | - | - | - | - | 12' 3.66m | - | Circuit Breaker(s) | 4 | IEC 320-C19 | IEC 309 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP606RNET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Desktop, Wall | Bench, Floor, Wall | - | Plastic | 698.53225g | - | - | - | - | 2013 | Protect It!Ā® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | 120V | - | 15A | - | 120V | CSA, cUL, UL | - | - | 15A | 1.8m | 15A | - | 1 ns | North America | 6' 1.83m | 1440J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | Type F Coax, RJ11, RJ45 | - | - | - | Unknown | RoHS Compliant | - | ||
![]() RS-0615-F Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack, Screw | Rack, Horizontal | 120 | Steel | 2.299713kg | Metal | - | - | - | 2002 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 15A | - | 120V | cUL, NOM, UL | 120V | - | 15A | 4.57m | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | 57.15mm | 444.5mm | 114.3mm | Unknown | Non-RoHS Compliant | - | ||
![]() PDUMV30HV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | Aluminum | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 30A | - | - | NOM, UL | - | - | 30A | 3.6m | - | - | - | North America | 10' 3.05m | - | Circuit Breaker(s) | 30 | IEC 320-C13 (24), C19 (6) | NEMA L6-30P | Load Meter | - | - | - | 55mm | - | RoHS Compliant | - | ||
![]() 2839648 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Base, DIN Rail, Socket | - | - | - | 20.210006g | - | - | 48V | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | 52mm | 26A | 2 | - | CSA, EN, IEC, UL | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 52mm | 17.7mm | - | RoHS Compliant | IP20 | ||
![]() 2817958 Phoenix Contact | 2339 |
| Datasheet | 4 Weeks | DIN Rail | - | Module | - | 63.460011g | - | 48V | - | - | 2009 | - | Active | 1 (Unlimited) | Screw | - | - | 85°C | -40°C | - | - | - | 48V | 17.7mm | 26A | - | - | EN, IEC, UL | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.5mm | 90mm | - | - | RoHS Compliant | IP20 |