- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Power Rating | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Mating Information | Contact Gender | Output Voltage | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Output Current | Contact Finish Termination | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1587T10A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | Aluminum | - | - | Aluminum | 4.535924kg | Aluminium | - | - | - | 2002 | 1587 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | 120V | CSA, UL | - | - | 125V | - | 15A | 1.8288m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.778m | 41.05mm | ROHS3 Compliant | - | ||
![]() 1585H10A1S Hammond Manufacturing | 2088 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 3.999778kg | - | - | - | - | 2009 | 1585S | - | Active | Not Applicable | - | PDU, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | - | 120V | - | 15A | - | - | - | North America | 6' 1.83m | 780J | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1585H8A1 Hammond Manufacturing | 42 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | 120 | - | - | Aluminum | 3.999778kg | Aluminium | - | - | - | 2001 | 1585 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | 120V | CSA, UL | - | - | 120V | - | 15A | 1.8288m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.2192m | 41.05mm | ROHS3 Compliant | - | ||
![]() 2920735 Phoenix Contact | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2 | 85°C | -40°C | Black | - | - | - | - | - | - | - | - | - | 63.5mm | - | - | GOST | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | 100mm | 6.2mm | 6.2mm | RoHS Compliant | IP20 | ||
![]() 4740.3100 Schurter Inc. | 45 | - | Datasheet | 13 Weeks | - | Bench, Floor, Wall | - | POLYETHYLENE | - | Plastic | 334.499992g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 4740 | e3 | Active | Vendor Undefined | EAR99 | Outlet Strip | - | - | 70°C | -25°C | - | STANDARDS: IEC/EN 60320-1/C14; IEC/EN 60320-2-2/F, UL 94V-0; UL 498; CSA C22.2 | - | - | NO | NO | YES | GENERAL PURPOSE | 15 | Straight | 59mm | 15A | 250V | CSA, IEC, UL | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | 250V | 15A | - | - | TIN OVER NICKEL | International | Without Cord | - | Fuse Holder | 5 | IEC 320-C13 | IEC 320-C14 | - | - | - | 225mm | 226mm | ROHS3 Compliant | - | ||
![]() 1585T15C1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 3.499919kg | - | - | - | - | 2010 | 1585 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | - | 120V | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 15 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1586T10C1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 2.041166kg | - | - | - | - | 2010 | 1586 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | - | 125V | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1583T12C1BKX Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 120 | - | - | Steel | 3.999778kg | - | - | - | - | 2002 | 1583 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 125V | CSA, UL | - | - | - | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1586T12C1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 4.535924kg | - | - | - | - | 2010 | 1586 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | - | 120V | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1585H16D1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 4.999949kg | - | - | - | - | 2010 | 1585 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 15A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 16 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1581H6 Hammond Manufacturing | 206 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Metal | - | - | Aluminum and Steel | 1.5lbs 680.4g | Aluminium | - | - | Bulk | 2009 | 1581 | - | Active | Not Applicable | - | Outlet Strip | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 10A | 230V | CE, CSA, cULus, TUV-GS | - | - | 220V | - | 10A | - | - | - | International | Without Cord | - | Circuit Breaker(s) | 6 | IEC 320-C13 | IEC 320-C14 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS240806 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Rack, Wall | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cUL, UL | - | - | - | - | - | - | - | - | North America | 6' 1.83m | 1050J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1584H8A1 Hammond Manufacturing | 423 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Metal | - | - | Aluminum and Steel | 2.267962kg | Aluminium | - | - | - | 2001 | 1584 | - | Active | Not Applicable | - | Outlet Strip | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 15A | 125V | CSA, UL | - | - | 120V | - | 15A | 1.83m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.8288m | 53.98mm | ROHS3 Compliant | - | ||
![]() PDUMH20HVATNET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | CE, NOM, UL | - | - | - | - | 20A | 3.7m | - | - | North America | 12' 3.66m | - | - | 10 | IEC 320-C13 (8), C19 (2) | IEC 320-C20 (2) | Load Meter | - | - | - | 439mm | RoHS Compliant | - | ||
![]() 1587H10C1 Hammond Manufacturing | 2774 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 4.999949kg | - | - | - | - | 2001 | 1587 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | - | 125V | - | 15A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS3612RA Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Rack, Wall | - | - | Aluminium | Aluminum | 3.2lbs 1.5kg | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | Outlet Strip | -15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, cUL, UL | - | - | - | - | - | 4.57m | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SUPER6TEL Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | Plastic | 1.4lbs 635g | - | - | - | - | 2010 | Protect It!® | - | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | 1.8kW | 120V | - | - | - | - | - | - | - | 15A | - | CSA, cUL, FCC, UL | - | - | 120V | - | 15A | 1.8m | 15A | - | North America | 6' 1.83m | 1080J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | RJ11 | - | - | - | Non-RoHS Compliant | - | ||
![]() 1589T24F1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 3.499919kg | - | - | - | - | 2010 | 1589 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | 20A | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1583H6D1BKRA Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | 2.01395kg | - | - | - | - | 2010 | 1583RA | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | CSA, UL | - | - | - | - | 15A | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1584H6B1S Hammond Manufacturing | 2885 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | - | Aluminum and Steel | 1.999889kg | - | - | - | Bulk | 2010 | 1584S | - | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | - | 125V | - | 15A | - | - | - | North America | 15' 4.57m | 780J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - |