- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Gender | Power Rating | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Depth | Current Rating | Frequency | Base Part Number | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Output Current | Number of Poles | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1585T8D1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 3.999778kg | - | - | 2010 | 1585 | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | CSA, UL | - | 120V | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDU3VN6L2120 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | - | Metal | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | -750mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOM, UL | - | - | - | - | - | - | - | - | North America | 6' 1.83m | - | None | 45 | IEC 320-C13 (36), C19 (6), NEMA 5-20R (3) | NEMA L21-20P | Load Meter | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 6720005422 Weidmüller | 221 | - | Datasheet | 16 Weeks | DIN Rail, Panel | DIN Rail | Module | GLASS FILLED POLYAMIDE | - | Plastic | - | - | - | 2008 | - | Active | 1 (Unlimited) | Screw | EAR99 | Power | Outlet Box | - | - | - | - | Receptacle | - | - | NO | YES | NO | GENERAL PURPOSE | - | 15A | - | - | 125V | cUL, TUL, UL | 6 | - | 15A | - | - | - | - | - | North America | Without Cord | - | None | 2 | NEMA 5-15R | Screw Terminals | GFCI Protected | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 2801252 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | 77.5mm | - | - | - | - | UL | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | 109.3mm | 17.7mm | - | - | - | RoHS Compliant | - | ||
![]() TLM615NC20 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Wall | - | - | Metal | Steel | 3.6lbs 1.6kg | - | - | 2006 | Power It!™ | Active | 1 (Unlimited) | - | - | - | Outlet Strip | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | 120V | CSA, cUL, UL | - | - | 20A | - | - | 4.6m | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 2801296 Phoenix Contact | 2232 | - | Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Plastic | - | - | - | 2015 | PT | Active | 1 (Unlimited) | - | - | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCA, cULus | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1589H60F1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | Metal | - | - | Aluminum | 6.999837kg | Aluminium | - | 2002 | 1589 | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | Black | - | - | - | - | - | - | - | - | 20A | - | - | 120V | CSA, UL | - | 120V | 20A | - | - | 1.8288m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA 5-20P | - | - | 1.8288m | - | - | - | ROHS3 Compliant | - | ||
![]() 1301370147 Molex | 59 | - | Datasheet | 4 Weeks | - | - | - | - | - | Rubber | - | - | - | 2009 | Super-Safeway 3000 | Active | 1 (Unlimited) | - | - | - | Outlet Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | International | Without Cord | - | None | - | - | Hardwired | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS-615-HG Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Wall | - | - | - | Steel | 1.519534kg | Metal | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | Outlet Strip | - | - | - | White | - | 1.8kW | 120V | - | - | - | - | - | 15A | - | - | 120V | CSA, cUL, UL | - | 120V | 15A | - | - | 4.572m | 15A | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | 57.15mm | 368.3mm | 152.4mm | - | - | RoHS Compliant | - | ||
![]() PDUMH20ATNET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | 12lbs 5.4kg | - | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | 20A | 60Hz | - | - | NOM, UL | - | - | 20A | - | - | 3.6576m | - | - | North America | 12' 3.66m | - | None | 16 | NEMA 5-20R | NEMA L5-20P (2) | Ethernet Control and Monitor Interface for Individual Outlets, Auto Transfer Switch, Load Meter | - | 444.5mm | 368.3mm | - | Unknown | RoHS Compliant | - | ||
![]() 2801160 Phoenix Contact | 2640 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Plastic | - | - | - | 2016 | VAL-MS | Active | 1 (Unlimited) | - | - | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cUL, cULus, EAC, KEMA, UL | - | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1589H60D1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 6.999837kg | - | - | 2010 | 1589 | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | 20A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDUMNH20HV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Metal | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | CE, NOM, UL | - | - | 20A | - | - | 2.6m | - | - | North America | 8.5' 2.6m | - | - | 8 | IEC 320-C13 | NEMA L6-20P | Load Meter | - | - | 444mm | - | - | RoHS Compliant | - | ||
![]() 1585T10A1S Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 3.999778kg | - | - | 2009 | 1585S | Active | Not Applicable | - | - | - | PDU, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | CSA, UL | - | 120V | 15A | - | - | 1.83m | - | - | North America | 6' 1.83m | 780J | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589T70F1 Hammond Manufacturing | 2359 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 6.999837kg | - | - | 2010 | 1589 | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | Black | - | - | - | - | - | - | - | - | 20A | - | - | - | CSA, UL | - | 120V | 20A | - | - | 1.8288m | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA 5-20P | - | - | 1.78m | 41.05mm | - | - | ROHS3 Compliant | - | ||
![]() 1585T10B1 Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 3.999778kg | - | - | 2010 | 1585 | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | CSA, UL | - | 120V | 15A | - | - | 4.572m | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | 1.22m | - | - | - | ROHS3 Compliant | - | ||
![]() 1587T12A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 3.999778kg | - | - | 2010 | 1587 | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | CSA, UL | - | 120V | 15A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1589T8F1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | - | Aluminum and Steel | 3.2lbs 1.5kg | - | - | 2009 | 1589 | Active | Not Applicable | - | - | - | Outlet Strip | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | CSA, UL | - | 120V | 20A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1500-1D Bourns Inc. | 2967 |
| Datasheet | 14 Weeks | DIN Rail, Wall | DIN Rail | - | - | - | Plastic | - | - | - | 2013 | 1500 | Active | 1 (Unlimited) | Screw | - | - | - | - | 65°C | -40°C | - | - | - | 360V | - | - | - | - | 25.12mm | - | - | 1500 | - | UL | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | 107.01mm | 40.64mm | 65.1mm | - | - | ROHS3 Compliant | - | ||
![]() 2839538 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail, Screw | DIN Rail | - | - | - | - | 25.080001g | - | 24V | 2010 | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | 80°C | -40°C | Black | - | - | - | - | - | - | - | 54.6mm | 10A | - | - | - | GL, GOST, UL | - | - | - | 12 AWG | 24 AWG | - | - | 2 | International | - | - | None | None | Screw Terminals | Screw Terminals | - | 79.6mm | 6.2mm | - | - | - | RoHS Compliant | Lead Free |