- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Body Material | For Use With | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Capacitance | Voltage - Rated DC | Depth | Current Rating | Frequency | Number of Conductors | Voltage - Rated AC | Approval Agency | Output Voltage | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Output Current | Accessory Type | Wire/Cable Gauge | Response Time | Connector Type A | Connector Type B | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1580T10A1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | Aluminum and Steel | 3.999778kg | - | - | - | 2010 | 1580 | Active | Not Applicable | - | - | - | Outlet Strip | - | - | - | - | - | - | - | - | - | 15A | - | - | - | CSA, UL | 120V | - | 15A | - | - | - | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 38020 Altech Corporation | 38 |
| - | 7 Weeks | DIN Rail, Panel | DIN Rail, Panel | Plastic | - | - | - | 600V | 2009 | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | 1 | - | - | White | - | - | - | - | 230A | - | - | - | CE, CSAus, UR | - | - | - | - | 4 AWG | 2 AWG | - | - | - | - | - | - | - | International | - | - | None | 11 | Screw Terminals | Screw Terminals | - | 101.092mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2800790 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 70°C | -40°C | - | - | - | 53V | 77.5mm | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | 91.1mm | 17.7mm | - | - | RoHS Compliant | - | IP20 | ||
![]() 2839240 Phoenix Contact | 2502 |
| Datasheet | 4 Weeks | Base, DIN Rail, Screw, Socket | - | - | 21.780003g | - | - | 450V | 2009 | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 85°C | -40°C | - | - | - | 24V | 52mm | 365A | - | 8 | - | UL | - | - | - | - | - | - | - | - | - | - | 1 ns | - | - | - | - | - | - | - | - | - | - | 45mm | 90mm | - | - | RoHS Compliant | - | IP20 | ||
![]() 1583H6A1 Hammond Manufacturing | 14 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | Steel | 3.499919kg | Steel | - | - | 2007 | 1583 | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | 15A | - | - | 125V | CSA, UL | - | - | 15A | - | - | - | 1.82m | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589T6G1BKRF Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | Steel | 3.999778kg | - | - | - | 2010 | 1589RF | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | 20A | - | - | - | CSA, UL | 120V | - | 20A | - | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SUPER7BTAA Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Wall Mount | Plastic | - | - | - | - | 2014 | Protect It!® | Active | 1 (Unlimited) | - | - | - | Outlet Strip, Surge Protector | -15Ohm | - | - | - | - | - | - | 120V | - | 15A | - | - | 120V | CSA, TUV, UL | - | - | - | - | - | - | 2.1336m | 15A | - | - | - | - | - | North America | 7' 2.13m | 2160J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PDU3VN3L1520 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | 16A | - | - | - | NOM, UL | - | - | 16A | - | - | - | 1m | - | - | - | - | - | - | - | 3' 0.92m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L15-20P | Load Meter | - | - | 56mm | - | RoHS Compliant | - | - | ||
![]() PDU3VN10L1520 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | 16A | - | - | - | NOM, UL | - | - | 16A | - | - | - | 3m | - | - | - | - | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L15-20P | Load Meter | - | - | 56mm | - | RoHS Compliant | - | - | ||
![]() PDU3VSR10L2120 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | 16A | - | - | - | NOM, UL | - | - | 16A | - | - | - | 3m | - | - | - | - | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (21), C19 (3) | NEMA L21-20P | Load Meter | - | - | 56mm | - | RoHS Compliant | - | - | ||
![]() PDU3XVSR6G63A Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | Metal | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | 40A | - | - | - | CE | - | - | - | - | - | - | 1.8m | - | - | - | - | - | - | - | 6' 1.83m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (12), C19 (12) | IEC 309 | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | 55.1mm | - | Non-RoHS Compliant | - | - | ||
![]() 1589H6F1BKRR Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | Steel | 3.999778kg | - | - | - | 2010 | 1589RR | Active | Not Applicable | - | - | Power | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | 20A | - | - | - | CSA, UL | 120V | 125V | 20A | Power Cord | - | - | 1.83m | - | - | - | - | Power | Power | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | 482.6mm | 44mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() RBC27 APC | 2238 |
| - | - | - | - | - | - | - | SU2200RMXL3U, SU2200RMXLI3U, SU3000RMXL3U, SU3000RMXLI3U, SU48R3XLBP, SU48RMXLBP3U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery Cartridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2858878 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Screw | DIN Rail | - | 28.349523g | - | - | 24V | 2012 | - | Obsolete | 1 (Unlimited) | Wire | - | - | - | - | - | 85°C | -40°C | - | - | 4nF | - | 63.5mm | 300mA | 3MHz | - | - | GOST, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | None | - | - | - | 100mm | 6.2mm | 6.2mm | - | RoHS Compliant | - | - | ||
![]() 2858904 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Plastic | 31.430011g | - | - | - | 2011 | TERMITRAB | Obsolete | 1 (Unlimited) | - | EAR99 | - | Surge Protection Module | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | DNV GL, EAC, GOST, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | Fuse Holder | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2858920 Phoenix Contact | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 31.470012g | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 2 | 85°C | -40°C | Black | 8536.69.40.40 | - | - | 63.5mm | - | - | - | - | GL, GOST, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | 100mm | 6.2mm | 6.2mm | - | RoHS Compliant | - | - | ||
![]() 2881049 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 80°C | -40°C | - | - | - | - | 36mm | - | - | - | - | CB, cUL, GL, GOST, KEMA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | None | Screw Terminals | Screw Terminals | - | - | 98mm | - | - | RoHS Compliant | - | - | ||
![]() 1587T10B1BK Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | Aluminum | 4.999949kg | - | - | - | 2010 | 1587 | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | 15A | - | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1585T15D1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | Aluminum | 4.999949kg | - | - | - | 2010 | 1585 | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | 15A | - | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 15 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2858917 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | 31.390009g | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 85°C | -40°C | - | 8536.69.40.40 | - | - | 63.5mm | - | - | - | - | GL, GOST, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | 100mm | 6.2mm | - | - | RoHS Compliant | - | - |