- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Body Material | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Output Voltage | Max Current Rating | Wire/Cable Type | Cable Length | Output Current | Max Surge Current | Filter Type | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP712B Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | Plastic | 907.18474g | - | - | 2013 | Protect It!® | - | Active | 1 (Unlimited) | - | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | 120V | - | 15A | - | - | CSA, cUL, NOM, UL | - | 15A | - | 3.7m | 15A | 72kA | - | North America | 12' 3.66m | 1080J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PDUMH20HVAT Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 20A | - | - | CE, NOM, UL | - | 20A | - | 3.6m | - | - | - | North America | 12' 3.66m | - | - | 10 | IEC 320-C13 (8), C19 (2) | IEC 320-C20 (2) | Load Meter | - | - | 439mm | - | RoHS Compliant | - | ||
![]() PDUMH32HV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 32A | - | - | CE, CSA, UL | - | 32A | - | 3.6m | - | - | - | International | 12' 3.66m | - | Circuit Breaker(s) | 18 | IEC 320-C13 (16), C19 (2) | IEC 309 | Load Meter | - | - | 445mm | - | RoHS Compliant | - | ||
![]() 1589T4F1 Hammond Manufacturing | 26 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Metal | - | - | Aluminum and Steel | 3lbs 1.4kg | Aluminium | - | 2009 | 1589 | - | Active | Not Applicable | - | - | - | Outlet Strip | - | - | Black | - | - | - | - | - | 20A | - | 125V | CSA, UL | 120V | 20A | - | 1.8288m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 4 | NEMA 5-20R | NEMA 5-20P | - | 279mm | 356mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() 2800419 Phoenix Contact | 965 |
| Datasheet | 7 Weeks | DIN Rail, Screw | DIN Rail | - | - | - | Aluminum | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | 55°C | -40°C | - | - | - | - | - | 280mm | - | - | - | CB, CCA, cUL, cULus, GOST, KEMA, OVE, UL | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | 191mm | 56mm | - | - | RoHS Compliant | - | ||
![]() 1580H7A1X Hammond Manufacturing | 2622 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | 3 | - | Aluminum and Steel | 3.999778kg | - | - | 2009 | 1580 | - | Active | Not Applicable | - | - | - | Outlet Strip | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | 120V | 15A | Power Cord | 1.828m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | - | 89mm | - | ROHS3 Compliant | - | ||
![]() 1589T8D1BKRF Hammond Manufacturing | 2632 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | 0.625lb 283.5g | - | - | 2010 | 1589RF | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 20A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8614800000 Weidmüller | 21 |
| Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2014 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Beige | - | 22nF | - | 250V | 73.4mm | 6A | - | 250V | cURus | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | International | - | - | None | - | - | - | - | 73.4mm | - | 22.5mm | - | RoHS Compliant | - | ||
![]() PDU3XVSR6L2230B Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | - | Metal | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 24A | - | - | CSA, FCC, NOM, UL | - | - | - | 1.8m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 30 | IEC 320-C13 (24), C19 (6) | NEMA L22-30P | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | 55.1mm | - | Non-RoHS Compliant | - | ||
![]() TLP61F Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | - | - | - | - | 2013 | Protect It!® | - | Obsolete | 1 (Unlimited) | - | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | 230V | - | 10A | - | - | - | - | 10A | - | 1.8m | 10A | - | - | Continental Europe | 6' 1.83m | 1140J | Circuit Breaker(s) | 6 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SK6-0B Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Plug-In | - | - | - | - | Plastic | - | - | - | 2013 | Protect It!® | - | Active | 1 (Unlimited) | - | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | 120V | - | 15A | - | - | UL | - | 15A | - | - | 15A | - | - | North America | - | 540J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLM609GF Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | Metal | Steel | 3.2lbs 1.5kg | - | - | 2007 | Power It!™ | - | Active | 1 (Unlimited) | - | - | Standard | Outlet Strip | - | - | - | - | - | 1.8kW | 120V | - | 15A | - | 120V | cULus | 120V | 15A | - | 2.7432m | - | - | - | North America | 9' 2.74m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | GFCI Protected | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PDUMV20 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | - | Aluminum | 5.4lbs 2.4kg | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 20A | 60Hz | - | CSA, UL | - | 20A | - | 4.57m | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 28 | NEMA 5-20R | NEMA L5-20P | Load Meter | - | - | 44.45mm | - | RoHS Compliant | - | ||
![]() PDUMH15-6 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Horizontal | - | - | - | Metal | 4.5lbs 2kg | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 15A | - | - | CSA, cUL, UL | - | - | - | 1.8m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 13 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | 444.5mm | - | Non-RoHS Compliant | - | ||
![]() TLM812GF Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | Metal | Steel | 4.6lbs 2.1kg | - | - | 2007 | Power It!™ | - | Active | 1 (Unlimited) | - | - | - | Outlet Strip | - | - | - | - | - | 1.8kW | 120V | - | 15A | - | 120V | cULus | 120V | 15A | - | 3.6576m | - | - | - | North America | 12' 3.66m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | GFCI Protected | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 2858946 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | 30.150001g | - | 24V | 2014 | - | - | Active | - | Solder | EAR99 | - | - | 85°C | -40°C | - | 8536.69.40.40 | 130nF | - | - | 63.5mm | 500mA | - | - | GOST, UL | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | 100mm | 6.2mm | 6.2mm | - | RoHS Compliant | - | ||
![]() 2800771 Phoenix Contact | 2705 |
| Datasheet | 6 Weeks | DIN Rail, Plug-In | DIN Rail | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | 46.6mm | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | 17.7mm | - | - | RoHS Compliant | - | ||
![]() 2832124 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 5 | - | Polyamide | 28.349523g | - | - | 2010 | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | 80°C | -40°C | Blue | - | - | - | - | 54.6mm | - | - | - | GOST, UL | - | - | - | - | - | - | - | International | - | - | None | None | Screw Terminals | Screw Terminals | - | 79.6mm | 79.6mm | 6.2mm | - | RoHS Compliant | IP20 | ||
![]() 1584T7D1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | - | Aluminum and Steel | - | - | - | 2009 | 1584 | - | Active | Not Applicable | - | - | - | Outlet Strip | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1586T12D1 Hammond Manufacturing | 2206 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | - | Aluminum | 5.499807kg | - | - | 2010 | 1586 | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | 120V | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - |