- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Output Voltage | Operating Supply Voltage | Max Current Rating | Cable Length | Region Utilized | Cord Length | Stripping Length | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2800644 Phoenix Contact | 581 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | 80°C | -40°C | Black | - | - | 7.5mm | - | - | CB, CCA, cUL, cULus, GL, KEMA, OVA, UL | - | - | - | - | International | - | 16mm | None | - | Screw Terminals | Screw Terminals | 98.7mm | 71.2mm | 71.2mm | - | RoHS Compliant | - | - | ||
![]() 1589H70C1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 5.499807kg | 2010 | 1589 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | - | CSA, UL | 120V | - | 20A | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589T70C1 Hammond Manufacturing | 2577 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 3.999778kg | 2010 | 1589 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | - | CSA, UL | 120V | - | 20A | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P12D13M Panduit Corp | 518 |
| - | 8 Weeks | - | Rack, Horizontal | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | - | - | None | 12 | IEC 320-C13 (12) | NEMA L6-20P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P06D17M Panduit Corp | 621 |
| - | 8 Weeks | - | Rack, Horizontal | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | - | - | Circuit Breaker(s) | 6 | IEC 320-C19 (6) | NEMA L21-30P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P18E23M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | - | - | Circuit Breaker(s) | 18 | NEMA 5-20R (18) | NEMA L5-30P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2800053 Phoenix Contact | 2186 |
| Datasheet | 8 Weeks | Screw | - | - | Metal | - | 2011 | - | Active | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | 79mm | - | - | - | - | - | - | - | International | - | - | None | - | - | - | 28mm | 28mm | - | - | RoHS Compliant | - | - | ||
![]() 2880671 Phoenix Contact | 2273 |
| Datasheet | 6 Weeks | - | - | - | Metal | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8449160000 Weidmüller | 46 |
| Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | 27.46g | 2011 | - | Active | Not Applicable | - | - | - | Black | - | 27V | 63.5mm | 13A | 24V | CE | - | 26V | - | - | International | - | - | None | - | - | - | 91mm | - | 6mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() P16D20M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | - | - | None | 16 | NEMA 5-20R (16) | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P12E20M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | - | - | None | 12 | NEMA 5-20R (12) | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16D14M Panduit Corp | 874 |
| - | 8 Weeks | - | Rack, Horizontal | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | - | - | Circuit Breaker(s) | 16 | IEC 320-C13 (12), C19 (4) | NEMA L6-30P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P12E22M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | - | - | None | 12 | NEMA 5-20R (12) | NEMA L5-20P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P08E15M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Horizontal | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | - | - | None | 8 | NEMA 5-20R (8) | NEMA 5-20P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P08E18M Panduit Corp | 658 |
| - | 8 Weeks | - | Rack, Horizontal | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | - | - | None | 8 | IEC 320-C13 (8) | NEMA L6-20P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P24D27M Panduit Corp | 707 |
| - | 8 Weeks | - | Rack, Vertical | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | North America | - | - | Circuit Breaker(s) | 24 | IEC 320-C13 (18), C19 (6) | NEMA L15-30P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2800040 Phoenix Contact | 2350 |
| Datasheet | 8 Weeks | Screw | - | - | Metal | - | 2011 | - | Active | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | 79mm | - | - | - | - | - | - | - | International | - | - | None | - | - | - | 28mm | 28mm | - | - | RoHS Compliant | - | - | ||
![]() 2905414 Phoenix Contact | 2659 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Plastic | - | 2015 | FLT | Active | - | Surge Protection Module | 80°C | -40°C | - | - | - | 74.5mm | - | - | CB, CCA, cUL, cULus, EAC, GL, KEMA-KEUR, UL | - | - | - | - | International | - | - | Fuse Holder | - | Screw Terminals | Screw Terminals | - | 95.2mm | 35.6mm | - | Non-RoHS Compliant | - | - | ||
![]() 1589T42C1 Hammond Manufacturing | 2292 |
| - | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 4.999949kg | 2010 | 1589 | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CSA, UL | - | - | 20A | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 7 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TLM615NCRA Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Wall | Metal | Steel | 2.8lbs 1.3kg | 2006 | Power It!™ | Active | 1 (Unlimited) | Outlet Strip | - | - | - | 1.8kW | - | - | 15A | - | CSA, cUL, UL | - | - | 15A | 4.5m | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | RoHS Compliant | - | Lead Free |