- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Power Rating | Voltage - Rated DC | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Output Voltage | Max Current Rating | Cable Length | Output Current | Turn On Delay Time | Response Time | Clamping Voltage | Max Surge Current | Test Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZT2001-4 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum | 4lbs 1.8kg | - | - | - | - | - | 2007 | ZT | Active | Not Applicable | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | 120V | - | 15A | - | 120V | CSA | 120V | 15A | 1.8288m | 15A | - | 1 ns | - | 30kA | - | North America | 6' 1.83m | 2000J | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | RJ11 | 63.5mm | 187mm | 88.9mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 2858991 Phoenix Contact | 38 | - | Datasheet | 4 Weeks | Cable | - | - | Aluminum | 141.747616g | - | - | 7V | - | - | 2009 | - | Active | Not Applicable | RJ45 | - | Surge Protector for Media Lines Only | 80°C | -40°C | Black | 20pF | - | 7V | - | 1.5A | - | - | GOST, UL | - | - | - | - | - | - | - | - | - | International | - | - | None | None | - | - | RJ45 | - | - | - | - | RoHS Compliant | - | - | IP20 | ||
![]() 1584H4B1 Hammond Manufacturing | 87 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Metal | Aluminum and Steel | 2.500201kg | Aluminium | - | - | - | - | 2001 | 1584 | Active | Not Applicable | - | - | Outlet Strip | - | - | Black | - | - | - | - | 15A | - | 125V | CSA, UL | 120V | 15A | 4.572m | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | 4.572m | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() P1T APC | In Stock | - | - | - | External | - | - | - | 160.000002 g | - | Compliant | - | 120 V | 120 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLM606 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Steel | 1.4lbs 635g | - | - | - | - | - | 2012 | Protect It!® | Active | 1 (Unlimited) | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | 120V | - | 15A | - | 120V | CSA, cUL, UL | - | 15A | 1.8288m | 15A | - | - | 150V | - | - | North America | 6' 1.83m | 900J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1301370126 Molex | 1 | - | Datasheet | 8 Weeks | Box | - | - | Rubber | - | - | - | 125V | - | - | 2005 | Super-Safeway 3000 | Active | 1 (Unlimited) | - | - | Outlet Box | - | - | - | - | - | - | - | 20A | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Without Cord | - | None | 2 | - | Hardwired | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 8951590000 Weidmüller | 2838 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | Red | - | - | 24V | 69mm | 300mA | - | - | CE, IEC, UL | - | - | - | - | - | - | - | - | 2.5kA | International | - | - | None | None | - | - | - | 98mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 2800707 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Panel, Surface Mount | Panel Mount | - | Steel | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | - | - | 210mm | - | - | - | cETL, cETLus, ETLus | - | - | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | 500mm | 400mm | - | - | RoHS Compliant | - | - | - | ||
![]() 2800717 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Panel, Surface Mount | Panel Mount | - | Steel | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | - | - | 210mm | - | - | - | cETL, cETLus, ETLus | - | - | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | 500mm | 400mm | - | - | RoHS Compliant | - | - | - | ||
![]() 2800716 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Panel, Surface Mount | Panel Mount | - | Steel | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | - | - | 210mm | - | - | - | cETL, cETLus, ETLus | - | - | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | 500mm | 400mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1064860000 Weidmüller | 46 |
| Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Black | 500pF | - | 339V | 81mm | 12A | - | 240V | CE, UL | - | - | - | - | - | - | - | - | - | International | - | - | None | None | Screw Terminals | Screw Terminals | - | 88.5mm | - | 12.2mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 2763691 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Aluminum | 0.33lb 149.69g | - | - | 180V | - | - | 2011 | CN-UB/E | Active | 1 (Unlimited) | - | Plug | Surge Protector for Media Lines Only | 80°C | -40°C | - | 7pF | - | 180V | - | 5A | - | - | GOST | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | Type N Coax | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 2817686 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | Aluminum | 137.500007g | - | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | Plug | Surge Protector for Media Lines Only | - | - | - | - | - | - | - | - | - | - | GOST | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | Type N Coax | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1582H6B1SBK Hammond Manufacturing | 2713 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | Steel | 4lbs 1.8kg | - | - | - | - | - | 2001 | 1582S | Active | Not Applicable | - | - | PDU, Surge Protector | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | - | 15A | - | - | - | - | - | - | - | North America | 15' 4.57m | 780J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1589H6D1 Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 3.5lbs 1.6kg | - | - | - | - | - | 2009 | 1589 | Active | Not Applicable | - | - | Outlet Strip | - | - | - | - | - | - | - | 20A | - | - | CSA, UL | 120V | 20A | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1584T8DH Hammond Manufacturing | 2899 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | - | Aluminum and Steel | 3.9lbs 1.8kg | Aluminium | - | - | - | - | 2002 | 1584H | Active | Not Applicable | - | - | Outlet Strip | - | - | - | - | - | - | - | 15A | - | 125V | CSA, TUVus | - | 15A | - | - | - | - | - | - | - | North America | 12' 3.66m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1585T8B1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | 120 | Aluminum | 3.00006kg | Aluminium | - | - | - | - | 2001 | 1585 | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | - | 120V | CSA, UL | 120V | 15A | 4.57m | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | 1.2192m | 41.05mm | - | ROHS3 Compliant | - | - | - | ||
![]() TLP602 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | 120 | Plastic | 0.57lb 258.55g | - | - | - | - | - | 2006 | Protect It!® | Active | Not Applicable | - | - | Outlet Strip, Surge Protector | - | - | - | - | 1.8kW | 120V | - | 15A | 5.06kHz | 120V | CSA, cUL, UL | 120V | 15A | 610mm | 15A | 1 ns | - | - | 12kA | - | North America | 2' 0.61m | 180J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | 31.75mm | 609.6mm | 82.55mm | Unknown | Non-RoHS Compliant | - | - | - | ||
![]() 1589T8G1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 3.7lbs 1.7kg | - | - | - | - | - | 2009 | 1589 | Active | Not Applicable | - | - | Outlet Strip | - | - | - | - | - | - | - | 20A | - | - | CSA, UL | - | 20A | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2905337 Phoenix Contact | 2775 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Plastic | - | - | - | - | - | - | 2015 | VAL | Active | - | - | - | Surge Protection Module | 80°C | -40°C | - | - | - | - | 74.5mm | - | - | - | CB, CCA, cUL, cULus, EAC, GL, KEMA-KEUR, UL | - | - | - | - | - | - | - | - | - | International | - | - | Fuse Holder | - | Screw Terminals | Screw Terminals | - | - | 97.9mm | 25.4mm | - | Non-RoHS Compliant | - | - | - |