- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Power Rating | Voltage - Rated DC | Depth | Current Rating | Number of Conductors | Voltage - Rated AC | Approval Agency | Output Voltage | Max Current Rating | Nominal Supply Current | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Output Current | Response Time | Max Surge Current | Filter Type | Nominal Input Voltage | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1584H7B1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 3.999778kg | - | - | 2009 | 1584 | - | Active | Not Applicable | - | Outlet Strip | - | - | Black | - | - | - | - | 15A | - | - | CSA, UL | 120V | 15A | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1582T6B1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.34978kg | - | - | 2001 | 1582 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 10A | - | - | CSA, UL | - | 15A | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2801291 Phoenix Contact | 2536 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PDU3V20D354B Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | Metal | 9.3lbs 4.2kg | - | - | 2017 | - | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | CSA, FCC, NOM, UL | - | - | - | - | - | - | - | - | - | - | - | North America | 2.5' 0.76m | - | None | 54 | IEC 320-C13 (48), C19 (6) | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PDU3VS6L2130 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | Steel | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 24A | - | - | NOM, UL | - | - | - | - | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 30 | IEC 320-C13 (24), C19 (6) | NEMA L21-30P | Load Meter | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PS-415-HG-OEM Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | Metal | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | Outlet Strip | - | - | White | - | - | 120V | - | 15A | - | 120V | UL | - | 15A | 15A | - | - | 4.572m | 15A | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | 349mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 1584T4D1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 2.76011kg | - | - | 2009 | 1584 | - | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | 120V | 15A | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1583T8B1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 4.250161kg | - | - | 2001 | 1583 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 10A | - | - | CSA, UL | - | 15A | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2801290 Phoenix Contact | 2743 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Plastic | - | - | - | 2015 | PT | - | Active | 1 (Unlimited) | - | Surge Protection Module | 70°C | -40°C | - | - | - | - | 77.5mm | - | - | - | cUL, cULus, UL | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | Ground | - | 109.3mm | 17.7mm | - | RoHS Compliant | - | - | ||
![]() PDU3VN3G30 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | Steel | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 24A | - | - | NOM, UL | - | 24A | - | - | - | 1m | - | - | - | - | - | - | 3' 0.92m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | IEC 309 | Load Meter | - | - | 56mm | - | RoHS Compliant | - | - | ||
![]() 1584T6B1SRA Hammond Manufacturing | 2918 |
| - | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 1.999889kg | - | - | 2011 | 1584S | - | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8614770000 Weidmüller | 12 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | Beige | 4.7nF | - | 250V | 73.4mm | 10A | - | 250V | cURus | - | - | - | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | International | - | - | None | - | - | - | - | 73.4mm | - | 22.5mm | - | RoHS Compliant | - | - | ||
![]() 1589T6D1 Hammond Manufacturing | 44 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | - | Aluminum and Steel | 3.5lbs 1.6kg | Aluminium | - | 2009 | 1589 | - | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | 20A | - | 125V | CSA, UL | - | 20A | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589H42G1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | - | - | - | 2010 | 1589 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 20A | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 7 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SK10TG Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | - | - | Plastic | 99.790321g | - | - | 2013 | Protect It!® | - | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | 1.875kW | 120V | - | 15A | - | 120V | UL | - | 15A | - | - | - | - | - | 1 ns | 27kA | - | 120V | North America | - | 350J | Circuit Breaker(s) | 1 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 2838351 Phoenix Contact | 2458 |
| Datasheet | 4 Weeks | DIN Rail, Socket | - | - | - | 22.140014g | - | - | 2009 | - | - | Active | 1 (Unlimited) | Screw | - | 85°C | -40°C | - | - | - | - | 17.7mm | - | 8 | 24V | UL | - | - | - | - | - | - | - | 1 ns | - | - | - | - | - | - | - | - | - | - | - | 52mm | 45mm | - | - | RoHS Compliant | - | IP20 | ||
![]() 2858881 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | 28.349523g | - | 24V | 2010 | - | - | Obsolete | 1 (Unlimited) | Push-In | - | - | - | - | - | - | - | - | - | - | - | GOST, UL | - | - | - | 12 AWG | 24 AWG | - | - | - | - | - | - | International | - | - | None | None | - | - | - | 63.5mm | 100mm | 6.2mm | - | RoHS Compliant | Lead Free | - | ||
![]() 2905333 Phoenix Contact | 2899 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Plastic | - | - | - | 2015 | VAL | - | Active | - | - | Surge Protection Module | 80°C | -40°C | - | - | - | - | 74.5mm | - | - | - | CB, CCA, cUL, cULus, EAC, GL, KEMA-KEUR, UL | - | - | - | - | - | - | - | - | - | - | - | International | - | - | Fuse Holder | - | Screw Terminals | Screw Terminals | - | - | 97.9mm | 25.4mm | - | Non-RoHS Compliant | - | - | ||
![]() 2801246 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | 70°C | -40°C | - | - | - | - | 77.5mm | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | 109.3mm | 17.7mm | - | - | RoHS Compliant | - | - | ||
![]() VB1A1P3BN30P1 Panduit Corp | 802 |
| Datasheet | 4 Weeks | Vertical | Rack, Vertical | - | - | - | - | - | 2011 | - | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | - | - | - | - | - | - | North America | 10' 3.05m | - | Circuit Breaker(s) | 30 | IEC 60320-C13 (24), C19 (6) | NEMA L21-30P | Load Meter | - | - | - | - | ROHS3 Compliant | - | - |