- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Power Rating | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Output Voltage | Operating Supply Voltage | Max Current Rating | Cable Length | Output Current | Response Time | Test Current | Region Utilized | Cord Length | Stripping Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8953610000 Weidmüller | 2910 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | 24V | 69mm | 350mA | 34V | CE, IEC | - | - | - | - | - | - | 2.5kA | International | - | - | - | None | - | - | - | 90mm | - | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1161170000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | 12V | 69mm | 300mA | - | CE, IEC | - | - | - | - | - | - | 2.5kA | International | - | - | - | None | - | - | - | 90mm | - | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064190000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | 68V | 81mm | 500mA | 48V | CE, IEC, UL | - | - | - | - | - | - | 500A | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8449040000 Weidmüller | 46 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 27.46g | - | Active | Not Applicable | - | - | - | Black | - | - | 48V | 63.5mm | 1.25A | 48V | CE, UL | - | 53V | - | - | - | - | 1kA | International | - | - | - | None | - | - | - | 91mm | - | 6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1064240000 Weidmüller | 46 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | 68V | 81mm | 500mA | 48V | CE, IEC, UL | - | - | - | - | - | - | 500A | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063780000 Weidmüller | 11 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | 68V | 58.5mm | 500mA | 48V | CE, IEC, UL | - | - | - | - | - | - | 500A | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 76mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064330000 Weidmüller | 29 | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | 85V | 81mm | 500mA | 60V | CE, IEC, UL | - | - | - | - | - | - | 500A | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924570000 Weidmüller | 13 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | 9.37pF | - | 68V | 69mm | 2A | 48V | CE, UL | - | - | - | - | - | - | - | International | - | - | - | None | - | - | - | 90mm | - | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064500000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | 34V | 81mm | 200mA | 24V | CE, IEC, UL | - | - | - | - | - | - | 1kA | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063820000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | 68V | 58.5mm | 300mA | 48V | CE | - | - | - | - | - | - | 500A | International | - | - | - | None | - | - | - | 76mm | - | 12.2mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DRS-1215 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack, Screw | Rack, Horizontal | Steel | 4.6lbs 2.1kg | 2010 | Active | Not Applicable | PDU, Surge Protector | - | - | Black | - | 1.8kW | 120V | - | 15A | 120V | CSA, cUL, UL | 120V | - | 15A | 4.572m | 15A | 1 ns | - | North America | 15' 4.57m | - | 3840J | Circuit Breaker(s) | 14 | NEMA 5-15R | NEMA 5-15P | 57.15mm | 520.7mm | 234.95mm | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() 2856074 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Base, DIN Rail, Screw | - | - | 16.26999g | 2011 | Active | 1 (Unlimited) | - | 85°C | -40°C | Black | - | - | - | 52mm | - | - | UL | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | 45mm | 17.7mm | 17.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1064490000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | - | 12V | 81mm | 500mA | - | CE, IEC, UL | - | - | - | - | - | - | 1kA | International | - | - | - | None | None | Screw Terminals | Screw Terminals | 88.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2800711 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Panel, Surface Mount | Panel Mount | Steel | - | 2014 | Obsolete | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | - | 210mm | - | - | cETL, cETLus, ETLus | - | - | - | - | - | - | - | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 500mm | 400mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2800712 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Panel, Surface Mount | Panel Mount | Steel | - | 2014 | Obsolete | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | - | 210mm | - | - | cETL, cETLus, ETLus | - | - | - | - | - | - | - | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 500mm | 400mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2800703 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Panel, Surface Mount | Panel Mount | Steel | - | 2014 | Obsolete | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | - | 210mm | - | - | cETL, cETLus, ETLus | - | - | - | - | - | - | - | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 500mm | 400mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2800713 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Panel, Surface Mount | Panel Mount | Steel | - | 2014 | Obsolete | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | - | 210mm | - | - | cETL, cETLus, ETLus | - | - | - | - | - | - | - | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 500mm | 400mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2800704 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Panel, Surface Mount | Panel Mount | Steel | - | 2014 | Obsolete | 1 (Unlimited) | - | 80°C | -40°C | - | - | - | - | 210mm | - | - | cETL, cETLus, ETLus | - | - | - | - | - | - | - | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 500mm | 400mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1063940000 Weidmüller | 46 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | 68V | 58.5mm | 300mA | 48V | CE | - | - | - | - | - | - | 1kA | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 76mm | - | 12.2mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064210000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | 85V | 81mm | 500mA | 60V | CE, IEC, UL | - | - | - | - | - | - | 500A | International | - | - | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - |