- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Output Voltage | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Type | Cable Length | Test Current | Connector Type A | Connector Type B | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1161180000 Weidmüller | 2697 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Blue | 34V | 69mm | 300mA | - | 24V | CE, IEC | - | - | - | - | - | 2.5kA | - | - | International | - | - | None | - | - | - | - | 90mm | - | 17.8mm | RoHS Compliant | UL94 V-0 | ||
![]() 2905684 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | Plastic | - | - | - | 2015 | VAL-MS | Active | 1 (Unlimited) | - | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1584T4B1 Hammond Manufacturing | 13 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | 120 | - | Aluminum and Steel | 1.133981kg | Aluminium | - | 2001 | 1584 | Active | Not Applicable | - | - | Outlet Strip | - | - | Black | - | - | 15A | - | 125V | CSA, UL | 120V | - | 15A | - | 4.57m | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | 50.8mm | 279mm | 50.8mm | ROHS3 Compliant | - | ||
![]() 1584T7A1 Hammond Manufacturing | 42 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | 3.00006kg | - | - | 2009 | 1584 | Active | Not Applicable | - | - | Outlet Strip | - | - | Black | - | - | 15A | - | - | CSA, UL | 120V | - | 15A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | - | 53.98Mm | ROHS3 Compliant | - | ||
![]() P08D11M Panduit Corp | 867 |
| - | 8 Weeks | - | Rack, Horizontal | - | - | - | - | - | - | - | SmartZone™ | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | North America | - | - | None | 8 | NEMA 5-20R (8) | NEMA L5-20P | - | - | - | - | ROHS3 Compliant | - | ||
![]() P36G22M Panduit Corp | 570 |
| - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | SmartZone™ | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | North America | - | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L15-30P | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2801162 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Base Mount | - | - | Plastic | - | - | - | 2016 | VAL-MS | Active | 1 (Unlimited) | - | - | Surge Protection Module | - | - | - | - | - | - | - | - | cUL, cULus, EAC, KEMA, UL | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1589T6C1BKRF Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | 3.999778kg | - | - | 2002 | 1589RF | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | 20A | - | - | CSA, UL | 120V | - | 20A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2801241 Phoenix Contact | 2699 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | 77.5mm | - | - | - | CB, CCA, cUL, cULus, KEMA, VDE, UL | - | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | 90mm | 17.5mm | - | RoHS Compliant | - | ||
![]() 1584T6B1S Hammond Manufacturing | 2193 |
| - | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | 1.999889kg | - | - | 2011 | 1584S | Active | Not Applicable | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2800708 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Panel, Surface Mount | Panel Mount | - | - | Steel | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | 210mm | - | - | - | cETL, cETLus, ETLus | - | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | 500mm | 400mm | - | RoHS Compliant | - | ||
![]() 1585H10A1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 3.999778kg | - | - | 2010 | 1585 | Active | Not Applicable | - | Power | PDU (Power Distribution Unit) | - | - | - | - | - | 15A | - | - | CSA, UL | - | 125V | 15A | Power Cord | 1.8288m | - | Power | Power | North America | 6' 1.83m | - | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | - | 1.22m | - | ROHS3 Compliant | - | ||
![]() 15854H7B1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 4.535924kg | - | - | 2010 | 1585 | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | 15A | - | - | CSA, UL | 125V | - | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1064310000 Weidmüller | 40 |
| Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | 34V | 81mm | 500mA | - | 24V | CE, IEC, UL | - | - | - | - | - | 500A | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | 88.5mm | - | 6.1mm | RoHS Compliant | UL94 V-0 | ||
![]() SUPER725B Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Floor, Wall | - | - | Plastic | 2.9lbs 1.3kg | - | - | 2017 | Protect It!® | Active | Not Applicable | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | - | - | - | - | 25' 7.62m | 2160J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP606USBB Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Floor, Wall | - | - | Plastic | - | - | - | 2017 | Protect It!® | Active | Not Applicable | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | 15A | - | - | cUL, UL | - | - | - | - | 1.8288m | - | - | - | - | 6' 1.83m | 990J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | 2-USB Charging Ports | - | - | - | Non-RoHS Compliant | - | ||
![]() PDU3VN10G30 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | Steel | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | 24A | - | - | NOM, UL | - | - | 24A | - | 3m | - | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | IEC 309 | Load Meter | - | - | 56mm | RoHS Compliant | - | ||
![]() PDU3VS6H50 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | Metal | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | NOM, UL | - | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 30 | IEC 320-C13 (24), C19 (6) | CS8365C | Load Meter | - | - | - | Non-RoHS Compliant | - | ||
![]() 2905466 Phoenix Contact | 715 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | Plastic | - | - | - | 2015 | FLT | Active | - | - | - | Surge Protection Module | 80°C | -40°C | - | - | 74.5mm | - | - | - | CB, CCA, cUL, cULus, EAC, GL, KEMA-KEUR, UL | - | - | - | - | - | - | - | - | International | - | - | Fuse Holder | - | Screw Terminals | Screw Terminals | - | - | 95.2mm | 71.2mm | Non-RoHS Compliant | - | ||
![]() 2807573 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | Base, DIN Rail, Plug-In, Wall | Base Mount | - | 2 | Plastic | 31.979991g | - | 60V | 2011 | - | Active | 1 (Unlimited) | Plug | - | Surge Protection Module | 80°C | -40°C | - | - | - | - | 5.06kHz | - | CB, CCA, CSA, cUL, cULus, EAC, KEMA, OVE, UL | - | - | - | - | - | - | - | - | International | - | - | - | None | - | - | - | 52.4mm | 54.5mm | 17.7mm | RoHS Compliant | - |