- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Frequency | Number of Conductors | Voltage - Rated AC | Approval Agency | Output Voltage | Operating Supply Voltage | Max Current Rating | Cable Length | Output Current | Response Time | Max Surge Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLM406NC Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Wall | Metal | Steel | 1.4lbs 635g | - | - | 2006 | Power It!™ | Active | 1 (Unlimited) | - | Outlet Strip | -15Ohm | - | - | - | - | - | - | 15A | - | - | - | CSA, cUL, UL | - | - | 15A | 1.83m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ZT2001 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel, Wall | Bench, Wall | 120 | Aluminum | 3lbs 1.4kg | Aluminium | - | 2007 | ZT | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | - | - | 120V | - | 15A | - | - | 120V | CSA | 120V | - | 15A | 1.8288m | 15A | 1 ns | 30kA | North America | 6' 1.83m | 2000J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | RJ11 | 63.5mm | 187mm | 88.9mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDU12IEC Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | 100 | Steel | 3.2lbs 1.5kg | - | - | 2003 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | Black | - | - | - | 16A | - | - | - | CE, CSA, UL | 240V | - | 16A | - | 16A | - | - | International | Without Cord | - | Circuit Breaker(s) | 14 | IEC 320-C13 (12), C19 (2) | IEC 320-C20 | - | - | - | 444.5mm | 108mm | Unknown | RoHS Compliant | - | - | ||
![]() SUPER6OMNI B Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Floor, Wall | - | Plastic | - | - | - | 2013 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | United Kingdom | 6' 1.83m | 750J | Circuit Breaker(s) | 6 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PDU330AT6L2130 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Horizontal | - | Steel | - | - | - | 2017 | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | CSA, FCC, UL | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 2 | IEC 320-C13, C19 | NEMA L21-30P | Ethernet Control and Monitor Interface, Programmable Alerts, Load Meter | - | - | - | - | - | - | - | - | ||
![]() TLP78TUSBG Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | 120V | - | 15A | - | - | 120V | CSA, cUL, FCC, UL | - | 115V | - | 2.5m | - | - | - | North America | 8' 2.44m | 2100J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | USB Charge Port(s) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2800807 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | Plastic | - | - | - | 2015 | PT | Active | 1 (Unlimited) | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2907875 Phoenix Contact | 2386 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Plastic | - | - | - | - | VAL | Active | Not Applicable | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | - | - | EAC | - | - | - | - | - | - | - | International | - | - | Fuse Holder | None | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2906844 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Plastic | - | - | - | - | TTC | Active | Not Applicable | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | - | - | cCSAus, CSA, CSAus, DNV GL, UL | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2907865 Phoenix Contact | 2933 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Plastic | - | - | - | - | VAL | Active | Not Applicable | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | - | - | EAC | - | - | - | - | - | - | - | International | - | - | Fuse Holder | None | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2818122 Phoenix Contact | 2207 |
| Datasheet | 5 Weeks | Plug-In | - | Module | - | 313.799993g | - | 24V | 2012 | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -40°C | - | 1.5nF | - | 33mm | 20kA | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33mm | 120mm | 33mm | - | RoHS Compliant | Lead Free | IP40 | ||
![]() QN1B1L2BN0861 Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | - | - | North America | 10' 3.05m | - | None | 8 | IEC 60320-C13 (6), C19 (2) | NEMA L6-30P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMRPSV20SILTLM Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | PDU, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | - | - | North America | 10' 3.05m | 720J | Circuit Breaker(s) | 20 | NEMA 5-15R (20) | NEMA L5-20P | Load Meter | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2839237 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Base, DIN Rail, Screw, Socket | - | - | - | 21.140013g | - | 12V | 2005 | - | Active | 1 (Unlimited) | Screw | - | - | 85°C | -40°C | - | - | 12V | 52mm | 20kA | - | 8 | - | UL | - | - | - | - | - | 1 ns | - | - | - | - | - | - | - | - | - | - | 45mm | 52mm | 17.7mm | - | RoHS Compliant | - | IP20 | ||
![]() 2800531 Phoenix Contact | 928 |
| Datasheet | 4 Weeks | Panel, Screw | Panel Mount | - | Aluminum | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | 55°C | -40°C | - | - | - | 280mm | - | - | - | - | CB, CCA, cUL, cULus, KEMA, OVE, UL | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | 191mm | 176mm | - | - | RoHS Compliant | - | - | ||
![]() 4SPDX Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Floor, Wall | - | Steel | - | - | - | 2001 | WABER® | Active | Not Applicable | - | Outlet Strip | - | - | - | Beige | - | - | - | 15A | - | - | - | CSA, cUL, UL | - | - | - | 1.8288m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TLP706TELC Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | - | - | - | 2013 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | -15Ohm | - | - | - | - | 120V | - | 15A | - | - | 120V | CSA, cUL, FCC, UL | - | - | 15A | 1.8288m | 15A | - | - | North America | 6' 1.83m | 1440J | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | RJ11 | - | - | - | - | RoHS Compliant | - | - | ||
![]() PDUMV15 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | 120 | Aluminum | 3.8lbs 1.7kg | - | - | 2008 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 15A | 60Hz | - | - | CSA, UL | - | - | 15A | 4.57m | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 16 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | - | 76.2mm | - | RoHS Compliant | - | - | ||
![]() 2800056 Phoenix Contact | 2761 |
| Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | - | 2015 | DT-UFB | Active | 1 (Unlimited) | - | Surge Protector for Media Lines Only | - | - | - | - | - | - | - | - | - | - | - | EAC | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | DB9 | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2905340 Phoenix Contact | 2916 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Plastic | - | - | - | 2015 | VAL | Active | - | - | Surge Protection Module | - | 80°C | -40°C | - | - | - | 74.5mm | - | - | - | - | CB, CCA, cUL, cULus, EAC, GL, KEMA-KEUR, UL | - | - | - | - | - | - | - | International | - | - | Fuse Holder | - | Screw Terminals | Screw Terminals | - | - | - | 97.9mm | 49.2mm | - | Non-RoHS Compliant | - | - |