- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Voltage - Rated AC | Approval Agency | Number of Contacts | Physical Dimension | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Output Current | Wire/Cable Gauge | Turn On Delay Time | Response Time | Test Current | Connector Type B | Region Utilized | Cord Length | Energy | Isolation Voltage | Overload Protection | Number of Secondary Winding | AC Outlets | Connector - AC Output | VA Rating | Connector - AC Input | Number of Primary Winding | Features | Media Lines Protected | Primary Rating | Center Tap Feature 1 | Center Tap Feature 2 | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1063730000 Weidmüller | 28 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | - | - | 34V | - | - | - | - | 58.5mm | - | 500mA | - | 24V | CE, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | 500A | - | International | - | - | - | None | - | - | Screw Terminals | - | Screw Terminals | - | - | - | - | - | - | 76mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 2838500 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 10.380008g | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOST, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 6720005421 Weidmüller | 424 | - | Datasheet | 16 Weeks | DIN Rail, Panel | DIN Rail | Module | GLASS FILLED POLYAMIDE | - | Plastic | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Power | Outlet Box | - | 60°C | -25°C | - | - | Receptacle | - | - | - | - | NO | YES | NO | GENERAL PURPOSE | - | - | 15A | - | 125V | cUL, TUL, UL | 6 | - | - | - | - | 125V | 15A | - | - | - | - | - | - | - | North America | Without Cord | - | - | None | - | 2 | NEMA 5-15R | - | Screw Terminals | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | - | - | ||
![]() PDU1220T Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | 5.2lbs 2.4kg | - | - | 2003 | - | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | CSA, UL | - | - | - | - | - | - | 20A | 4.57m | 20A | - | - | - | - | - | North America | 15' 4.57m | - | - | Circuit Breaker(s) | - | 13 | NEMA 5-20R | - | NEMA L5-20P | - | - | - | - | - | - | - | 483mm | 114.3mm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() POS-7-S Bud Industries | In Stock | - | Datasheet | - | Rack, Wall | Bench, Rack, Wall | 125 | - | - | Aluminum | 3.5lbs 1.6kg | Aluminium | - | - | - | - | Obsolete | Not Applicable | - | - | - | Outlet Strip, Surge Protector | - | - | - | Grey | - | - | - | - | - | 125V | - | - | - | - | - | - | 14A | - | 125V | UL | - | - | - | - | - | - | 15A | 1.2192m | 15A | 14 AWG | - | - | - | Power | North America | 6' 1.83m | - | - | Circuit Breaker(s) | - | 7 | NEMA 5-15R | - | NEMA 5-15P | - | - | - | - | - | - | - | 1.2192m | 50.8mm | - | - | RoHS Compliant | - | - | - | ||
![]() 8924270000 Weidmüller | 13 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | - | - | 24V | - | - | - | - | 69mm | - | - | - | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 2801051 Phoenix Contact | 45 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | 2016 | CN-UB | - | Active | Not Applicable | - | - | - | Surge Protector for Media Lines Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 8448960000 Weidmüller | 50 |
| Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | - | 27.46g | - | - | 2011 | - | - | Active | Not Applicable | - | - | - | - | - | 60°C | -25°C | Black | - | - | - | - | - | 24V | - | - | - | - | 63.5mm | - | 1.25A | - | 24V | CE, UL | - | - | - | 38V | - | - | - | - | - | - | - | - | 1kA | - | International | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | 91mm | - | 6mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 2800978 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 48V | 2012 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 70°C | -40°C | - | - | - | - | 1.5nF | - | 48V | - | - | - | - | 77.5mm | - | 300mA | - | - | UL | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | International | - | - | - | None | - | - | Screw Terminals | - | Screw Terminals | - | - | - | - | - | - | 91.1mm | 77.5mm | 17.7mm | - | - | RoHS Compliant | - | - | IP20 | ||
![]() 2838254 Phoenix Contact | 2847 |
| Datasheet | 4 Weeks | Base, DIN Rail, Socket | Base Mount | - | - | - | Plastic | 21.210008g | - | 12V | 2009 | PT | - | Active | 1 (Unlimited) | Screw | - | - | Surge Protection Module | - | 85°C | -40°C | Black | - | - | - | 3nF | - | 12V | - | - | - | - | 17.7mm | - | 450mA | 8 | - | GOST, UL | - | - | - | - | - | - | - | - | - | - | 100 ns | 1 ns | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | 90mm | 65.5mm | 17.7mm | - | - | RoHS Compliant | UL94 V-0 | - | IP20 | ||
![]() PDUMH32HVAT Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Horizontal | - | - | - | Metal | - | - | - | 2010 | - | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, EN, NOM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10' 3.05m | - | - | Circuit Breaker(s) | - | 18 | IEC 320-C13 (16), C19 (2) | - | IEC 309 (2) | - | Auto Transfer Switch, Load Meter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS240406 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Rack, Wall | - | - | Aluminium | Aluminum | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | Outlet Strip | -15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | CSA, cUL, UL | - | - | - | - | - | - | - | 1.83m | - | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | - | 4 | NEMA 5-15R | - | NEMA 5-15P | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 2905345 Phoenix Contact | 2057 |
| Datasheet | 4 Weeks | - | DIN Rail | - | - | - | Plastic | - | - | - | - | VAL | - | Active | - | - | - | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CB, CCA, cUL, cULus, EAC, GL, KEMA-KEUR, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | Fuse Holder | - | - | Screw Terminals | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1063950000 Weidmüller | 56 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | 11.2nF | - | 12V | - | - | - | - | 58.5mm | - | 32A | - | - | CE, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | - | - | Screw Terminals | - | Screw Terminals | - | - | - | - | - | - | 76mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1582H6A1BK Hammond Manufacturing | 60 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | - | - | Steel | 3.499919kg | Steel | - | 2001 | 1582 | - | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | 125V | CSA, UL | - | - | - | - | - | - | 15A | 1.829m | - | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | - | 6 | NEMA 5-15R | - | NEMA 5-15P | - | - | - | - | - | - | - | - | 44mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2801149 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cUL, cULus, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | - | - | Screw Terminals | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() PS3612 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Wall | Bench, Rack, Wall | Metal | - | - | Aluminum | 3.8lbs 1.7kg | Aluminium | - | 2001 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Outlet Strip | - | - | - | Black, Silver | POWER | - | 8504.31.40.65 | - | 1.8kW | 120V | - | - | - | - | - | compliant | 15A | - | 120V | CSA, cUL, UL | - | L79.38XB50.8XH68.25 (mm) | 120V | - | 230V | - | 15A | 4.572m | 15A | - | - | - | - | - | North America | 15' 4.57m | - | 4000V | Circuit Breaker(s) | 2 | 12 | NEMA 5-15R | 43 VA | NEMA 5-15P | 2 | - | - | DUAL 115/230V | YES | YES | 88.9mm | 914.4mm | 88.9mm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() PDUMH20NET2 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | - | Steel | - | - | - | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | CSA, NOM, UL | - | - | - | - | - | - | 20A | 3.6m | - | - | - | - | - | - | North America | 12' 3.66m | - | - | - | - | 8 | NEMA 5-20R | - | NEMA L5-20P | - | Load Meter | - | - | - | - | - | - | 444mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() TLP66RCG Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | Plastic | 816.466266g | - | - | 2013 | Protect It!® | - | Obsolete | 1 (Unlimited) | - | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | - | 120V | - | - | - | - | - | - | 15A | - | 120V | CSA, cUL, UL | - | - | - | 115V | - | - | 15A | 1.83m | 15A | - | - | - | - | - | North America | 6' 1.83m | 2100J | - | Circuit Breaker(s) | - | 6 | NEMA 5-15R | - | NEMA 5-15P | - | - | RJ45 | - | - | - | 50.8mm | 342.9mm | 165.1mm | - | - | RoHS Compliant | - | - | - | ||
![]() 2882682 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 350V | 2010 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | - | cUL, GOST, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | - | None | Screw Terminals | - | Screw Terminals | - | - | - | - | - | - | 95.8mm | 70mm | 71.6mm | - | - | RoHS Compliant | - | - | - |