- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Voltage-Input | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Max Current Rating | Cable Length | Test Current | Region Utilized | Cord Length | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1063840000 Weidmüller | 49 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | 34V | 58.5mm | 500mA | 24V | CE, IEC, UL | - | - | 1kA | International | - | None | - | - | - | - | 76.6mm | - | 6.2mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1065010000 Weidmüller | 24 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | 12V | 81mm | 500mA | - | CE, IEC, UL | - | - | 500A | International | - | None | - | Screw Terminals | Screw Terminals | - | 88.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1064270000 Weidmüller | 47 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | 34V | 81mm | 500mA | 24V | CE, IEC, UL | - | - | 500A | International | - | None | - | Screw Terminals | Screw Terminals | - | 88.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 8951840000 Weidmüller | 38 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | 69mm | - | - | CE, IEC | - | - | - | International | - | None | - | - | - | - | 90mm | - | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 2530610000 Weidmüller | 2257 |
| Datasheet | 10 Weeks | - | DIN Rail | - | 1.1kV 1100V | - | VPU | Active | 1 (Unlimited) | - | Surge Protection Module | - | - | - | - | - | - | - | - | UR | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1161190000 Weidmüller | 2706 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | 24V | 69mm | 300mA | - | CE, IEC | - | - | 2.5kA | International | - | None | - | - | - | - | 90mm | - | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 2530620000 Weidmüller | 2915 |
| Datasheet | 10 Weeks | - | DIN Rail | - | 1.1kV 1100V | - | VPU | Active | 1 (Unlimited) | - | Surge Protection Module | - | - | - | - | - | - | - | - | UR | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1063970000 Weidmüller | 48 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | 1.9nF | 68V | 58.5mm | 32A | 48V | CE, IEC, UL | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | 76mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1063880000 Weidmüller | 22 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | 12V | 58.5mm | 500mA | - | CE, IEC, UL | - | - | 1kA | International | - | None | - | Screw Terminals | Screw Terminals | - | 76.6mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1064690000 Weidmüller | 71 |
| Datasheet | 8 Weeks | - | DIN Rail | - | 195V | - | - | Active | Not Applicable | - | Surge Protection Module | - | - | Black | 4.2nF | 156V | 81mm | 12A | 110V | CE, CSA, cUL, EAC, TUV, UL | - | - | 1kA | - | - | None | - | Screw Terminals | Screw Terminals | - | 88.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 2800783 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Base Mount | Plastic | - | 2015 | PT | Active | 1 (Unlimited) | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | - | - | - | International | - | None | - | - | - | Ground | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2882640 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | cUL, GOST, UL | - | - | - | International | - | None | None | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2882695 Phoenix Contact | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | 80°C | -40°C | - | - | - | 71.5mm | - | - | cUL, GOST, UL | - | - | - | International | - | None | None | Screw Terminals | Screw Terminals | - | 95mm | 35.6mm | - | - | - | RoHS Compliant | - | ||
![]() 8924740000 Weidmüller | 42 |
| Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | 5V | 69mm | - | - | CE, IEC, UL | - | - | - | International | - | None | - | - | - | - | 90mm | - | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1582H6D1BKRA Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | Steel | - | 2010 | 1582RA | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | CSA, UL | 15A | - | - | North America | 15' 4.57m | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDUMH15NET2 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | Steel | - | 2010 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | CSA, NOM, UL | 15A | 3.6m | - | International | 12' 3.66m | - | 8 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | 444mm | - | Unknown | RoHS Compliant | - | ||
![]() 1584H7D1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | Aluminum and Steel | - | 2009 | 1584 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | - | CSA, UL | 15A | - | - | North America | 15' 4.57m | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2800773 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Plug-In | DIN Rail | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | 70°C | -40°C | - | - | - | 46.6mm | - | - | - | - | - | - | International | - | None | - | - | - | - | - | 17.7mm | - | - | - | RoHS Compliant | - | ||
![]() 2859741 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CB, CCA, cUL, GOST, KEMA, UL | - | - | - | International | - | None | None | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1301350343 Molex | 686 |
| Datasheet | 9 Weeks | Wall | Bench, Floor, Wall | Rubber | - | 2012 | Super-Safeway 130135 | Active | 1 (Unlimited) | Power | Outlet Box | - | - | - | - | - | - | - | - | - | 15A | 1.83m | - | North America | 6' 1.83m | - | 4 | NEMA 5-15R (2), L5-15R (2) | NEMA L5-15P | GFCI Protected | - | - | - | No | - | ROHS3 Compliant | - |