- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Output Voltage | Housing Color | Operating Supply Voltage | Max Current Rating | Cable Length | Output Current | Turn On Delay Time | Clamping Voltage | Max Surge Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1582H6D1BKRA Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | - | - | 2010 | 1582RA | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2800371 Phoenix Contact | 2270 |
| Datasheet | 17 Weeks | Panel | - | - | - | - | - | 2012 | VAL-SQ NP | Active | 1 (Unlimited) | Plug | Surge Protection Module | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP20 | ||
![]() TLP76MSG Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | 820.095005g | - | 2013 | ECO-Surgeâ„¢ | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | 120V | - | 15A | - | 120V | CSA, cUL, UL | - | - | 115V | - | 1.8m | - | - | - | 72kA | North America | 6' 1.83m | 1080J | - | 7 | NEMA 5-15R | NEMA 5-15P | - | - | 50.8mm | 438.15mm | 107.95mm | Unknown | RoHS Compliant | - | - | - | ||
![]() 1584T8DH6 Hammond Manufacturing | 13 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | - | Aluminum and Steel | 2.9lbs 1.3kg | Aluminium | 2002 | 1584H | Active | Not Applicable | - | Outlet Strip | -15Ohm | - | - | - | - | - | 15A | - | 125V | CSA, TUVus | - | - | - | 15A | 1.8288m | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | 419.46mm | 53.98mm | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 2818216 Phoenix Contact | 13 |
| Datasheet | 10 Weeks | Plug-In | - | Module | - | 18.68999g | - | 2005 | - | Active | 1 (Unlimited) | Screw | - | - | 65°C | -40°C | - | 24V | - | 250mA | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 119.9896mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() V1B1B1D0A24AKA0 Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | - | - | - | - | - | - | Obsolete | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | North America | - | - | None | 24 | NEMA 5-20R (24) | NEMA L5-20P | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP1008TEL Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | Plastic | 2lbs 907.2g | - | 2010 | Protect It!® | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | - | 120V | - | 15A | 5.06kHz | 120V | CSA, cUL, FCC, UL | - | - | - | 15A | 2.5m | 15A | 1 ns | 150V | - | North America | 8' 2.44m | 2395J | Circuit Breaker(s) | 10 | NEMA 5-15R | NEMA 5-15P | - | RJ11 | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1584T5A1 Hammond Manufacturing | 43 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | 120 | Aluminum and Steel | 3.00006kg | Aluminium | 2002 | 1584 | Active | Not Applicable | - | Outlet Strip | - | - | - | Black | - | - | 15A | - | 125V | CSA, UL | 120V | - | - | 15A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 5 | NEMA 5-15R | NEMA 5-15P | - | - | 50.8mm | 356mm | 50.8mm | - | ROHS3 Compliant | - | - | - | ||
![]() 2906832 Phoenix Contact | 51 |
| Datasheet | 4 Weeks | - | DIN Rail | - | Plastic | - | - | - | TTC | Active | - | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | cCSAus, CSA, CSAus, DNV GL, UL | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1589T6G1BKRR Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 3.999778kg | - | 2010 | 1589RR | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | - | - | CSA, UL | 120V | - | - | 20A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1589T8D1 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | Aluminum and Steel | 3.7lbs 1.7kg | - | 2009 | 1589 | Active | Not Applicable | - | Outlet Strip | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | 20A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2905355 Phoenix Contact | 53 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | 2016 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1583T12D1BKX Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 120 | Steel | 4.300056kg | - | 2002 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 10A | - | 125V | CSA, UL | - | Black | - | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA L5-15P | - | - | 44.4mm | 483mm | 76.2mm | - | ROHS3 Compliant | - | - | - | ||
![]() 1589T77D1 Hammond Manufacturing | 2147 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 0.625lb 283.5g | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | 20A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 12 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2906798 Phoenix Contact | 2769 | - | Datasheet | 7 Weeks | - | DIN Rail | - | Plastic | - | - | - | TTC | Active | Not Applicable | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | cCSAus, CSA, CSAus, DNV GL, UL | - | - | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1583H6D1BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | 4.300056kg | - | 2010 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 10A | - | - | CSA, UL | - | - | - | 15A | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 8951710000 Weidmüller | 15 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | 69mm | - | - | - | CE, IEC, UL | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | 98mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1589H6C1BKRFAM Hammond Manufacturing | 2278 |
| - | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | Steel | 1.814369kg | - | 2011 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 20A | - | - | CSA, UL | - | - | - | 20A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA L5-20P | Load Meter | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1582H6A1BKAM Hammond Manufacturing | In Stock | - | - | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | Steel | 1.587573kg | - | 2011 | 1582 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 15A | - | - | cURus | - | - | - | 15A | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | Load Meter | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 8007871001 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - |