- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Approvals | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Depth | Current Rating | Frequency | Number of Conductors | Voltage - Rated AC | Approval Agency | Output Voltage | Max Current Rating | Cable Length | Output Current | Wire/Cable Gauge | Response Time | Test Current | Connector Type B | Region Utilized | Cord Length | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1584H4D1RA Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | - | - | - | - | - | - | - | - | 2009 | 1584RA | Active | Not Applicable | - | - | - | Outlet Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 15A | - | - | - | - | - | - | North America | 15' 4.57m | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1589H8F1BKRR Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | 1.814369kg | - | - | - | - | - | - | - | 2010 | 1589RR | Active | Not Applicable | - | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | 20A | - | - | - | - | - | - | North America | 6' 1.83m | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 2801487 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | - | - | - | 60V | - | - | Bulk | 2013 | VAL-MS | Active | 1 (Unlimited) | Screw | - | - | Surge Protection Module | 80°C | -40°C | Black | - | - | - | - | - | - | - | - | - | 75mm | 55A | - | - | - | - | - | - | - | - | - | - | - | - | International | - | None | - | - | - | - | 153mm | 75mm | 17.7mm | - | RoHS Compliant | - | - | - | ||
![]() POS-4 Bud Industries | In Stock | - | Datasheet | 6 Weeks | Rack, Wall | Bench, Rack, Wall | Metal | - | Aluminum | 2lbs 907.2g | Aluminium | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | Outlet Strip | - | - | Grey | - | - | - | 125V | - | - | - | - | - | - | 14A | - | - | 125V | UL | - | 15A | 1.82m | 15A | 14 AWG | - | - | Power | North America | 6' 1.83m | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | 444.5mm | 38.09mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 6720005423 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | Module | GLASS FILLED POLYAMIDE | Plastic | - | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | EAR99 | Power | Outlet Box | - | - | - | Receptacle | 8536.69.40.30 | - | - | NO | YES | NO | GENERAL PURPOSE | 6 | - | 20A | - | - | 125V | cUL, TUL, UL | - | 20A | - | - | - | - | - | - | North America | Without Cord | None | 2 | NEMA 5-15R | Screw Terminals | GFCI Protected | - | - | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 2839347 Phoenix Contact | In Stock | - | Datasheet | - | Base, DIN Rail, Socket | Base Mount | Module | - | Plastic | 22.210009g | - | - | - | 230V | - | - | - | 2009 | PT | Obsolete | 1 (Unlimited) | - | - | - | Surge Protection Module | 85°C | -40°C | - | - | - | - | 230V | - | - | - | - | - | 17.7mm | 1.5mA | 5.06kHz | 8 | 230V | CB, CCA, CSA, cUL, cULus, GL, GOST, KEMA, OVE, UL | - | 26A | - | - | - | 25 ns | - | - | International | - | None | None | - | - | - | - | 90mm | - | - | RoHS Compliant | - | Lead Free | IP20 | ||
![]() 2859424 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GL, UL | - | - | - | - | - | - | - | - | International | - | None | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() NET7T APC | In Stock | - | - | - | Cable | - | - | - | - | - | - | CSA, UL | Compliant | - | 120 V | 120 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | 120 V | - | 1.83 m | 15 A | - | - | - | - | - | 1.8288 m | - | - | - | - | - | 50.8 mm | - | 108 mm | - | - | - | - | - | ||
![]() 1064120000 Weidmüller | 15 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 8.5nF | 34V | - | - | - | - | - | 58.5mm | 20A | - | - | 24V | CE, IEC, UL | - | - | - | - | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | 76mm | - | 12.2mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1063980000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 1.7nF | 85V | - | - | - | - | - | 58.5mm | 32A | - | - | 60V | CE, IEC, UL | - | - | - | - | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | 76mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1064730000 Weidmüller | 50 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 4.9pF | 12V | - | - | - | - | - | 81mm | 12A | - | - | - | CE, UL | - | - | - | - | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | 88.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 8924280000 Weidmüller | 46 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 69mm | - | - | - | - | CE, cULus | - | - | - | - | - | - | - | - | International | - | None | - | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1064630000 Weidmüller | 17 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 500pF | 339V | - | - | - | - | - | 81mm | 12A | - | - | 240V | CE, UL | - | - | - | - | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | 88.5mm | - | 12.2mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 8924610000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Red | - | - | 720pF | 230V | - | - | - | - | - | 69mm | 10A | - | - | 230V | CE, IEC, UL | - | - | - | - | - | - | - | - | International | - | None | None | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1063740000 Weidmüller | 40 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | 68V | - | - | - | - | - | 58.5mm | 500mA | - | - | 48V | CE, IEC, UL | - | - | - | - | - | - | 500A | - | International | - | None | - | Screw Terminals | Screw Terminals | - | 76mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() PS615HG20AOEM Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Floor, Wall | - | - | Metal | - | - | - | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | TUV, UL | - | - | 4.57m | - | - | - | - | - | - | 15' 4.57m | Circuit Breaker(s) | 6 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 8951620000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Red | - | - | - | 12V | - | - | - | - | - | 69mm | 300mA | - | - | - | CE, IEC, UL | - | - | - | - | - | - | 2.5kA | - | International | - | None | None | - | - | - | 98mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 2801491 Phoenix Contact | 2754 |
| Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | - | - | - | 60V | - | - | - | 2013 | VAL-MS | Active | 1 (Unlimited) | Screw | - | - | Surge Protection Module | 80°C | -40°C | Black | - | - | - | - | - | - | - | - | - | 77.5mm | 55A | - | - | - | - | - | - | - | - | - | - | - | - | International | - | None | - | - | - | - | 153mm | 75mm | 17.7mm | - | RoHS Compliant | - | - | - | ||
![]() 8951510000 Weidmüller | 2736 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Red | - | - | - | 24V | - | - | - | - | - | 69mm | 10A | - | - | 34V | CE, IEC, UL | - | - | - | - | - | - | 2.5kA | - | International | - | None | - | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 8924470000 Weidmüller | 2751 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Red | - | - | - | 24V | - | - | - | - | - | 69mm | 450mA | - | - | - | CE, IEC, UL | - | - | - | - | - | - | 2.5kA | - | International | - | None | - | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | - |