- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Data Line Protection | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Max Current Rating | Number of Ports | Nominal Supply Current | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Output Current | Response Time | Clamping Voltage | Max Surge Current | Test Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Product | Features | Media Lines Protected | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1583T6D1BKRA Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | 4.300056kg | - | - | - | - | - | - | 2010 | 1583RA | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 10A | - | CSA, UL | 15A | - | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1589H77G1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 6.999837kg | - | - | - | - | - | - | 2010 | 1589 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | 20A | - | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 12 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8924730000 Weidmüller | 42 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | 5V | 69mm | - | - | CE, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | - | - | - | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1587H11B1 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | - | - | - | - | - | - | - | 2010 | 1587 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, UL | 15A | - | - | - | - | - | - | - | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 11 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDU3EVN6L2130 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | Metal | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | CSA, FCC, NOM, UL | - | - | - | - | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 45 | IEC 320-C13 (36), C19 (6), NEMA 5-15/20R (3) | NEMA L21-30P | - | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DTEL2 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Cable | - | - | 8 | Plastic | 90.718474g | - | - | 260V | - | - | - | 2010 | DataShield® | Active | Not Applicable | RJ45 | Surge Protector for Media Lines Only | - | - | - | - | - | 230V | - | 250A | - | - | - | - | 250A | - | - | - | 250A | 1 ns | 260V | 250A | - | International | - | - | None | - | - | - | - | - | RJ11, RJ45 | 57.15mm | 152.4mm | 76.2mm | Unknown | Non-RoHS Compliant | - | - | ||
![]() TMC-6 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Plastic | 2.8lbs 1.3kg | - | - | - | - | - | - | 2013 | Protect It!® | Active | 1 (Unlimited) | - | Outlet Strip, Surge Protector | -15Ohm | - | - | - | - | 120V | - | - | - | - | 15A | - | - | - | - | - | 15A | - | 150V | - | - | North America | 6' 1.83m | 1440J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | RJ11 | 57.15mm | 355.6mm | 317.5mm | - | RoHS Compliant | - | Lead Free | ||
![]() 1301370089 Molex | 11 | - | Datasheet | 9 Weeks | Box | - | - | - | Rubber | - | - | - | 125V | - | - | - | 2013 | Super-Safeway 3000 | Active | 1 (Unlimited) | - | Outlet Box | - | - | - | - | Yellow | - | - | 20A | - | CSA, UL | 20A | 2 | - | - | - | - | - | - | - | - | - | North America | Without Cord | - | None | 2 | NEMA 5-20R | Hardwired | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PDUMH30ATNET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | - | - | - | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 30A | - | NOM, UL | 30A | - | - | - | - | 3m | - | - | - | - | - | North America | - | - | - | 25 | NEMA 5-20R (24), L5-30R | NEMA L5-30P (2) | - | Load Meter | - | - | - | 439mm | - | RoHS Compliant | - | - | ||
![]() PDUMH30HVNET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | 317 | - | Steel | - | - | - | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 30A | - | NOM, UL | 30A | - | - | - | - | 3.6m | - | - | - | - | - | International | 12' 3.66m | - | Circuit Breaker(s) | 16 | IEC 320-C13 | NEMA L6-30P | - | Load Meter | - | - | - | 445mm | - | RoHS Compliant | - | - | ||
![]() PDU3XVSR6G30A Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | Metal | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 24A | - | CSA, FCC, NOM, UL | - | - | - | - | - | 1.8m | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (12), C19 (12) | IEC 309 | - | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | 55.1mm | - | Non-RoHS Compliant | - | - | ||
![]() 1583H6C1BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | 3.499919kg | - | - | - | - | - | - | 2010 | 1583 | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 10A | - | CSA, UL | 15A | - | - | - | - | - | - | - | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA L5-15P | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDUMH32HVNET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | - | Steel | - | - | - | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 32A | - | CE | 32A | - | - | - | - | 3.6m | - | - | - | - | - | International | 12' 3.66m | - | Circuit Breaker(s) | 16 | IEC 320-C13 | IEC 309 | - | Load Meter | - | - | - | 445mm | - | RoHS Compliant | - | - | ||
![]() 38019 Altech Corporation | 30 |
| Datasheet | 7 Weeks | DIN Rail, Panel | DIN Rail, Panel | 600 | - | Plastic | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | 1 | - | - | White | - | - | 310A | - | CE, CSAus, UR | - | - | - | 350 AWG | 0 AWG | - | - | - | - | - | - | International | - | - | None | 11 | Screw Terminals | Screw Terminals | - | - | - | 101mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2805130 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | 230V | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 75°C | -40°C | - | - | 17.7mm | 3kA | - | cUL, cULus, UL | - | - | - | - | - | - | - | - | - | - | - | International | - | - | None | None | Screw Terminals | Screw Terminals | - | - | - | 65.5mm | 90mm | - | - | RoHS Compliant | - | - | ||
![]() TLP51F Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | - | - | - | - | - | - | - | - | 2013 | Protect It!® | Obsolete | 1 (Unlimited) | - | Outlet Strip, Surge Protector | - | - | - | - | - | 230V | - | 10A | - | - | 10A | - | - | - | - | 914mm | 10A | - | - | - | - | Continental Europe | 3' 0.92m | 280J | Circuit Breaker(s) | 5 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PNOTEPROC6 APC | In Stock | - | - | - | - | - | - | - | - | 199.999989 g | Protected | Compliant | - | 120 V | 120 V | 100 VAC to 240 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | Surge Protectors | Surge, Network & Phone Protection | - | - | - | - | - | - | - | - | ||
![]() PDUMV20NET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | - | - | - | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | 20A | - | NNO, UL | 20A | - | - | - | - | 3m | - | - | - | - | - | North America | 10' 3.05m | - | - | 24 | NEMA 5-20R | NEMA L5-20P | - | Load Meter | - | - | - | 56mm | - | RoHS Compliant | - | - | ||
![]() 1064170000 Weidmüller | 58 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | 34V | 81mm | 500mA | 24V | CE, IEC, UL | - | - | - | - | - | - | - | - | - | - | 500A | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | - | 88.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063770000 Weidmüller | 28 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | 34V | 58.5mm | 500mA | 24V | CE, IEC, UL | - | - | - | - | - | - | - | - | - | - | 500A | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | - | 76mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - |