- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Data Line Protection | For Use With/Related Products | Mfr | Mounting Styles | Number of Outlets | Package | Product Status | RoHS | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Max Current Rating | Wire/Cable Type | Cable Length | Accessory Type | Test Current | Connector Type B | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Product | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1064440000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | Black | - | 68V | 81mm | 10mA | 48V | CE, IEC, UL | - | - | - | - | 1kA | - | International | - | - | None | None | Screw Terminals | Screw Terminals | - | - | 88.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 2800710 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Panel, Surface Mount | Panel Mount | - | Steel | - | - | - | - | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | 80°C | -40°C | - | - | - | 210mm | - | - | cETL, cETLus, ETLus | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | 500mm | 400mm | - | - | RoHS Compliant | - | ||
![]() 1064820000 Weidmüller | 46 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | Black | 2nF | 68V | 81mm | 12A | 48V | CE, IEC, UL | - | - | - | - | - | - | International | - | - | None | None | Screw Terminals | Screw Terminals | - | - | 88.5mm | - | 7.1mm | - | RoHS Compliant | UL94 V-0 | ||
![]() 8924230000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | Red | - | 12V | 69mm | 300mA | - | CE, cULus | - | - | - | - | 2.5kA | - | International | - | - | None | None | - | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | ||
![]() ISOBAR8 ULTRA Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Floor, Wall | - | Steel | 3.3lbs 1.5kg | - | - | - | - | - | - | - | - | - | 2005 | ISOBARĀ® | Active | Not Applicable | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | CSA, cUL, UL | - | - | - | - | - | - | North America | 12' 3.66m | 3840J | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V1B2B1L2N24ALA0 Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | North America | - | - | None | 24 | NEMA 6-20R (24) | NEMA L6-30P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V1B2B1N3N30AHA0 Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | North America | - | - | None | 30 | IEC 320-C13 (24), C19 (6) | NEMA L15-30P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2905638 Phoenix Contact | 2943 |
| Datasheet | 6 Weeks | - | DIN Rail | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | VAL | Active | - | - | Surge Protection Module | - | - | - | - | - | - | - | - | CCA, KEMA-KEUR | - | - | - | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 8953640000 Weidmüller | 2230 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | 68V | 69mm | 250mA | 48V | CE, IEC | - | - | - | - | 2.5kA | - | International | - | - | None | - | - | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | ||
![]() P36E34M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | SmartZone⢠| Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | North America | - | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L15-30P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P24G02M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | SmartZone⢠| Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | North America | - | - | Circuit Breaker(s) | 24 | IEC 320-C13 (18), C19 (6) | NEMA L15-30P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1064980000 Weidmüller | 50 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | 12V | 81mm | 500mA | - | CE, IEC, UL | - | - | - | - | 500A | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | 88.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | ||
![]() CMRPSV20 Panduit Corp | In Stock | - | - | 1 Weeks | - | Rack, Vertical | 3 | - | 3.356584kg | - | - | - | - | - | - | - | - | - | 2006 | - | Obsolete | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | cUL, UL | 20A | Power Cord | 3.04m | - | - | Power | North America | 10' 3.05m | - | Circuit Breaker(s) | 10 | NEMA 5-20P (10) | NEMA 5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P24E29M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | SmartZone⢠| Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | North America | - | - | Circuit Breaker(s) | 24 | IEC 320-C13 (18), C19 (6) | NEMA L15-30P | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P24G04M Panduit Corp | 529 |
| - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | SmartZone⢠| Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | North America | - | - | Circuit Breaker(s) | 24 | IEC 320-C13 (12), C19 (12) | CS8365C | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P24E32M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | SmartZone⢠| Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | North America | - | - | Circuit Breaker(s) | 24 | IEC 320-C13 (12), C19 (12) | IEC 60309-460P9 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDU3VN10L2120 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | Steel | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 16A | - | NOM, UL | 16A | - | 3m | - | - | - | - | 10' 3.05m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L21-20P | - | Load Meter | - | - | 56mm | - | RoHS Compliant | - | ||
![]() PDU3XVSR6G60A Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | Metal | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | 35A | - | CSA, FCC, NOM, UL | - | - | 1.8m | - | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (12), C19 (12) | IEC 309 | - | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | 55.1mm | - | Non-RoHS Compliant | - | ||
![]() QZ1B1L2BN30P1 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | Obsolete | Not Applicable | Power, RJ45 | - | - | - | - | - | - | - | - | - | - | 30A | Power Cord | 3.048m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PRM4 APC | In Stock | - | - | - | - | - | - | - | 453.59237 g | Protected | 1U Surge Protection Module | APC | Rack Mount, 1U | 4 Outlet | Box | Active | Compliant | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | - | Surge Protectors | Surge Protection | - | - | - | - | - | - |