- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Max Current Rating | Cable Length | Output Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1301360074 Molex | 2997 |
| Datasheet | 9 Weeks | Wall | Bench, Floor, Wall | - | - | - | - | 2008 | Super-Safeway 130136 | Active | 1 (Unlimited) | Outlet Box | - | - | - | - | - | - | - | - | - | - | North America | 4' 1.22m | - | - | 3 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDUMNH30HVAT Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Horizontal | - | Metal | - | - | 2017 | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | CSA, FCC, NOM, UL | - | - | - | North America | 10' 3.05m | - | Circuit Breaker(s) | 1 | NEMA L6-30R | NEMA L6-30P (2) | Auto Transfer Switch, Load Meter | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2801057 Phoenix Contact | 2976 |
| Datasheet | 4 Weeks | - | - | - | Brass | - | - | 2016 | CN-LAMBDA | Active | Not Applicable | Surge Protector for Media Lines Only | - | - | - | - | - | - | EAC | - | - | - | International | - | - | None | - | - | - | - | Type N Coax | - | - | - | RoHS Compliant | - | ||
![]() PDUMH15HVNET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Horizontal, Rack | Rack, Horizontal | - | Steel | - | - | 2010 | - | Active | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | - | 15A | - | CE, NOM, UL | 15A | 2m | - | International | 6.5' 1.98m | - | - | 8 | IEC 320-C13 | IEC 320-C14 | Load Meter | - | - | - | 439mm | RoHS Compliant | - | ||
![]() QN1B1P3BN30P1 Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | - | Obsolete | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | cUL, UL | - | - | - | International | 10' 3.05m | - | Circuit Breaker(s) | 30 | IEC 320-C13 (24), C19 (6) | NEMA L21-30P | - | RJ45 | - | - | - | ROHS3 Compliant | - | ||
![]() CMRPSVD20TL Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | 3 | - | - | - | 2014 | - | Obsolete | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | cUL, UL | - | - | - | North America | 15' 4.57m | - | Circuit Breaker(s) | 20 | NEMA 5-20R (20) | NEMA 5-20P | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1064800000 Weidmüller | 46 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Black | 10.8nF | 12V | 81mm | 12A | - | CE, IEC, UL | - | - | - | International | - | - | None | None | Screw Terminals | Screw Terminals | - | - | 88.5mm | - | 7.1mm | RoHS Compliant | UL94 V-0 | ||
![]() PDUH32HV Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Horizontal | - | Metal | 6.3lbs 2.9kg | - | 2017 | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | CE, EN | - | - | - | - | 12' 3.66m | - | Circuit Breaker(s) | 10 | IEC 320-C13 | IEC 309 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() POS-4-S Bud Industries | In Stock | - | Datasheet | 6 Weeks | Rack, Wall | Bench, Rack, Wall | - | Aluminum | 2lbs 907.2g | Aluminium | - | - | Active | Not Applicable | Outlet Strip, Surge Protector | Grey | - | 125V | - | 14A | 125V | UL | 15A | 445mm | 15A | North America | 6' 1.83m | - | Circuit Breaker(s) | 4 | NEMA 5-15R | NEMA 5-15P | - | - | - | 444.5mm | 50.8mm | ROHS3 Compliant | - | ||
![]() P16E24M Panduit Corp | 605 |
| - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | UL | - | - | - | North America | - | - | None | 16 | IEC 320-C13 (12), C19 (4) | NEMA L6-20P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P24F05M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | UL | - | - | - | North America | - | - | Circuit Breaker(s) | 24 | IEC 320-C13 (12), C19 (12) | IEC 60309-460P9 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P36F15M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | UL | - | - | - | North America | - | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L6-30P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P48F19M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | UL | - | - | - | North America | - | - | Circuit Breaker(s) | 48 | IEC 320-C13 (36), C19 (12) | IEC 60309-460P9 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISOBAR12 ULTRA Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Horizontal | - | Steel | 4.6lbs 2.1kg | - | 2010 | ISOBAR® | Active | Not Applicable | PDU, Surge Protector | - | - | - | - | - | - | CSA, cUL, UL | - | - | - | North America | 15' 4.57m | 3840J | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | RoHS Compliant | - | ||
![]() P16D12M Panduit Corp | 593 |
| - | 8 Weeks | - | Rack, Horizontal | - | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | UL | - | - | - | North America | - | - | Circuit Breaker(s) | 16 | NEMA 5-20R (16) | NEMA L5-30P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P30D02M Panduit Corp | In Stock | - | - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | UL | - | - | - | North America | - | - | Circuit Breaker(s) | 30 | IEC 320-C13 (18), C19 (6), NEMA 5-20R (6) | NEMA L21-30P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P36E12M Panduit Corp | 772 |
| - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | UL | - | - | - | North America | - | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | CS8365C | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P24F02M Panduit Corp | 996 |
| - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | UL | - | - | - | North America | - | - | Circuit Breaker(s) | 24 | IEC 320-C13 (18), C19 (6) | NEMA L15-30P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P24D31M Panduit Corp | 771 |
| - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | UL | - | - | - | North America | - | - | Circuit Breaker(s) | 24 | IEC 320-C13 (12), C19 (12) | CS8365C | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P36F18M Panduit Corp | 810 |
| - | 8 Weeks | - | Rack, Vertical | - | - | - | - | - | SmartZone™ | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | UL | - | - | - | North America | - | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | CS8365C | - | - | - | - | - | ROHS3 Compliant | - |