- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Max Current Rating | Output Current | Test Current | Region Utilized | Cord Length | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2809487 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Aluminum | 0.24lb 108.86g | - | 600V | - | - | 2011 | C-UFB | Active | 1 (Unlimited) | - | Surge Protector for Media Lines Only | - | 80°C | -40°C | - | 25pF | 600V | - | 500mA | - | GOST | - | - | - | - | International | - | None | None | - | - | - | BNC | - | - | RoHS Compliant | - | - | ||
![]() 2801288 Phoenix Contact | 2689 |
| Datasheet | 4 Weeks | - | DIN Rail | Plastic | - | - | - | - | - | 2015 | PT | Active | 1 (Unlimited) | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | EAC, UL | - | - | - | - | International | - | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8924220000 Weidmüller | 2648 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Red | - | 12V | 69mm | 300mA | - | CE, cULus | - | - | - | 2.5kA | International | - | None | - | - | - | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 2804445 Phoenix Contact | In Stock | - | Datasheet | - | Wall | Wall Mount | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | GOST | - | - | - | - | International | - | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2800603 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8924700000 Weidmüller | 42 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | 69mm | - | - | CE, IEC, UL | - | - | - | - | International | - | None | - | - | - | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 2858098 Phoenix Contact | In Stock | - | Datasheet | - | Base | - | - | 16.370007g | - | 120V | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 120V | - | 2A | - | GOST | - | - | - | - | International | - | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8951650000 Weidmüller | 2168 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Red | 14.5nF | 24V | 69mm | 10A | 24V | CE, IEC, UL | - | - | - | - | International | - | None | - | - | - | - | - | 98mm | 17.8mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924660000 Weidmüller | 2412 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Red | - | 120V | 69mm | 450mA | 127V | CE, UL | - | - | - | 2.5kA | International | - | None | - | - | - | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924520000 Weidmüller | 2118 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Red | - | 68V | 69mm | 350mA | 48V | CE, IEC, UL | - | - | - | 2.5kA | International | - | None | - | - | - | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | - | ||
![]() 2907043 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | Plastic | - | - | - | - | - | - | VAL-US | Active | Not Applicable | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | cUL, cULus, UL | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | - | - | ||
![]() HBL5360S Hubbell Wiring Device-Kellems | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | 125 V | 125 V | - | - | - | - | - | - | -20 Ω | - | - | - | - | - | - | 20 A | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1301350187 Molex | 3 | - | Datasheet | 15 Weeks | Box | - | Rubber | - | - | - | - | - | 2016 | Super-Safeway 3200 | Active | 1 (Unlimited) | - | Outlet Box | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | International | - | None | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2801164 Phoenix Contact | 2751 |
| Datasheet | 6 Weeks | - | DIN Rail | Plastic | - | - | - | - | - | 2016 | VAL-MS | Active | 1 (Unlimited) | - | Surge Protection Module | - | - | - | - | - | - | - | - | - | cUL, cULus, EAC, KEMA, UL | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1582H8A1SBK Hammond Manufacturing | 2317 |
| - | 4 Weeks | Horizontal, Rack | Rack, Horizontal | Steel | - | - | - | - | - | - | 1582S | Active | Not Applicable | - | PDU, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | North America | 6' 1.83m | Circuit Breaker(s) | 8 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1583T12A1BKXRA Hammond Manufacturing | 43 |
| - | 4 Weeks | Horizontal, Rack | Rack, Horizontal | Steel | - | - | - | - | - | - | 1583RA | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | North America | 6' 1.83m | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1583T12B1BKXRA Hammond Manufacturing | 2119 |
| - | 4 Weeks | Horizontal, Rack | Rack, Horizontal | Steel | - | - | - | - | - | - | 1583RA | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | North America | 15' 4.57m | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDUMNV30LX Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Vertical | - | - | - | - | - | - | - | - | Active | Not Applicable | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | NOM, UL | - | - | - | - | North America | 10' 3.05m | Circuit Breaker(s) | 24 | NEMA 5-20R (24) | NEMA L5-30P | Ethernet Control and Monitor Interface, Programmable Alerts, Load Meter | - | - | - | - | - | - | ||
![]() 38076 Altech Corporation | 133 |
| - | 7 Weeks | DIN Rail, Panel | DIN Rail, Panel | Plastic | - | - | 600V | - | - | 2009 | - | Active | 1 (Unlimited) | Screw | PDU (Power Distribution Unit) | - | - | - | White | - | - | - | 115A | - | CE, UR | 1 | 115A | - | - | International | - | None | 10 | Screw Terminals | Screw Terminals | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8953650000 Weidmüller | 2848 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | Blue | 2.3pF | 24V | 69mm | 300mA | - | CE, IEC | - | - | - | 2.5kA | International | - | None | - | - | - | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | - |