- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Voltage-Input | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Depth | Voltage - Rated AC | Approval Agency | Region Utilized | Cord Length | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Height | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6720005413 Weidmüller | In Stock | - | - | 11 Weeks | - | DIN Rail | - | Thermoplastic | 480V | - | SPD | Active | 1 (Unlimited) | Surge Protection Module | - | - | - | - | - | - | UL | International | - | Fuse Holder | None | Screw Terminals | Screw Terminals | - | - | - | RoHS Compliant | - | ||
![]() VB0A1M2CN24E1 Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | 3 | - | - | - | - | Obsolete | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | cUL, UL | North America | 10' 3.05m | None | 24 | NEMA 5-20R (24) | NEMA L5-30P | - | - | - | RoHS Compliant | - | ||
![]() V1B2B2W6N30AHA0 Panduit Corp | 830 |
| - | 4 Weeks | - | Rack, Vertical | - | - | - | - | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | North America | - | None | 30 | IEC 320-C13 (24), C19 (6) | IEC 60309-9H | - | - | - | ROHS3 Compliant | - | ||
![]() V1M2B2C3N30AHA0 Panduit Corp | In Stock | - | - | 4 Weeks | - | Rack, Vertical | - | - | - | - | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | North America | - | None | 30 | IEC 320-C13 (24), C19 (6) | IEC 60309-6H | Load Meter | - | - | ROHS3 Compliant | - | ||
![]() VB0D2A0BA24M1 Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | - | - | - | - | - | Obsolete | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | International | 10' 3.05m | None | 24 | IEC 60320-C13 (24) | IEC 60309 | - | - | - | - | - | ||
![]() VB1A1M2CN24E Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | - | - | - | - | - | Obsolete | Not Applicable | PDU (Power Distribution Unit) | -20Ohm | - | - | - | - | - | cUL, UL | North America | 10' 3.05m | Circuit Breaker(s) | 24 | NEMA 5-20R (24) | NEMA L5-30P | Load Meter | - | - | Non-RoHS Compliant | - | ||
![]() VB1B1L4BT24M1 Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | 3 | - | - | - | - | Obsolete | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | cUL, UL | North America | 10' 3.05m | None | 24 | IEC 60320-C13 (24) | NEMA L6-30P | Load Meter | - | - | RoHS Compliant | - | ||
![]() V1M1B1A0A24AJA0 Panduit Corp | In Stock | - | - | 2 Weeks | - | Rack, Vertical | - | - | - | - | - | Obsolete | Not Applicable | PDU (Power Distribution Unit) | -15Ohm | - | - | - | - | - | - | North America | - | None | 24 | NEMA 5-15R (24) | NEMA 5-15P | Load Meter | - | - | Non-RoHS Compliant | - | ||
![]() 9454930000 Weidmüller | In Stock | - | Datasheet | 111 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | International | - | None | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8805440000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CE | International | - | None | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SD07R Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | International | - | None | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SD55R Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | International | - | None | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SD55 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | International | - | None | None | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8859850000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | Active | 1 (Unlimited) | - | 3Ohm | - | - | - | - | - | CE, cURus, OVE | International | - | None | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V1B2B1L2N30AHA0 Panduit Corp | In Stock | - | - | 4 Weeks | - | Rack, Vertical | - | - | - | - | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | North America | - | None | 30 | IEC 320-C13 (24), C19 (6) | NEMA L6-30P | - | - | - | ROHS3 Compliant | - | ||
![]() 1352990000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | 69mm | 1kV | - | - | - | - | - | - | - | - | 94mm | 53.4mm | RoHS Compliant | UL94 V-0 | ||
![]() 8262470000 Weidmüller | In Stock | - | - | 13 Weeks | - | - | - | - | - | Bulk | - | Active | 1 (Unlimited) | - | - | 60°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZAEIPEXP-01-99 Panduit Corp | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC1A1C0CA10E1 Panduit Corp | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GM-A0254BL Panduit Corp | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |