- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Max Current Rating | Cable Length | Test Current | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Features | Media Lines Protected | Height | Length | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1351630000 Weidmüller | 2429 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | 150V | 71.5mm | 16A | 120V | - | - | - | - | - | - | - | - | - | - | - | - | - | 102mm | 71.5mm | 18mm | RoHS Compliant | UL94 V-0 | ||
![]() PDUMV20HVNET2LX Tripp Lite | In Stock | - | - | 2 Weeks | - | Rack, Vertical | - | 6lbs 2.7kg | - | - | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | CE, NOM, UL | - | - | - | North America | 10' 3.05m | - | None | 8 | IEC 320-C13 (7), C19 | IEC 320-C20, NEMA L6-20P | Ethernet Control and Monitor Interface for Individual Outlets, Programmable Alerts, Load Meter | - | - | - | - | - | - | ||
![]() 1583H12A1BKXRA Hammond Manufacturing | 45 |
| - | 4 Weeks | Horizontal, Rack | Rack, Horizontal | Steel | - | - | - | 1583RA | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | 15A | - | - | North America | 6' 1.83m | - | Circuit Breaker(s) | 12 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STC-P0E-65MF SolaHD | In Stock | - | - | - | - | - | - | - | - | 2007 | STC-PoE | Active | 1 (Unlimited) | Surge Protector for Media Lines Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | RJ45 | - | - | - | RoHS Compliant | - | ||
![]() 2025980000 Weidmüller | In Stock | - | - | 16 Weeks | - | DIN Rail | - | - | - | - | VPU | Active | 1 (Unlimited) | Surge Protection Module | - | - | - | 120V | - | - | - | CE, cURus, UL | - | - | - | International | - | - | Fuse Holder | None | Screw Terminals | Screw Terminals | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDU3EVSR6L2130 Tripp Lite | In Stock | - | - | 1 Weeks | - | Rack, Vertical | Metal | - | - | - | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | CSA, FCC, NOM, UL | - | - | - | International | 6' 1.83m | - | Circuit Breaker(s) | 30 | C13 (24), C19 (6) | NEMA L21-30P | USB Charge Port(s) | RJ45, RS-232 | - | - | - | RoHS Compliant | - | ||
![]() PDU3VN3H50 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Obsolete | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | - | - | 35A | - | NOM, UL | 35A | 1m | - | - | 3' 0.92m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | CS8365C | Load Meter | - | - | - | 56mm | RoHS Compliant | - | ||
![]() PDU3VN3G60 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Obsolete | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | - | - | 35A | - | NOM, UL | 35A | 1m | - | - | 3' 0.92m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | IEC 309 | Load Meter | - | - | - | 56mm | RoHS Compliant | - | ||
![]() PDU3VN3L2130 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Obsolete | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | - | - | 24A | - | NOM, UL | 24A | 1m | - | - | 3' 0.92m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L21-30P | Load Meter | - | - | - | 56mm | RoHS Compliant | - | ||
![]() PDUMV32HVNET Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | - | - | 32A | - | CE | 32A | 3m | - | North America | 10' 3.05m | - | Circuit Breaker(s) | 24 | IEC 320-C13 (20), C19 (4) | IEC 309 | Load Meter | - | - | - | 56mm | RoHS Compliant | - | ||
![]() PDU3VN3L1530 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Rack, Vertical | Rack, Vertical | Steel | - | - | 2013 | - | Obsolete | 1 (Unlimited) | PDU (Power Distribution Unit) | - | - | - | - | - | 24A | - | NOM, UL | 24A | 1m | - | - | 3' 0.92m | - | Circuit Breaker(s) | 36 | IEC 320-C13 (30), C19 (6) | NEMA L15-30P | Load Meter | - | - | - | 56mm | RoHS Compliant | - | ||
![]() TSB Tripp Lite | In Stock | - | Datasheet | - | - | - | Plastic | - | - | - | - | Obsolete | Not Applicable | Surge Protector for Media Lines Only | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | - | - | - | RJ11 | - | - | - | Non-RoHS Compliant | - | ||
![]() 2800120 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | 80.5mm | - | - | cUL, cULus, GOST, UL | - | - | - | International | - | - | None | - | Screw Terminals | Screw Terminals | - | - | 150mm | 35.5mm | - | RoHS Compliant | - | ||
![]() 2818481 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1352170000 Weidmüller | 2802 |
| - | 14 Weeks | - | - | - | - | 230V | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | 69mm | - | 230V | - | - | - | 12.5kA | - | - | - | - | - | - | - | - | - | 106mm | - | 35.6mm | RoHS Compliant | UL94 V-0 | ||
![]() SWIVEL6USB Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Floor, Wall | Plastic | - | - | - | Protect It!® | Active | Not Applicable | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | CSA, cUL, UL | - | - | - | North America | - | 1080J | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | - | ||
![]() PDU15NETLX Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Rack, Wall | Metal | - | - | - | - | Active | Not Applicable | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | CSA, NOM, UL | - | - | - | North America | 6' 1.83m | - | None | 2 | NEMA 5-15R (2) | NEMA 5-15P | Ethernet Control and Monitor Interface, Programmable Alerts, Load Meter | - | - | - | - | - | - | ||
![]() TLP88TUSBB Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Bench, Floor, Wall | Plastic | - | - | - | - | Active | Not Applicable | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | CSA, cUL, UL | - | - | - | North America | 8' 2.44m | 1200J | Circuit Breaker(s) | 8 | NEMA 5-15R (8) | NEMA 5-15P | Switch, USB Charge Port(s) | RJ11 | - | - | - | RoHS Compliant | - | ||
![]() 2910341 Phoenix Contact | 40 |
| Datasheet | 9 Weeks | - | Base Mount | Plastic | - | - | - | VAL-US | Active | Not Applicable | Surge Protection Module | - | - | - | - | - | - | - | cUL, cULus, UL | - | - | - | International | - | - | None | - | - | Hardwired | - | - | - | - | - | - | - | ||
![]() 2910336 Phoenix Contact | 24 |
| Datasheet | 9 Weeks | - | Base Mount | Plastic | - | - | - | VAL-US | Active | Not Applicable | Surge Protection Module | - | - | - | - | - | - | - | cUL, cULus, UL | - | - | - | International | - | - | None | - | - | Hardwired | - | - | - | - | - | - | - |