- Manufacturer
- Part Status
- RoHS Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Approval Agency
- Region Utilized
- Overload Protection
- Mounting Type
- Published
- Connector - AC Output
- Connector - AC Input
Attribute column
Categories
Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Panel Mount | Contact Finish Mating | Contact Materials | Reverse Stand-off Voltage | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Contact Gender | Output Voltage | Operating Supply Voltage | Max Current Rating | Cable Length | Output Current | Wire/Cable Gauge | Power Line Protection | Response Time | Clamping Voltage | Max Surge Current | Region Utilized | Cord Length | Energy | Characteristic Impedance | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Media Lines Protected | Adapter Style | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1581T4 Hammond Manufacturing | 713 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | 125 | - | Aluminum and Steel | 1.2lbs 544.3g | Aluminium | - | - | - | - | - | Bulk | 2009 | 1581 | - | Active | Not Applicable | - | - | Outlet Strip | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 10A | 230V | CE, CSA, cULus, TUV-GS | - | 220V | - | 10A | - | - | - | - | - | - | - | International | Without Cord | - | - | Circuit Breaker(s) | 4 | IEC 320-C13 | IEC 320-C14 | - | - | 50.8mm | 254mm | 50.8mm | - | ROHS3 Compliant | - | - | ||
![]() 15853H6A1 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | 120 | - | Aluminum | 3.00006kg | Aluminium | - | - | - | - | - | - | 2001 | 1585 | - | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | 120V | CSA, UL | - | 125V | - | 15A | 1.8288m | - | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | 914.4mm | 41.05mm | - | ROHS3 Compliant | - | - | ||
![]() 1589H4D1 Hammond Manufacturing | 12 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | 3.5lbs 1.6kg | - | - | - | - | - | - | - | 2009 | 1589 | - | Active | Not Applicable | - | - | Outlet Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | 20A | - | - | - | - | - | - | - | North America | 15' 4.57m | - | - | Circuit Breaker(s) | 4 | NEMA 5-20R | NEMA L5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() POS-201 Bud Industries | In Stock | - | Datasheet | - | Horizontal, Rack | Rack, Horizontal | 201 | - | Steel | 3.8lbs 1.7kg | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | Black | - | - | - | 125V | - | - | - | - | - | - | - | 20A | 125V | UL | - | - | - | 20A | 4.57m | 20A | - | - | - | - | - | North America | 12' 3.66m | - | - | Circuit Breaker(s) | 8 | NEMA 5-20R | NEMA 5-20P | - | - | - | 482.6mm | 43.687mm | No SVHC | RoHS Compliant | - | - | ||
![]() SUPER7TEL15 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | 120 | - | Plastic | 2.1lbs 952.5g | - | - | - | - | - | - | - | 2010 | Protect It!® | - | Active | 1 (Unlimited) | - | - | Outlet Strip, Surge Protector | - | - | Grey | - | - | 1.8kW | 120V | - | - | - | - | - | 38.1mm | - | 15A | 120V | CSA, cUL, FCC, UL | - | 120V | - | 15A | 4.6m | 15A | - | - | - | - | 156kA | North America | 15' 4.57m | 2520J | - | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | RJ11 | - | 260.35mm | - | 69.85mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 15852H6A1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 2.267962kg | - | - | - | - | - | - | - | 2010 | 1585 | - | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | 125V | - | 15A | - | - | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 15854H7A1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | 120 | - | Aluminum | 3.499919kg | Aluminium | - | - | - | - | - | - | 2001 | 1585 | - | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | 120V | CSA, UL | - | 125V | - | 15A | 1.8288m | - | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.07188m | - | - | ROHS3 Compliant | - | - | ||
![]() 15854T7B1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | 120 | - | Aluminum | 4.250161kg | Aluminium | - | - | - | - | - | - | 2001 | 1585 | - | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | 120V | CSA, UL | - | 120V | - | 15A | 4.572m | - | - | - | - | - | - | North America | 15' 4.57m | - | - | Circuit Breaker(s) | 7 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.07188m | - | - | ROHS3 Compliant | - | - | ||
![]() 1584H5A1 Hammond Manufacturing | 19 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Wall | Metal | - | Aluminum and Steel | 3.00006kg | Aluminium | - | - | - | - | - | - | 2002 | 1584 | - | Active | Not Applicable | - | - | Outlet Strip | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 15A | 125V | CSA, UL | - | 120V | - | 15A | - | - | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 5 | NEMA 5-15R | NEMA 5-15P | - | - | - | 1.8288m | - | - | ROHS3 Compliant | - | - | ||
![]() 2859084 Phoenix Contact | 17 | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | Aluminum | 128.700003g | - | - | - | - | - | 7V | - | 2009 | - | - | Active | Not Applicable | RJ45 | - | Surge Protector for Media Lines Only | 80°C | -40°C | Black | - | 20pF | - | 7V | - | - | - | - | - | 88mm | - | 1.5A | - | GOST, UL | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | None | None | - | - | RJ45 | - | - | 52.5mm | 25.4mm | - | RoHS Compliant | Lead Free | IP20 | ||
![]() 1584H6B1RA Hammond Manufacturing | 25 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | 2.500201kg | - | - | - | - | - | - | - | 2009 | 1584RA | - | Active | Not Applicable | - | - | Outlet Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | 120V | - | 15A | - | - | - | - | - | - | - | North America | 15' 4.57m | - | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2800977 Phoenix Contact | 2149 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -40°C | - | - | - | - | 24V | - | - | - | - | - | 77.5mm | - | 1A | - | UL | - | - | - | - | - | - | 24 AWG | - | - | - | - | International | - | - | - | None | - | Screw Terminals | Screw Terminals | - | - | 91.1mm | 17.7mm | - | - | RoHS Compliant | - | IP20 | ||
![]() 2804623 Phoenix Contact | 2652 |
| Datasheet | 4 Weeks | DIN Rail | - | Module | - | - | - | - | - | - | - | 36V | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2818148 Phoenix Contact | 29 | - | Datasheet | 4 Weeks | - | - | Aluminum | - | Brass | 0.32lb 145.15g | - | NO | NOT SPECIFIED | NOT SPECIFIED | - | 280V | - | 2011 | CN-UB | yes | Active | 1 (Unlimited) | - | EAR99 | Surge Protector for Media Lines Only | 80°C | -40°C | Natural | 8536.69.80.00 | 1.5pF | - | 280V | NO | NO | NO | YES | GENERAL PURPOSE | - | unknown | 5A | - | GOST, UL | MALE-FEMALE | - | - | - | - | - | - | - | - | - | - | International | - | - | 50Ohm | None | - | - | - | Type N Coax | N-N | 72.009mm | 72mm | - | - | RoHS Compliant | Lead Free | IP55 | ||
![]() 1589H48G116 Hammond Manufacturing | 2962 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 6.00012kg | - | - | - | - | - | - | Bulk | 2010 | 1589 | - | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | CSA, UL | - | - | - | 20A | 4.57m | - | - | - | - | - | - | North America | 15' 4.57m | - | - | Circuit Breaker(s) | 16 | NEMA 5-20R | NEMA 5-20P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1587H24A1 Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Rack, Wall | Bench, Rack, Wall | - | - | Aluminum | 4.999949kg | - | - | - | - | - | - | - | 2010 | 1587 | - | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | 120V | - | 15A | - | - | - | - | - | - | - | North America | 6' 1.83m | - | - | Circuit Breaker(s) | 24 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1584H6A1SRA Hammond Manufacturing | 2309 |
| Datasheet | 4 Weeks | Wall | Bench, Wall | - | - | Aluminum and Steel | 2.500201kg | - | - | - | - | - | - | Bulk | 2010 | 1584S | - | Active | Not Applicable | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | 125V | - | 15A | - | - | - | - | - | - | - | North America | 6' 1.83m | 780J | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DSUT1CSU Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Cable | - | - | 8 | - | - | - | - | - | - | - | - | - | 2013 | DataShield® | - | Active | 1 (Unlimited) | - | - | Surge Protector for Media Lines Only | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | 200A | 60V | - | - | 230V | 60V | - | - | 200A | - | - | - | 60V | - | - | - | - | - | - | None | - | - | RJ45 | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 1582T6B1BK Hammond Manufacturing | 20 |
| Datasheet | 4 Weeks | Horizontal, Rack | Rack, Horizontal | 482 | - | Steel | 3.34978kg | - | - | - | - | - | - | - | 2010 | 1582 | - | Active | Not Applicable | - | - | PDU (Power Distribution Unit) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | CSA, UL | - | - | - | 15A | 4.572m | - | - | - | - | - | - | North America | 15' 4.57m | - | - | Circuit Breaker(s) | 6 | NEMA 5-15R | NEMA 5-15P | - | - | - | 482.6mm | 44mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() EURO-4 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | Bench, Floor, Wall | - | - | Metal | - | Metal | - | - | - | - | - | - | 2011 | ISOBAR® | - | Active | 1 (Unlimited) | - | - | Outlet Strip, Surge Protector | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | 9A | 230V | CE | - | 220V | - | 9A | 2m | 9A | - | - | 1 ns | - | - | International | 2.01168m | 680J | - | - | 4 | IEC 320-C13 | IEC 320-C14 | - | - | - | - | - | Unknown | RoHS Compliant | - | - |